- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | HTS Code | Power Rating | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 70 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP70D | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 1590 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 98 | 100 | 1.62 A | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 3500 K | Tray | - | - | - | - | - | 82 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 51.6 V | - | 0.9 mm | - | 28 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | - | 1003 | - | - | - | - | 98 | 400 | 90 mA | - | 9.8 mm | Round Flat | - | + 140 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | 4000 K | Tray | - | - | - | - | - | 3 W | - | - | 115 deg | - | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | White CoB LEDs | 34.4 V | 393 lm | 0.9 mm | - | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 98 | 225 | 720 mA | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 3500 K | Tray | - | - | - | - | - | 24 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 34.4 V | 3022 lm | 0.9 mm | - | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 98 | 225 | 540 mA | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 2700 K | Tray | - | - | - | - | - | 18 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 34.4 V | 2137 lm | 0.9 mm | - | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 98 | 100 | 1.08 A | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 2700 K | Tray | - | - | - | - | - | 55 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 51.6 V | - | 0.9 mm | - | 28 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 98 | 225 | 540 mA | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 3500 K | Tray | - | - | - | - | - | 18 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 34.4 V | 2310 lm | 0.9 mm | - | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 98 | 225 | 450 mA | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 3500 K | Tray | - | - | - | - | - | 15 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 34.4 V | 1946 lm | 0.9 mm | - | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 98 | 400 | 360 mA | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 3500 K | Tray | - | - | - | - | - | 12 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 34.4 V | 1492 lm | 0.9 mm | - | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 98 | 100 | 1.08 A | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 3500 K | Tray | - | - | - | - | - | 36 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 34.4 V | 4688 lm | 0.9 mm | - | 28 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 98 | 225 | 450 mA | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 2700 K | Tray | - | - | - | - | - | 15 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 34.4 V | 1799 lm | 0.9 mm | - | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 98 | 100 | 1.08 A | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 3500 K | Tray | - | - | - | - | - | 55 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 51.6 V | - | 0.9 mm | - | 28 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 98 | 225 | 720 mA | - | - | Round | - | + 85 C | - | 0 C | - | SMD/SMT | - | - | - | - | Details | - | - | 2700 K | Tray | - | - | - | - | - | 24 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 34.4 V | 2794 lm | 0.9 mm | - | 19 mm | 19 mm | ||
![]() L128-1890NA3500001 Lumileds | 22 |
| - | Surface Mount | 1411 (3528 metric) | 1411 | 14°C/W | L128 | 1800K | 90 | 4000 | 65 mA | - | 2.95 mm x 2.48 mm | Rectangular with Sidecut | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | 1800 K | MouseReel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Warm | - | 195 mW | - | 2.75V | 120 deg | - | 65mA | 107 lm/W | 90 | - | 300mA | Warm White | Diffused | Tinted | 19lm (Typ) | - | White LEDs | 3 V | 19.1 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-6580NA3500001 Lumileds | 22 |
| - | Surface Mount | 1411 (3528 metric) | 1411 | 14°C/W | L128 | 6500K | 80 | 4000 | 65 mA | - | - | - | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | 6500 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Cool | - | - | - | 2.75V | 120 deg | - | 65mA | 201 lm/W | 80 | - | 300mA | Cool White | - | - | 36lm (Typ) | - | White LEDs | 2.75 V | 35.9 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-2280NA3500001 Lumileds | 22 |
| - | Surface Mount | 1411 (3528 metric) | 1411 | 14°C/W | L128 | 2200K | 80 | 4000 | 65 mA | - | 2.95 mm x 2.48 mm | Rectangular with Sidecut | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | 2200 K | MouseReel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | - | 195 mW | - | 2.75V | 120 deg | - | 65mA | 158 lm/W | 80 | - | 300mA | Warm White | Diffused | Tinted | 28lm (Typ) | - | White LEDs | 3 V | 28.3 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-6590NA3500001 Lumileds | 22 |
| - | Surface Mount | 1411 (3528 metric) | 1411 | 14°C/W | L128 | 6500K | 90 | 4000 | 65 mA | - | 2.95 mm x 2.48 mm | Rectangular with Sidecut | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | 6500 K | MouseReel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | - | 195 mW | - | 2.75V | 120 deg | - | 65mA | 173 lm/W | 90 | - | 300mA | Cool White | Diffused | Tinted | 31lm (Typ) | - | White LEDs | 3 V | 31 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() LMZ7-RW40 Philips Lumileds | 422 |
| - | - | - | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | LMZ7-RW40 | - | - | - | - | - | - | Active | - | 2.32 | - | Yes | - | - | - | - | - | - | - | 8541.40.20.00 | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMZ9-SW30 Philips Lumileds | 6000 |
| - | - | - | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | LMZ9-SW30 | - | - | - | - | - | - | Active | - | 2.3 | - | Yes | High Power LEDs - White Warm White, 3000K 12 Volt | - | - | - | - | - | - | 8541.40.20.00 | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GW5BMF27K04 Sharp | 1600 | - | - | - | - | - | - | - | - | - | - | - | SHARP CORP | - | - | GW5BMF27K04 | - | - | - | - | - | - | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |