- Manufacturer
- Configuration
- Mounting Type
- Luminous Intensity
- Color
- Packaging
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Part Status
- RoHS Status
- Number of Functions
- Published
- Number of Terminations
Attribute column
Categories
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Manufacturer Package Identifier | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Number of Contacts | Configuration | Current | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Test Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Wavelength - Peak | Lens Color | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Number of Segments | Max Junction Temperature (Tj) | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Dominant Wavelength | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSF-LXH400GD Lumex Opto/Components Inc. | 1004 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 100°C | -50°C | - | Tube | 2001 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | Green (x 4) | - | - | - | BULK | 4 | - | - | 8 | 4 Wide | 20mA | - | 60 ° | SINGLE COLOR LED ARRAY | 25mA | Round with Domed Top | 3mm T-1 | - | - | 2.1V | 20 mcd | Diffused, Tinted | - | - | 565nm | Green | - | - | - | 4 | - | - | - | - | - | - | - | 5mm | 6mm | - | 25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5500207F Dialight | 1098 | - | - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | - | 100°C | -55°C | 2.1V | Bulk | 2002 | 550 | e4 | yes | Active | 1 (Unlimited) | 2 | 3A001.A.6.B | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Single | 20mA | - | 60° | - | - | - | - | - | 5.21mm | - | 12.3 mcd | Diffused | 12.3mcd | - | 565nm | - | - | 3V | 6.22mm | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-6820-F0010 Broadcom Limited | 33 | - | Datasheet | 13 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | 2 | Round | - | 1 | - | - | - | Bulk | 2011 | HLMP-6xxx | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Green | TTL COMPATIBLE | - | 2.1V | - | 1 | - | 2.82mm | - | Single | 3.5mA | - | 90° | - | 30mA | - | - | 10mA | - | 2.1V | 2 mcd | Diffused | - | - | 565nm | - | 5V | - | - | - | T-3/4 | - | - | - | - | - | 569 nm | 1.8mm | - | 6.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-2820 Broadcom Limited | 1 | - | - | 13 Weeks | Through Hole | Through Hole | PDIP | - | - | 16 | - | - | 2 | - | - | 2.2V | Tube | 2004 | HLMP-2820 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Green (x 4) | - | - | - | - | - | - | 10.16mm | 16 | Bar - 4 Wide, DIP | 30mA | 135mW | - | - | 20mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2.2V | 25 mcd | - | 25mcd | Green | 565nm | - | 6V | - | - | 8 | - | 4 | - | - | - | - | 572 nm | - | - | 20.32mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5552303F Dialight | 732 | - | - | 22 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | - | - | 85°C | -20°C | 5V | Bulk | 2002 | 555 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Single | 4.7mA | - | 40° | - | - | Round with Domed Top | 3mm T-1 | - | - | - | 3.0 mcd | Clear | 2.5mcd | - | 565nm | - | - | 2.4V | 6.35mm | - | T-3/4 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSF-LXH100MLGD Lumex Opto/Components Inc. | 850 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 85°C | -40°C | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Green | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Single | 20mA | - | 60° | - | 25mA | Round with Domed Top | 5mm T-1 3/4 | - | - | 2.2V | 30 mcd | Diffused, Tinted | 30mcd | - | 565nm | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 6mm | - | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSF-LXH4RA5GD Lumex Opto/Components Inc. | 2039 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | 2 | - | - | - | - | - | - | Bulk | 2004 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Green | - | - | - | - | 1 | - | - | - | Single | 20mA | - | 60° | - | 25mA | Round with Domed Top | - | - | - | 2.1V | 30 mcd | Diffused, Tinted | 30mcd | - | 565nm | - | - | - | - | 1 | - | - | - | - | - | - | - | 5mm | 7.6mm | - | 4.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DC10SURKWA Kingbright | In Stock | - | - | 11 Weeks | - | - | - | NO | RADIAL MOUNT | - | RECTANGULAR | - | - | 85°C | -40°C | 1.95V | - | 2015 | - | - | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | Red (x 10) | - | - | - | BOX | 10 | 7.5mm | - | - | Bar - 10 Wide, DIP | 185mA | - | - | SINGLE COLOR LED ARRAY | - | Round with Flat Top | 5.10mm Dia | - | - | - | - | Diffused, White | 25mcd | - | 645nm | - | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5710122100F Dialight | 9800 | - | - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | - | 100°C | -55°C | 2.2V | Bulk | 2002 | 571 | e2 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | - | - | Green (x 2) | - | 8541.40.20.00 | - | - | 2 | 2.54mm | - | - | 2 High | 25mA | - | 70° | SINGLE COLOR LED ARRAY | - | Square with Flat Top | 15.00mm | - | - | - | 8.7 mcd | Diffused, Tinted | 10mcd | - | 565nm | - | - | - | 8.6mm | 2 | T-3/4 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KB2550CGKD Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | 85°C | -40°C | Green | - | - | - | BOX; TUBE | 1 | - | - | - | Bar - Single, DIP | 150mA | 75mW | - | SINGLE COLOR LED | 20mA | Round with Flat Top | 5.10mm Dia | - | - | 2.1V | 110 mcd | Diffused, Tinted | 36mcd | - | 574nm | - | - | - | - | 4 | - | 1 | - | - | - | - | - | - | 4.86mm | - | 20.04mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 5913101013F Dialight | 346 |
| - | 10 Weeks | - | Surface Mount, Right Angle | - | YES | - | - | - | - | - | 100°C | -40°C | 2V | Tape & Reel (TR) | 2009 | 591 | e2 | yes | Active | 2 (1 Year) | 4 | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Green, Yellow | - | 8541.40.20.00 | - | TAPE AND REEL 13" | 1 | 3mm | - | - | Single | 30mA | - | 40° | DUAL COLOR LED | - | Round with Domed Top | 3mm T-1 | - | - | - | 11.3 mcd | Diffused | 11.3mcd Green, 11.3mcd Yellow | - | 572nm 586nm | - | - | 2.6V | 5.03mm | - | T-1 | - | - | 5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501007F Dialight | 411 | - | - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | - | 80°C | -40°C | 3.8V | Bulk | 2005 | 550 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Blue | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Single | 20mA | - | 30 deg | - | - | - | - | - | 5.21mm | - | 1010.0 mcd | Clear | 1000mcd | - | - | - | - | - | 6.22mm | - | - | - | - | - | 470 nm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WP934EB/2GD Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | 4 | - | WP934EB/2GD | - | - | - | 2.2V | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Tin/Silver/Copper - with Nickel barrier | 85°C | -40°C | Green (x 2) | UL RECOGNIZED, IC COMPATIBLE, HIGH RELIABILITY | - | - | - | 2 | - | - | - | 2 High | 20mA | 62.5mW | 40° | SINGLE COLOR LED ARRAY | 10mA | Round with Domed Top | 3mm T-1 | - | - | 2V | 25 mcd | Diffused, Tinted | 22.5mcd | - | 565nm | Green | 5V | - | - | 2 | T-1 | - | 110°C | - | - | - | 568 nm | - | 9.9mm | 4.32mm | 12.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSF-LXHM250IGIGW Lumex Opto/Components Inc. | 33 | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | 4 | - | - | - | - | - | 2.2V Green 2V Red | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 4 | - | - | 85°C | -40°C | Green, Red (x 2) | - | - | - | - | 2 | - | - | 2 | 2 High | 20mA | - | 60° | DUAL COLOR LED ARRAY | 25mA | Round with Domed Top | 3mm T-1 | - | - | 2.2V | 25 mcd | Diffused, White | 25mcd Green, 30mcd Red | Green, Red | 565nm 635nm | White | - | - | - | - | - | - | - | - | - | - | - | 5mm | 12.6mm | - | 6.1mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 5690102222F Dialight | 125 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | - | 100°C | -55°C | 2.1V | Bulk | 2002 | 569 | e4 | yes | Active | 1 (Unlimited) | 8 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green (x 4) | - | 8541.40.20.00 | - | - | 4 | 2.54mm | - | - | 2 High x 2 Wide | 20mA | - | 60° | SINGLE COLOR LED ARRAY | - | - | - | - | 3mm | - | 12.6 mcd | Diffused, Tinted | 12.6mcd | - | 565nm | - | - | - | 8.89mm | - | T-1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5554403F Dialight | 162 |
| - | 22 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | - | 85°C | -40°C | 5V | Bulk | 2002 | 555 | e1 | yes | Active | 1 (Unlimited) | 8 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow (x 4) | HIGH RELIABILITY | 8541.40.20.00 | - | - | 4 | 2.54mm | - | - | 4 Wide | 4.7mA | - | 40° | SINGLE COLOR LED ARRAY | - | - | - | - | 2mm | - | 5.0 mcd | Clear | 2.1mcd | - | 583nm | - | - | 5V | 6.35mm | 4 | T-3/4 | - | - | - | - | 0.0006 cd | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSF-LXH22573GGD Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | RECTANGULAR | - | - | 85°C | - | 2.2V | Bulk | 2003 | - | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | Green (x 2) | - | - | - | - | 2 | - | - | 4 | Bar - 2 High, SIP | - | - | 110° | SINGLE COLOR LED ARRAY | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | - | 2.2V | 10 mcd | Diffused, Tinted | - | - | 565nm | Green | - | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 17.4mm | 3.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5552009F Dialight | 614 |
| - | 22 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | - | 85°C | -40°C | 5V | Bulk | 2002 | 555 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Single | 1mA | - | 40° | - | - | - | - | - | 2mm | - | 0.9 mcd | Clear | 0.6mcd | - | 650nm | - | - | 2.4V | 6.35mm | - | T-3/4 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5680202222F Dialight | 405 | - | - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | - | - | 100°C | -55°C | 1.9V | Bulk | 2006 | 568 | e4 | yes | Active | 1 (Unlimited) | 8 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green (x 4) | - | 8541.40.20.00 | - | - | 4 | 2.54mm | - | - | 4 High | 2mA | - | 60° | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 5mm T-1 3/4 | - | - | - | 1.6 mcd | Diffused, Tinted | 1.6mcd | - | 565nm | - | - | 1.8V | 20.32mm | - | T-1 | - | - | - | - | 0.0016 cd | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5680122222F Dialight | 459 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | RECTANGULAR | - | - | 100°C | -55°C | 2.1V | Bulk | 2009 | 568 | e4 | yes | Active | 1 (Unlimited) | 8 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green (x 4) | - | 8541.40.20.00 | - | BAG | 4 | 2.54mm | - | - | 4 High | 20mA | - | 104° | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 5mm T-1 3/4 | - | - | - | 4.3 mcd | Diffused, Tinted | 4.3mcd | - | 565nm | - | - | - | 12.7mm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |