- Manufacturer
- Configuration
- Mounting Type
- Luminous Intensity
- Color
- Packaging
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Part Status
- RoHS Status
- Number of Functions
- Published
- Number of Terminations
Attribute column
Categories
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Operating Supply Voltage | Configuration | Current | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Wavelength - Peak | Lens Color | Power Consumption | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Number of Segments | Reverse Voltage-Max | Luminous Intensity-Min | Dominant Wavelength | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSF-LXH100GD-5V Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | 2 | - | - | - | 5V | Bulk | 2003 | - | - | yes | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | Green | - | - | - | - | - | - | - | - | Single | - | 60° | - | 12mA | Round with Domed Top | 5mm T-1 3/4 | 5V | 10 mcd | Diffused, Tinted | - | 565nm | - | - | - | - | 1 | - | - | - | - | - | 5mm | 6mm | - | 6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5912701002F Dialight | 8000 |
| - | 10 Weeks | - | Surface Mount, Right Angle | - | YES | - | - | ROUND | 100°C | -40°C | 2V | Bulk | 2002 | 591 | e2 | yes | Active | 2 (1 Year) | 2 | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Yellow | SUPPORTS INFRARED | 8541.40.20.00 | - | STRIP | 1 | 3.2mm | - | - | Single | 20mA | 40° | - | - | Square with Flat Top | 15.00mm | - | 50.0 mcd | - | 50mcd | 591nm | - | - | 2.4V | 5.03mm | - | T-1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5912201013F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount, Right Angle | - | YES | - | - | - | 100°C | -40°C | 2V | Tape & Reel (TR) | 2002 | 591 | e2 | yes | Active | 2 (1 Year) | 2 | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Green | SUPPORTS INFRARED | 8541.40.20.00 | - | TR, 13 INCH | 1 | 3.2mm | - | - | Single | 30mA | 40° | - | - | Round with Domed Top | 3mm T-1 | - | 12.0 mcd | Diffused | 12mcd | 572nm | - | - | 2.6V | 5.03mm | - | T-1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DE2YD Kingbright | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | RECTANGULAR | 85°C | -40°C | - | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | Yellow | IC COMPATIBLE | - | 75mW | BULK | 1 | 5.08mm | - | 2.1V | Bar - Single, DIP | 30mA | 120 ° | SINGLE COLOR LED | 20mA | Round with Domed Top | 3.00mm Dia | 2.5V | 26 mcd | Diffused, Tinted | - | 590nm | - | 75mW | - | 8mm | 1 | - | 1 | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5532212100F Dialight | 1207 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 2.1V Green 2V Red | Bulk | 2007 | 553 | e4 | - | Active | 1 (Unlimited) | - | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green (x 1), Red (x 1) | - | 8541.40.20.00 | - | - | - | - | - | - | 2 High | 30mA Green 30mA Red | 45° | DUAL COLOR LED ARRAY | - | - | - | - | - | - | 50mcd Green, 29mcd Red | 565nm 635nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSF-LXH100MSRD Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 85°C | -40°C | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Red | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Single | 20mA | 60° | - | 30mA | Round with Domed Top | 5mm T-1 3/4 | 1.8V | 100 mcd | Diffused, Tinted | 100mcd | 660nm | - | - | - | 6mm | - | - | - | - | - | - | 5mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 5502408F Dialight | 1968 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | 85°C | -25°C | 6.3V | Bulk | 2002 | 550 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Single | 20mA | 50° | - | - | Round with Domed Top | 5mm T-1 3/4 | - | 7.0 mcd | Diffused | 6.3mcd | 650nm | - | - | 2.2V | 9.4mm | 1 | - | - | - | 0.01 cd | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WP934SA/IYGD5V Kingbright | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 6V Green 6V Red 6V Yellow | - | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Green (x 1), Red (x 1), Yellow (x 1) | - | - | - | - | - | - | - | - | 3 High | 17.5mA Green 17.5mA Red 17.5mA Yellow | 40° | TRIPLE COLOR LED ARRAY | - | Round | 3.00mm Dia | - | 15 mcd | Diffused, Tinted | 25mcd Green, 14mcd Red, 15mcd Yellow | 568nm 588nm 617nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WP1043SRD Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | 100 | - | - | - | RECTANGULAR | - | - | - | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 85°C | -40°C | Red | HIGH RELIABILITY | 8541.40.20.00 | 75mW | - | 1 | 2.54mm | - | 1.85V | Bar - Single, SIP | 30mA | 100° | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 1.85V | 100 mcd | Diffused, Tinted | 70mcd | 640nm | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | - | 6.15mm | - | - | ROHS3 Compliant | - | ||
![]() 5522222100F Dialight | 796 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.1V | Bulk | 2002 | 552 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green (x 2) | - | 8541.40.20.00 | - | - | 2 | 2.54mm | - | - | 2 High | 30mA | 45° | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | 110.0 mcd | Tinted | 50mcd | 565nm | - | - | 2.2V | 12.52mm | - | T-1 3/4 | - | - | 0.11 cd | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 593313131013F Dialight | In Stock | - | - | - | - | Surface Mount, Right Angle | - | YES | - | - | - | 100°C | -40°C | 2V | Tape & Reel (TR) | 2009 | 593 | - | - | Obsolete | 2 (1 Year) | 12 | - | - | - | - | Green, Yellow (x 3) | UL RECOGNIZED | 8541.40.20.00 | - | TAPE AND REEL 13" | 3 | 2.95mm | compliant | - | 3 High | 30mA | 40 deg | DUAL COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | 6.0/10.0 mcd | Diffused | 10mcd Green, 6mcd Yellow | 570nm 580nm | - | - | 2V | 16.08mm | 3 | T-1 | - | - | 0.006 cd | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5502207 Dialight | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | - | - | 2 | - | 85°C | - | 2.1V | Bulk | 2005 | 550 | e1 | yes | Obsolete | 1 (Unlimited) | 2 | 3A001.A.6.B | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | HIGH RELIABILITY | - | - | - | 1 | - | - | - | Single | - | 65° | - | 10mA | Round with Domed Top | 3mm T-1 | 2.1V | 10 mcd | Diffused | - | 563nm | - | - | - | - | - | T-1 3/4 | - | - | - | - | - | 6.1mm | 13.9mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() HLMP-7040-D0010 Broadcom Limited | 11 |
| Datasheet | 13 Weeks | Surface Mount, Through Hole | Surface Mount | - | - | - | 2 | ROUND | - | -40°C | 5V | Bulk | - | HLMP-70xx | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | - | - | Green | TTL COMPATIBLE | - | - | - | 1 | - | - | - | Single | 30mA | 90° | - | - | Circular, Colored, Diffused, Tinted | - | - | 600 μcd | Diffused, Tinted | 0.6mcd | 565nm | - | - | - | - | 1 | T-3/4 | - | 5V | - | 569 nm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5520212F Dialight | 647 | - | - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 2.1V Green 2.2V Red | Bulk | 2002 | 552 | e1 | - | Active | 1 (Unlimited) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green (x 1), Red (x 1) | - | 8541.40.20.00 | - | - | - | - | - | - | 2 High | 25mA Green 20mA Red | 60° | SINGLE COLOR LED ARRAY | - | - | - | - | - | Diffused | 10mcd Green, 6.3mcd Red | 563nm 650nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H278CHGD Bivar Inc. | 27 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | 2.1V Green 2V Red | - | 2012 | H278C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Green (x 1), Red (x 1) | - | - | - | - | - | - | unknown | - | 2 High | 30mA Green 30mA Red | 45° | LED MOUNTING HARDWARE | - | Round | 3.00mm Dia | - | 25 mcd | Diffused | 25mcd Green, 25mcd Red | 568nm 625nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EADLBA10RA1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2V | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Red (x 10) | - | 8541.40.20.00 | - | - | - | - | - | - | Bar - 10 Wide, DIP | 60mA | - | SINGLE COLOR LED ARRAY | - | Round | 3.00mm Dia | - | 8.9 mcd | Diffused, White | - | 650nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EADLBA10OA1 Everlight Electronics Co Ltd | 46 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2V | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Red-Orange (x 10) | - | 8541.40.20.00 | - | - | - | - | - | - | Bar - 10 Wide, DIP | 60mA | - | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | 17.6 mcd | Diffused, White | - | 621nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KB2450YW Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | RECTANGULAR | - | - | - | Tube | 2007 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 85°C | -40°C | Yellow | - | - | 75mW | BULK | 1 | - | - | - | Bar - Single, SIP | 30mA | - | SINGLE COLOR LED | 20mA | Diffused | 3.81mm | 2.1V | 36 mcd | Diffused, White | - | 590nm | White | - | - | - | 4 | - | 4 | - | - | - | - | 6.1mm | - | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5530333F Dialight | 97 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | 85°C | -40°C | 5V | Bulk | 2002 | 553 | e4 | yes | Active | 1 (Unlimited) | 4 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Yellow (x 2) | - | 8541.40.20.00 | - | BAG | 2 | 2.54mm | - | - | 2 High | 10mA | 60 deg | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | 6.3 mcd | Diffused, Tinted | 12.6mcd | 585nm | - | - | 7.5V | 9.65mm | 2 | T-1 | - | - | 0.0015 cd | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELM50603GDL Bivar Inc. | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | 85°C | -25°C | 2.1V | Tray | 2010 | ELM5 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | 8541.40.20.00 | - | - | - | - | unknown | - | Single | 5mA | 35° | - | - | Round with Flat Top | 7.00mm Dia | - | 2 mcd | Diffused, Tinted | - | 568nm | - | - | 2.8V | 6.8mm | - | - | - | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |