- Manufacturer
- Configuration
- Mounting Type
- Luminous Intensity
- Color
- Packaging
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Part Status
- RoHS Status
- Number of Functions
- Published
- Number of Terminations
Attribute column
Categories
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Configuration | Current | Viewing Angle | Optoelectronic Device Type | Lens Style | Lens Size | Size | Luminous Intensity | Lens Type | Millicandela Rating | Wavelength - Peak | Forward Current-Max | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Peak Wavelength | Luminous Intensity-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5680734832F Dialight | 27 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | 568 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 3.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5680101122F Dialight | 46 |
| - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | ROUND | 100°C | -55°C | 2.1V Green 2V Red | Bulk | 2009 | 568 | e4 | - | Active | 1 (Unlimited) | 8 | Copper/Nickel/Silver (Cu/Ni/Ag) | Green (x 2), Red (x 2) | - | 8541.40.20.00 | BAG | 4 | 2.54mm | 4 High | 30mA Green 30mA Red | 60° | DUAL COLOR LED ARRAY | Rectangle with Flat Top | 19.05mmx3.81mm | - | 10.0/12.6 mcd | - | 12.6mcd Green, 10mcd Red | 565nm 635nm | - | 2.8V | 20.32mm | 4 | T-1 | - | 0.0047 cd | ROHS3 Compliant | ||
![]() 5680103031F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | 100°C | -55°C | 2V Red 2.1V Yellow | Bulk | 2009 | 568 | e4 | - | Active | 1 (Unlimited) | 6 | Copper/Nickel/Silver (Cu/Ni/Ag) | Red (x 1), Yellow (x 2), Blank (x 1) | - | 8541.40.20.00 | BAG | 3 | 2.54mm | 4 High | 30mA Red 20mA Yellow | 60° | DUAL COLOR LED ARRAY | Round with Domed Top | 5mm T-1 3/4 | - | 10.0 mcd | - | 10mcd Red, 10mcd Yellow | 635nm 585nm | - | 2.8V | 20.32mm | 4 | T-1 | - | 0.0074 cd | ROHS3 Compliant | ||
![]() 5690302222F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | 1.9V | Bulk | 2007 | 569 | e4 | - | Active | 1 (Unlimited) | - | Copper/Nickel/Silver (Cu/Ni/Ag) | Green (x 4) | - | 8541.40.20.00 | - | - | - | 2 High x 2 Wide | 2mA | 60° | SINGLE COLOR LED ARRAY | Round with Flat Top | 3.00mm Dia | - | - | Diffused, Tinted | 12.6mcd | 565nm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5530711310F Dialight | 37 |
| - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | 100°C | -55°C | - | Bulk | 2005 | 553 | e4 | yes | Active | 1 (Unlimited) | 4 | Copper/Nickel/Silver (Cu/Ni/Ag) | RED/GREEN | HIGH RELIABILITY | 8541.40.20.00 | - | 2 | 2.54mm | 2 BANKS, COMMON BIPOLAR TERMINAL, 2 ELEMENTS | - | 60 deg | DUAL COLOR LED ARRAY | Round with Domed Top | 3.00mm Dia | - | 4.7/10.0 mcd | - | - | - | 0.03A | - | 9.65mm | - | T-1 | 635/565 nm | - | ROHS3 Compliant | ||
![]() 5530777200F Dialight | 29 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | 2013 | 553 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 3.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5640730801F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | 564 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 3mm T-1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5530745856F Dialight | 46 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | 553 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 3.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5700100202F Dialight | 46 |
| - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | 85°C | -40°C | 2.2V | Bulk | 2011 | 570 | e2 | - | Active | 1 (Unlimited) | 4 | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | Green (x 2), Blank (x 1) | - | 8541.40.20.00 | BAG | 2 | 2.55mm | 3 High | 25mA | 70° | SINGLE COLOR LED ARRAY | Round with Domed Top | 2.90mm Dia | - | 10.0 mcd | Diffused, Tinted | 10mcd | 565nm | - | - | 10.17mm | - | - | - | - | ROHS3 Compliant | ||
![]() 5700100022F Dialight | 46 |
| - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | 85°C | -40°C | 2.2V | Bulk | 2011 | 570 | e2 | - | Active | 1 (Unlimited) | 4 | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | Green (x 2), Blank (x 1) | - | 8541.40.20.00 | BAG | 2 | 2.55mm | 3 High | 25mA | 70° | SINGLE COLOR LED ARRAY | Round with Domed Top | 2.90mm Dia | - | 10.0 mcd | Diffused, Tinted | 10mcd | 565nm | - | - | 10.17mm | - | - | - | - | ROHS3 Compliant | ||
![]() 5700100303F Dialight | 46 |
| - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | 85°C | -40°C | 2.1V | Bulk | 2011 | 570 | e2 | - | Active | 1 (Unlimited) | 4 | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | Yellow (x 2), Blank (x 1) | - | 8541.40.20.00 | BAG | 2 | 2.55mm | 3 High | 30mA | 70° | SINGLE COLOR LED ARRAY | Round with Domed Top | 1.80mm Dia | - | 8.0/8.0 mcd | Diffused, Tinted | 8mcd | 590nm | - | - | 10.17mm | - | - | - | - | ROHS3 Compliant | ||
![]() 5530711811F Dialight | 29 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | 553 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 3.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5630001803F Dialight | 37454 | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 563 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 3mm T-1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5530721805F Dialight | 13 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | 2000 | 553 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 1.81mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5680202133F Dialight | 46 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | 1.9V Green 1.7V Red 1.8V Yellow | Bulk | 2013 | 568 | e4 | - | Active | 1 (Unlimited) | - | Copper/Nickel/Silver (Cu/Ni/Ag) | Green (x 1), Red (x 1), Yellow (x 2) | - | 8541.40.20.00 | - | - | - | 4 High | - | 60° | TRIPLE COLOR LED ARRAY | Round with Domed Top | 3mm T-1 | - | - | - | 1.6mcd Green, 1.6mcd Red, 1.6mcd Yellow | 565nm 635nm 585nm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5640240207F Dialight | 37 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | 1.9V Green 2.2V Orange | Bulk | - | 564 | - | - | Active | 1 (Unlimited) | - | - | Green (x 1), Orange (x 1), Blank (x 1) | - | - | - | - | - | 3 High | - | 60° | - | - | - | - | - | - | 1.6mcd Green, 7mcd Orange | 565nm 600nm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HLMP1401102F Dialight | In Stock | - | - | 10 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 5.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5505605010F Dialight | 13 |
| - | 10 Weeks | - | Through Hole | NO | RADIAL MOUNT | ROUND | 100°C | -20°C | 2.3V | Bulk | 2008 | 550 | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | Single | 20mA | 24° | - | - | - | 5mm | 120.0 mcd | Clear | 120mcd | 565nm | - | - | 6.1mm | - | T-1 3/4 | - | - | ROHS3 Compliant | ||
![]() 5530103801F Dialight | 13 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | 553 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 3mm T-1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5505408F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | 2.2V | Bulk | 2008 | 550 | e1 | - | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | - | - | - | Single | 25mA | 50° | - | Round with Domed Top | 5mm T-1 3/4 | - | - | Diffused | 34mcd | 610nm | - | - | - | - | - | - | - | ROHS3 Compliant |