- Manufacturer
- Configuration
- Mounting Type
- Luminous Intensity
- Color
- Packaging
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Part Status
- RoHS Status
- Number of Functions
- Published
- Number of Terminations
Attribute column
Categories
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Current | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Wavelength - Peak | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Peak Wavelength | Luminous Intensity-Min | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5532212F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | 100°C | -55°C | 2.1V Green 2V Red | Bulk | 2009 | 553 | e4 | yes | Active | 1 (Unlimited) | 4 | Copper/Nickel/Silver (Cu/Ni/Ag) | Green (x 1), Red (x 1) | HIGH RELIABILITY | 8541.40.20.00 | BAG | 2 | 2.54mm | - | 2 High | 30mA Green 30mA Red | 45° | DUAL COLOR LED ARRAY | - | - | - | 3mm | - | 29.0/50.0 mcd | - | 50mcd Green, 29mcd Red | - | 565nm 635nm | - | 9.65mm | - | T-1 | - | - | - | ROHS3 Compliant | ||
![]() 5511107014F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 1.7V | Bulk | - | 551 | e4 | yes | Active | 1 (Unlimited) | 8 | Copper/Nickel/Silver (Cu/Ni/Ag) | Red (x 4) | HIGH RELIABILITY | 8541.40.20.00 | - | 4 | 2.54mm | - | 4 Wide | 2mA | 60° | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | 1.6 mcd | Diffused, Tinted | 1.6mcd | - | 635nm | - | 7.11mm | 4 | T-1 | - | - | - | ROHS3 Compliant | ||
![]() 5513207F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 2V Red 2.1V Yellow | Bulk | 2013 | 551 | e4 | - | Active | 1 (Unlimited) | - | Copper/Nickel/Silver (Cu/Ni/Ag) | Red, Yellow | - | 8541.40.20.00 | - | - | - | - | Single | 20mA | 80° | DUAL COLOR LED | - | - | - | - | - | - | Diffused | 5.6mcd | - | 630nm 585nm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5690203333F Dialight | 27 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 1.8V | Bulk | 2007 | 569 | e4 | - | Active | 1 (Unlimited) | - | Copper/Nickel/Silver (Cu/Ni/Ag) | Yellow (x 4) | - | 8541.40.20.00 | - | - | - | - | 2 High x 2 Wide | 2mA | 60° | SINGLE COLOR LED ARRAY | - | Square with Flat Top | 14.22mm | - | - | - | Diffused, Tinted | 1.6mcd | - | 585nm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5505204004F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.2V | Bulk | 2008 | 550 | e1 | yes | Active | 1 (Unlimited) | 8 | Tin/Silver/Copper (Sn/Ag/Cu) | Green (x 4) | - | 8541.40.20.00 | - | 4 | 2.54mm | - | 4 Wide | 25mA | 50 deg | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 5mm T-1 3/4 | - | - | 34.0 mcd | Diffused, Tinted | 34mcd | - | - | 2.5V | 10.41mm | 4 | - | 563 nm | 0.008 cd | - | ROHS3 Compliant | ||
![]() 5501204004F Dialight | 40 |
| - | 10 Weeks | - | Through Hole | - | NO | RADIAL MOUNT | - | ROUND | 100°C | -55°C | 2.7V | Bulk | 2008 | 550 | e1 | yes | Active | 1 (Unlimited) | 8 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow (x 4) | - | 8541.40.20.00 | - | 4 | 2.54mm | - | 4 Wide | 2mA | 50 deg | SINGLE COLOR LED ARRAY | - | - | - | 5mm | - | 1.8 mcd | Diffused | 2.2mcd | - | 583nm | 2.7V | 10.84mm | 4 | T-1 3/4 | - | 0.0012 cd | - | ROHS3 Compliant | ||
![]() 5500307004 Dialight | In Stock | - | - | - | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.1V | Bulk | 2002 | 550 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Copper/Nickel/Silver (Cu/Ni/Ag) | Yellow (x 4) | HIGH RELIABILITY | 8541.40.20.00 | - | 4 | 2.54mm | - | 4 Wide | 20mA | 60° | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | 12.3 mcd | Diffused | 12.3mcd | - | 585nm | 2.3V | 5.97mm | - | T-1 3/4 | - | 0.0032 cd | - | Non-RoHS Compliant | ||
![]() 5503004 Dialight | In Stock | - | - | - | - | Through Hole | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.1V Green 1.8V Red | Bulk | 2002 | 550 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Copper/Nickel/Silver (Cu/Ni/Ag) | Green, Red | - | 8541.40.20.00 | - | 4 | 2.54mm | compliant | Single | 20mA | 60° | DUAL COLOR LED ARRAY | - | Round with Domed Top | 1.80mm Dia | - | - | 90.0/40.0 mcd | Diffused | 40mcd Green, 90mcd Red | - | 565nm 660nm | 3V | 10.84mm | 4 | T-1 3/4 | - | 0.0006 cd | - | RoHS Compliant | ||
![]() 5611301080 Dialight | In Stock | - | - | - | - | Through Hole | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 1.8V | Bulk | 2002 | 561 | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | Single | 2mA | 50° | - | - | Round with Domed Top | 2.03mm Dia | - | - | 1.8 mcd | Diffused | 1.8mcd | - | 565nm | - | 20.3mm | - | T-1 3/4 | - | - | - | Non-RoHS Compliant | ||
![]() 5612101090 Dialight | In Stock | - | - | - | - | Through Hole | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.2V | Tape & Reel (TR) | 2002 | 561 | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 2.54mm | - | Single | 10mA | 60° | - | - | Round with Domed Top | 2.03mm Dia | - | - | 7.0 mcd | Diffused | 7mcd | - | 635nm | 3V | 22.9mm | - | T-1 3/4 | - | - | - | Non-RoHS Compliant | ||
![]() 5612201050 Dialight | In Stock | - | - | - | - | Through Hole | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2V | Bulk | 2002 | 561 | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Tin/Silver/Nickel (Sn/Ag/Ni) | Green | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | Single | 20mA | 50° | - | - | Round with Domed Top | 2.03mm Dia | - | - | 32.0 mcd | Diffused | 32mcd | - | 565nm | 3V | 12.7mm | - | T-1 3/4 | - | - | - | Non-RoHS Compliant | ||
![]() 5612301050 Dialight | In Stock | - | - | - | - | Through Hole | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.4V | Bulk | 2002 | 561 | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Tin/Silver/Nickel (Sn/Ag/Ni) | Yellow | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | Single | 20mA | 70° | - | - | Round with Domed Top | 1.80mm Dia | - | - | 10.0 mcd | Diffused | 10mcd | - | 590nm | 3V | 12.7mm | - | T-1 3/4 | - | - | - | Non-RoHS Compliant | ||
![]() 5612301090 Dialight | In Stock | - | - | - | - | Through Hole | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.4V | Bulk | 2002 | 561 | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Tin/Silver/Nickel (Sn/Ag/Ni) | Yellow | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | Single | 20mA | 70° | - | - | Round with Domed Top | 3mm T-1 | - | - | 10.0 mcd | Diffused | 10mcd | - | 590nm | 3V | 22.9mm | - | T-1 3/4 | - | - | - | Non-RoHS Compliant | ||
![]() MV59164 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | - | - | 20 | - | - | - | 2.1V Green 2V Red | Tray | 1998 | - | - | - | Active | 1 (Unlimited) | - | - | Green, Red (x 10) | - | - | - | - | - | - | Bar - 10 Wide, DIP | 25mA Green 25mA Red | - | - | 20mA | Round with Domed Top | 5.00mm Dia | - | 2.1V | 3 mcd | - | 3mcd Green, 3mcd Red | Green, Red | 570nm 635nm | - | - | 2 | - | - | - | No | ROHS3 Compliant | ||
![]() 5530223005F Dialight | 29 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Bulk | 2013 | 553 | e4 | - | Active | 1 (Unlimited) | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | DUAL COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5530711003F Dialight | 37 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.1V Green 2V Red | Bulk | 2013 | 553 | e4 | yes | Active | 1 (Unlimited) | 12 | Copper/Nickel/Silver (Cu/Ni/Ag) | Green, Red (x 2) | HIGH RELIABILITY | 8541.40.20.00 | - | 6 | 2.54mm | - | 2 High x 3 Wide | 10mA | 60° | DUAL COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | 4.7/10.0 mcd | Clear | 10mcd Green, 4.7mcd Red | - | 565nm 635nm | - | 10.67mm | - | T-1 | - | - | - | ROHS3 Compliant | ||
![]() 5530008837F Dialight | 46 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Bulk | 2004 | 553 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangle with Flat Top | 4.00mmx2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5532220104F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 2.1V | Bulk | 2013 | 553 | e4 | - | Active | 1 (Unlimited) | - | Copper/Nickel/Silver (Cu/Ni/Ag) | Green (x 4), Blank (x 4) | - | 8541.40.20.00 | - | - | - | - | 2 High x 4 Wide | 10mA | 45° | SINGLE COLOR LED | - | - | - | - | - | - | Tinted | 50mcd | - | 565nm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5530333306F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | 85°C | -40°C | 10V | Bulk | 2013 | 553 | e4 | yes | Active | 1 (Unlimited) | 24 | Copper/Nickel/Silver (Cu/Ni/Ag) | Yellow (x 12) | HIGH RELIABILITY | 8541.40.20.00 | - | 12 | 2.54mm | - | 2 High x 6 Wide | 20mA | 60° | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | 12.6 mcd | Diffused, Tinted | 12.6mcd | - | 585nm | 5V | 9.65mm | 12 | T-1 | - | 0.008 cd | - | ROHS3 Compliant | ||
![]() 56822321112F Dialight | 13 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 2.1V Green 2V Red | Bulk | 2013 | 568 | e4 | - | Active | 1 (Unlimited) | - | Copper/Nickel/Silver (Cu/Ni/Ag) | Green (x 2), Red (x 6) | - | 8541.40.20.00 | - | - | - | - | 4 High x 2 Wide | - | 45° | DUAL COLOR LED ARRAY | - | Rectangle with Flat Top | 19.05mmx8.89mm | - | - | - | Tinted | 50mcd Green, 29mcd Red | - | 565nm 635nm | - | - | - | - | - | - | - | ROHS3 Compliant |