- Manufacturer
- Material
- Length
- Color
- Series
- Packaging
- Factory Lead Time
- Factory Pack QuantityFactory Pack Quantity
- Product
- LED
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS
Attribute column
Categories
LEDs - Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Shape | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Color | Reach Compliance Code | Approval Agency | Optoelectronic Device Type | Hole Diameter | Outside Diameter | LED | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLM-530 Bivar Inc. | 37 |
| - | 9 Weeks | - | - | Nylon | - | Round | Bulk | 2004 | SLM | yes | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.530 13.46mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLM-430 Bivar Inc. | 25 |
| - | 9 Weeks | - | - | Nylon | - | Round | Bulk | 2004 | SLM | yes | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 465-300 Bivar Inc. | 21 |
| Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2008 | 465 | - | Active | 1 (Unlimited) | Natural | unknown | - | LED MOUNTING HARDWARE | 810 μm | 4.6 mm | T1, T1 3/4 | - | 7.62mm | 0.300 7.62mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LEDM-2-13 Essentra Components | 562 |
| Datasheet | 7 Weeks | - | - | PVC | - | - | - | 2012 | Richco, LEDM-2 | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | T1 | - | - | 0.512 13.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() 455-300 Bivar Inc. | 460 |
| - | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | 455 | - | Active | 1 (Unlimited) | White | - | - | LED MOUNTING HARDWARE | - | 6.35 mm | T1, T1 3/4 | - | 7.62mm | 0.300 7.62mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 455-210 Bivar Inc. | In Stock | - | Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | 455 | - | Active | 1 (Unlimited) | White | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | 5.334mm | 0.210 5.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 456-410 Bivar Inc. | In Stock | - | Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | 456 | - | Active | 1 (Unlimited) | White | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | 10.414mm | 0.410 10.41mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() H-420C Bivar Inc. | In Stock | - | - | 9 Weeks | Holder | - | Nylon | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1 | - | - | 0.800 20.32mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 457-510 Bivar Inc. | 1102 |
| Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | 457 | - | Active | 1 (Unlimited) | White | - | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | 12.954mm | 0.510 12.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 456-490 Bivar Inc. | In Stock | - | Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | 456 | - | Active | 1 (Unlimited) | White | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | 12.446mm | 0.490 12.45mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LEDS2M-250-01 Essentra Components | 1389 |
| Datasheet | 10 Weeks | - | Molded | Nylon | - | - | - | 2011 | Richco, LEDS2M | - | Active | 1 (Unlimited) | Natural | unknown | - | LED MOUNTING HARDWARE | - | - | T1 3/4 | - | 6.4mm | 0.250 6.35mm | 5.1mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LTM-820 Bivar Inc. | 21 |
| Datasheet | 9 Weeks | - | - | Crystalline Polymer | - | Round | Bulk | 2007 | LTM | - | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.820 20.83mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8326 Keystone Electronics | 5159 |
| Datasheet | 6 Weeks | - | 197 | Nylon | Nylon | - | - | - | - | - | Active | 1 (Unlimited) | Natural | - | UL | - | - | 5 mm | T1 3/4 | 1.524mm | - | 0.380 9.65mm | - | 4 mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 460-170 Bivar Inc. | 23 |
| Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2008 | 460 | - | Active | 1 (Unlimited) | Natural | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | 4.318mm | 0.170 4.32mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8926 Keystone Electronics | 1827 |
| Datasheet | 6 Weeks | - | - | PVC | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | 6.5 mm | Tri-Lead | - | - | 0.700 17.78mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7359 Keystone Electronics | 817 |
| Datasheet | 6 Weeks | Hardware | 197 | Nylon | - | - | - | 2000 | - | - | Active | 1 (Unlimited) | Natural | - | - | - | - | 5 mm | T1 | - | 6.6mm | 0.260 6.60mm | - | 3.38 mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 461-380 Bivar Inc. | 27 |
| Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2008 | 461 | - | Active | 1 (Unlimited) | Natural | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | 9.652mm | 0.380 9.65mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LTM-870 Bivar Inc. | 21 |
| - | 9 Weeks | - | Molded | Crystalline Polymer | - | Round | - | 2007 | LTM | - | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.870 22.10mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LTM-460 Bivar Inc. | 23 |
| - | 9 Weeks | - | Molded | Crystalline Polymer | - | Round | Bulk | 2007 | LTM | - | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | 5.1 mm | T1, T1 3/4 | - | - | 0.460 11.68mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 455-340 Bivar Inc. | In Stock | - | Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | 455 | - | Active | 1 (Unlimited) | White | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | 8.636mm | 0.340 8.64mm | - | - | - | ROHS3 Compliant | - | - |