- Manufacturer
- Material
- Length
- Color
- Series
- Packaging
- Factory Lead Time
- Factory Pack QuantityFactory Pack Quantity
- Product
- LED
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS
Attribute column
Categories
LEDs - Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Shape | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Reach Compliance Code | Approval Agency | Optoelectronic Device Type | Hole Diameter | Outside Diameter | LED | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 460-150 Bivar Inc. | 21 |
| Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2008 | 460 | Active | 1 (Unlimited) | Natural | - | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | 3.81mm | 0.150 3.81mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 922-342 Bivar Inc. | In Stock | - | Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | 922 | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1 | - | - | 0.400 10.16mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NTM-160 Bivar Inc. | 25 |
| Datasheet | 9 Weeks | - | - | Nylon | - | Round | Bulk | 2007 | NTM | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | 5.1 mm | T1, T1 3/4 | - | - | 0.160 4.06mm | - | 3.4 mm | - | ROHS3 Compliant | - | - | ||
![]() RL1-180 Bivar Inc. | 37 |
| Datasheet | 9 Weeks | Vertical | - | Nylon | - | - | - | 2005 | RL1 | Active | 1 (Unlimited) | White | unknown | - | LED MOUNTING HARDWARE | - | - | All Rectangular LEDs | - | - | 0.180 4.57mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RL2-280 Bivar Inc. | 37 |
| Datasheet | 9 Weeks | - | Molded | Nylon | - | - | - | 2005 | RL2 | Active | 1 (Unlimited) | White | unknown | - | LED MOUNTING HARDWARE | - | - | All Rectangular LEDs | - | - | 0.280 7.11mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LEDS1E-8-01 Essentra Components | 2841 |
| Datasheet | 10 Weeks | External | - | Nylon | - | - | - | 2004 | Richco, LEDS1E | Active | Not Applicable | Natural | unknown | - | LED MOUNTING HARDWARE | - | 3.6 mm | T1 | 3.6mm | 12.7mm | 0.500 12.70mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LEDS2M-220-01 Essentra Components | 145 |
| Datasheet | 10 Weeks | - | Molded | Nylon | - | - | - | 2011 | Richco, LEDS2M | Active | Not Applicable | Natural | unknown | - | LED MOUNTING HARDWARE | - | - | T1 3/4 | - | 5.6mm | 0.220 5.59mm | 5.1mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 455-200 Bivar Inc. | 173 |
| - | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | 455 | Active | 1 (Unlimited) | White | - | - | LED MOUNTING HARDWARE | - | 6.4 mm | T1, T1 3/4 | - | 5.08mm | 0.200 5.08mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() LTM-430 Bivar Inc. | 10 |
| - | 9 Weeks | - | - | Crystalline Polymer | - | Round | Bulk | 2007 | LTM | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL1-070 Bivar Inc. | 39 |
| - | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2005 | RL1 | Active | 1 (Unlimited) | White | unknown | - | LED MOUNTING HARDWARE | - | 2.3 mm | All Rectangular LEDs | - | - | 0.070 1.78mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LTM-850 Bivar Inc. | 37 |
| - | 9 Weeks | - | Molded | Crystalline Polymer | - | Round | Bulk | 2007 | LTM | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | 5.1 mm | T1, T1 3/4 | - | - | 0.850 21.59mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LEDS2M-120-01 Essentra Components | 2692 |
| Datasheet | 10 Weeks | - | Molded | Nylon | - | - | - | 2006 | Richco, LEDS2M | Active | Not Applicable | Natural | unknown | - | LED MOUNTING HARDWARE | - | - | T1 3/4 | 3.97002mm | - | 0.120 3.05mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8313 Keystone Electronics | 6948 |
| Datasheet | 6 Weeks | - | 197 | Nylon | - | - | - | - | - | Active | 1 (Unlimited) | Natural | - | - | - | - | 5 mm | T1 3/4 | 5.0038mm | 4.1mm | 0.160 4.06mm | - | 4 mm | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 459-920 Bivar Inc. | In Stock | - | - | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | 459 | Active | 1 (Unlimited) | White | unknown | - | LED MOUNTING HARDWARE | 1.4 mm | 6.4 mm | T1, T1 3/4 | - | 23.368mm | 0.920 23.37mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LEDS2E-14-01 Essentra Components | 837 |
| Datasheet | 3 Weeks | - | - | Nylon | - | - | - | 2002 | Richco, LEDS2E | Active | 1 (Unlimited) | Natural | unknown | - | LED MOUNTING HARDWARE | - | - | T1 3/4 | - | - | 0.875 22.22mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8337 Keystone Electronics | 3085 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | 2000 | - | Active | 1 (Unlimited) | Natural | - | - | - | - | 5 mm | T1 3/4 | 5.0038mm | - | 0.700 17.78mm | - | 4 mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SLM-210 Bivar Inc. | 37 |
| - | 9 Weeks | - | - | Nylon | - | Round | Bulk | 2003 | SLM | Active | 1 (Unlimited) | Black | - | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.210 5.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7373 Keystone Electronics | 3443 |
| Datasheet | 6 Weeks | Hardware | - | Nylon | Nylon | - | - | - | - | Active | 1 (Unlimited) | Natural | - | UL | - | - | 5 mm | T1 | 1.397mm | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 8911 Keystone Electronics | 7 |
| Datasheet | 6 Weeks | - | - | PVC | - | - | - | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | 6.5 mm | Tri-Lead | - | - | 0.320 8.13mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LEDS2M-450-01 Essentra Components | 37 |
| Datasheet | 10 Weeks | - | Molded | Nylon | - | - | - | 2011 | Richco, LEDS2M | Active | - | Natural | - | - | LED MOUNTING HARDWARE | - | - | T1 3/4 | - | 11.4mm | 0.450 11.43mm | 5.1mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free |