- Manufacturer
- Material
- Length
- Color
- Series
- Packaging
- Factory Lead Time
- Factory Pack QuantityFactory Pack Quantity
- Product
- LED
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS
Attribute column
Categories
LEDs - Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Shape | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Color | Reach Compliance Code | Approval Agency | Optoelectronic Device Type | Hole Diameter | Outside Diameter | LED | Diameter | Height | Length | Diameter - Inside | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTM-350 Bivar Inc. | 50 |
| - | 7 Weeks | - | Molded | Crystalline Polymer | - | Round | Bulk | 2007 | LTM | yes | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | 5.1 mm | T1, T1 3/4 | - | 8.9mm | 0.350 8.89mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SLM-550 Bivar Inc. | In Stock | - | - | 9 Weeks | - | - | Nylon | - | Round | Bulk | 2004 | SLM | yes | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.550 13.97mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLM-790 Bivar Inc. | 37 |
| - | 9 Weeks | - | - | Nylon | - | Round | Bulk | 2004 | SLM | yes | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.790 20.07mm | - | - | ROHS3 Compliant | - | - | ||
![]() 8342 Keystone Electronics | 1694 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | - | - | - | Active | 1 (Unlimited) | Natural | - | - | - | - | 5 mm | T1 3/4 | 5mm | - | 0.925 23.50mm | 4 mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7379 Keystone Electronics | 6510 |
| Datasheet | 6 Weeks | Hardware | - | Nylon | - | - | - | 1997 | - | - | Active | 1 (Unlimited) | Natural | - | - | - | - | 5 mm | T1 | 2.794mm | - | 0.800 20.32mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 8318 Keystone Electronics | 27456 |
| Datasheet | 6 Weeks | - | 197 | Nylon | Nylon | - | - | - | - | - | Active | 1 (Unlimited) | Natural | - | UL | - | - | 5 mm | T1 3/4 | 5.0038mm | 6.35mm | 0.250 6.35mm | 4 mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 8312 Keystone Electronics | 10483 |
| Datasheet | 6 Weeks | - | 197 | Nylon | - | - | - | - | - | - | Active | 1 (Unlimited) | Natural | - | - | - | - | 5 mm | T1 3/4 | 1.651mm | 3.6mm | 0.140 3.56mm | 4 mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() T-100-170 Bivar Inc. | In Stock | - | Datasheet | - | - | Molded | Nylon | - | Square | Bulk | 2002 | T100 | - | Obsolete | 1 (Unlimited) | Natural | unknown | - | LED MOUNTING HARDWARE | 810 μm | - | T1, T1 3/4 | - | - | 0.170 4.32mm | - | - | RoHS Compliant | - | - | ||
![]() SLM-450 Bivar Inc. | 25 |
| Datasheet | 9 Weeks | - | Molded | Nylon | - | Round | - | 2004 | SLM | - | Active | 1 (Unlimited) | Black | - | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.450 11.43mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LTM-400 Bivar Inc. | 31 | - | - | 9 Weeks | - | Molded | Crystalline Polymer | - | Round | Bulk | 2007 | LTM | yes | Active | 1 (Unlimited) | Black | - | - | LED MOUNTING HARDWARE | - | 5.1 mm | T1, T1 3/4 | - | 10.2mm | 0.400 10.16mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LTM-190 Bivar Inc. | 7 |
| - | 9 Weeks | - | Molded | Crystalline Polymer | - | Round | - | 2003 | LTM | - | Active | 1 (Unlimited) | Black | - | - | LED MOUNTING HARDWARE | - | 5.08 mm | T1, T1 3/4 | - | 4.826mm | 0.190 4.83mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() NTM-190 Bivar Inc. | 37 |
| - | 9 Weeks | - | Molded | Nylon | - | Round | - | 2007 | NTM | - | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.190 4.83mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() NTM-850 Bivar Inc. | In Stock | - | - | 9 Weeks | - | - | Nylon | - | Round | Bulk | 2007 | NTM | - | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1, T1 3/4 | - | - | 0.850 21.59mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LTM-270 Bivar Inc. | 128 |
| Datasheet | 9 Weeks | - | - | Crystalline Polymer | - | Round | Bulk | 2007 | LTM | - | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | 5.08 mm | T1, T1 3/4 | - | - | 0.270 6.86mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL2-260 Bivar Inc. | 37 |
| - | 9 Weeks | Vertical | - | Nylon | - | - | Bulk | 2005 | RL2 | - | Active | 1 (Unlimited) | White | unknown | - | LED MOUNTING HARDWARE | - | - | All Rectangular LEDs | - | - | 0.260 6.60mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LTM-150 Bivar Inc. | 20 |
| - | 9 Weeks | - | - | Crystalline Polymer | - | Round | Bulk | 2007 | LTM | - | Active | 1 (Unlimited) | Black | - | - | LED MOUNTING HARDWARE | - | 5.1 mm | T1, T1 3/4 | - | 3.8mm | 0.150 3.81mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 705820050 Würth Elektronik | 94 | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | T1, T1 3/4 | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() NTM-650 Bivar Inc. | 109 |
| Datasheet | 9 Weeks | - | Molded | Nylon | - | Round | Bulk | 2007 | NTM | - | Active | 1 (Unlimited) | Natural | unknown | - | LED MOUNTING HARDWARE | - | 5.1 mm | T1, T1 3/4 | - | - | 0.650 16.51mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() H-130C-1-180 Bivar Inc. | 21 |
| Datasheet | 9 Weeks | - | Molded | Nylon | - | - | Bulk | 2004 | H130C | - | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1 | - | - | 0.310 7.87mm | - | - | ROHS3 Compliant | - | - | ||
![]() H-320C-LP Bivar Inc. | In Stock | - | Datasheet | 9 Weeks | Holder | - | Nylon | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | Black | unknown | - | LED MOUNTING HARDWARE | - | - | T1 | - | - | 0.579 14.70mm | - | - | ROHS3 Compliant | - | - |