- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Panel Cutout Shape | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Illumination Type | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8P3CZZRYG24E APEM Inc. | 209 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | Round | - | 85°C | -40°C | 24V | - | Q Series | - | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | - | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | - | 0.31 (7.87mm) | COMMON CATHODE, 2 ELEMENTS | 24V Green 24V Red 24V Yellow | - | 20mA Green 20mA Red 20mA Yellow | 100° | - | Round with Domed Top | - | 5mm T-1 3/4 | - | 13 mcd | 15mcd Green, 60mcd Red, 13mcd Yellow | - | Diffused | - | - | - | - | 5.1mm | - | Green, Red, Yellow | 22.5mm | - | ROHS3 Compliant | - | DC | ||
![]() QRM85BXXR24E APEM Inc. | 52 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | Round | - | 85°C | -40°C | 24V | - | QRM | - | - | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | - | - | 8541.40.20.00 | - | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | - | 0.32 (8.13mm) | SINGLE | - | - | - | 60° | - | Round with Flat Top | - | 5mm T-1 3/4 | - | 10 mcd | 10mcd | - | Diffused | - | - | - | - | - | - | Red | 15.3mm | - | ROHS3 Compliant | - | DC | ||
![]() Q8P1CXXR110E APEM Inc. | 153 |
| Datasheet | 9 Weeks | Panel | 100 | - | - | 2 | Round | - | - | - | - | - | Q Series | - | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | 85°C | -40°C | - | UL RECOGNIZED | - | - | BULK | 1 | IP67 | - | - | Solder Lug | - | - | 110V | 0.31 (7.87mm) | SINGLE | - | 100000 hours | - | 100° | 6mA | Round with Domed Top | - | 5mm T-1 3/4 | 2V | 50 mcd | 100mcd | - | Diffused | - | - | - | 5V | - | 1 | Red | - | No SVHC | ROHS3 Compliant | - | AC | ||
![]() Q14F3BZZRYG12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Panel | - | - | - | - | Round | - | 85°C | -40°C | 12V | - | Q Series | - | yes | Active | 1 (Unlimited) | 3 | Wire Leads | Flat | LED | NOT SPECIFIED | - | - | Green, Red, Yellow | UL RECOGNIZED | 8541.40.20.00 | - | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | - | 0.55 (13.97mm) | COMMON CATHODE, 2 ELEMENTS | 12V Green 12V Red 12V Yellow | - | 20mA Green 20mA Red 20mA Yellow | 100° | - | Round with Flat Top | - | 10.00mm Dia | 12V | 30 mcd | 30mcd Green, 180mcd Red, 30mcd Yellow | - | Diffused | - | - | - | - | 1.5mm | - | Green, Red, Yellow | 30.6mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() 51-030.005 EAO | 28 |
| Datasheet | 8 Weeks | Solder | Module | - | - | - | Round | Gold, Silver | - | - | - | - | 51 | - | - | Active | Not Applicable | - | Soldering | - | LED | - | - | - | - | - | - | - | - | - | IP65 | - | 5A | Solder Lug | - | - | 250V | 0.64 (16.20mm) | - | - | - | - | - | - | Round with Flat Top | - | 18.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() QS81XXHO110 APEM Inc. | 31 |
| - | 15 Weeks | Snap in | - | - | - | - | Round | - | - | - | 110V | - | QS | - | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | - | - | 6mA | Solder Lug | - | - | - | 0.315 (8.00mm) | - | - | - | - | 45° | 6mA | Round with Flat Top | - | 10.00mm Dia | 2.2V | 4.1 cd | 4100mcd | - | Diffused | - | - | - | - | - | - | Orange | 28mm | No SVHC | ROHS3 Compliant | - | AC | ||
![]() Q16F1CXXR110E APEM Inc. | In Stock | - | - | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Round | - | 85°C | -40°C | - | - | Q Series | - | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | - | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | - | - | 0.63 (16.00mm) | SINGLE | 110V | 100000 hours | - | 100° | 6mA | Round with Flat Top | - | 10.00mm Dia | 2V | 10 mcd | - | - | Diffused | - | - | - | - | 2mm | - | Red | - | - | ROHS3 Compliant | - | AC | ||
![]() Q6P7BXXR02E APEM Inc. | 62 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | Round | - | - | - | 2V | - | Q Series | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | - | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | - | 3mm T-1 | - | 40 mcd | 40mcd | - | Diffused | - | - | 0.02A | - | 3.5mm | - | Red | 12mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() 6551103103F Dialight | 249 |
| Datasheet | 15 Weeks | - | - | - | - | - | Round | - | - | - | - | 2018 | 655 | - | - | Active | Not Applicable | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads - 3 (76.20mm) | - | - | - | 0.50 (12.70mm) | - | 12V | - | 20mA | - | - | Round with Flat Top | - | 16.00mm Dia | - | - | 70mcd | - | - | - | - | - | - | - | - | Red | - | - | ROHS3 Compliant | - | DC | ||
![]() Q14P1CZZRYG02E APEM Inc. | 608 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Round | - | 85°C | -40°C | - | - | Q Series | - | yes | Active | 1 (Unlimited) | 3 | - | Lug, Solder | LED | NOT SPECIFIED | - | - | Green, Red, Yellow | UL RECOGNIZED | 8541.40.20.00 | - | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | - | - | 0.55 (13.97mm) | COMMON CATHODE, 2 ELEMENTS | 2V Green 2V Red 2V Yellow | - | 20mA Green 20mA Red 20mA Yellow | 100° | 20mA | Round with Domed Top | - | 10.00mm Dia | 2V | 50 mcd | 50mcd Green, 80mcd Red, 50mcd Yellow | Green, Red, Yellow | Diffused | - | Diffused, Green, Red, Yellow | - | - | 4.75mm | - | Green, Red, Yellow | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() 5592101001F Dialight | 695 |
| - | 10 Weeks | - | - | NO | PANEL MOUNT | - | Round | - | 85°C | -25°C | - | 2004 | 559 | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | LED | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | BULK | 1 | - | 3.18mm | - | - | - | - | - | 0.25 (6.35mm) | SINGLE | 2.2V | - | 20mA | 50° | - | Round with Domed Top | - | 5mm T-1 3/4 | - | 7.0 mcd | 6.3mcd | - | Diffused | 650nm | - | - | - | 15.88mm | - | Red | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() PM5RC Bivar Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Round | - | - | - | - | 2006 | PM5 | - | - | Obsolete | 1 (Unlimited) | - | Wire | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V | 0.25 (6.35mm) | - | 2.1V | - | - | 35° | 20mA | Round with Domed Top | - | 5mm T-1 3/4 | 2.1V | 2 mcd | - | - | Clear | 700nm | Colorless | - | - | - | - | Red | - | Unknown | RoHS Compliant | - | Vf (Typ), If (Max) | ||
![]() 6823335143F Dialight | 107 |
| Datasheet | 12 Weeks | - | - | - | - | - | Round | - | - | - | - | 2016 | 682 | - | - | Active | Not Applicable | - | - | - | LED | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | Wire Leads - 6 (152.40mm) | - | - | - | 0.49 (12.50mm) | - | 24V | - | 30mA | 30° | - | Round with Flat Top | - | - | - | - | 2000mcd | - | - | 605nm | - | - | - | - | - | Orange | - | - | ROHS3 Compliant | - | DC | ||
![]() UB06BKW015F-JF NKK Switches | 18 |
| Datasheet | 8 Weeks | - | - | - | - | - | Rectangular | - | - | - | - | 2012 | UB | - | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | - | - | Black | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | 0.88 x 0.64 (22.35mm x 16.26mm) | - | 2.1V | - | 25mA | - | - | Rectangle with Flat Top | Illuminated | 17.00mmx12.00mm | - | - | - | - | Diffused | - | - | - | - | - | - | Green | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() UB03KW035C-JB NKK Switches | 18 |
| Datasheet | 8 Weeks | - | - | - | - | - | Rectangular | - | - | - | - | 2012 | UB | - | - | Active | 1 (Unlimited) | - | - | - | LED | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85V | - | 30mA | - | - | Rectangle with Flat Top | Illuminated | 17.00mmx12.00mm | - | - | - | - | Diffused | - | - | - | - | - | - | Red | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() UB04KW015F-FJ NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Square | - | - | - | - | 2012 | UB | - | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | - | - | Black | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | 0.64 x 0.64 (16.20mm x 16.20mm) | - | 2.1V | - | 25mA | - | - | Square with Flat Top | Illuminated | 12.00mm | - | - | - | - | Diffused | - | - | - | - | - | - | Green | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() HW1P-1FQD-R-24V IDEC | 56 | - | Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2005 | HW | - | - | Active | Not Applicable | - | Screw | - | LED | - | 50°C | -25°C | - | - | - | 24V | - | - | - | - | 11mA | - | 24V | CSA, UL | 24V | - | - | - | - | - | - | 11mA | Round with Flat Top | - | - | 24V | - | - | - | - | - | Red | - | - | - | - | - | 51.7mm | No SVHC | ROHS3 Compliant | - | AC/DC | ||
![]() YB03KW01-6G-JB NKK Switches | 18 |
| Datasheet | 14 Weeks | - | - | - | - | - | Round | - | - | - | - | 2012 | YB | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | LED | - | - | - | Black | - | - | - | - | - | - | - | - | Quick Connect - 0.110 (2.8mm) | - | - | - | 0.63 (16.00mm) | - | 3.3V | - | 30mA | - | - | Rectangle with Flat Top | Illuminated | 21.00mmx15.00mm | - | - | - | - | Diffused | - | White | - | - | - | - | Blue | - | - | ROHS3 Compliant | Contains Lead | Vf (Typ), If (Max) | ||
![]() LB02KW01-5C12-JB NKK Switches | 47 |
| Datasheet | 8 Weeks | - | - | - | - | - | Round | - | - | - | - | 2015 | LB | - | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | - | - | Black | - | - | - | - | - | - | - | - | Quick Connect - 0.110 (2.8mm) | - | - | - | 0.87 (22.10mm) | - | 12V | - | 26mA | - | - | Round with Flat Top | Illuminated | 19.00mm Dia | - | - | - | - | Diffused | - | - | - | - | - | - | Red | - | - | ROHS3 Compliant | - | DC | ||
![]() Q14F3BXXR12E APEM Inc. | 30 | - | Datasheet | 13 Weeks | Flush | - | - | - | - | Round | - | 85°C | -40°C | 12V | - | Q Series | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | NOT SPECIFIED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | - | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | 12V | 0.55 (13.97mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | - | 10.00mm Dia | 12V | 10 mcd | 10mcd | - | Diffused | - | - | - | - | 1.5mm | - | Red | 30.6mm | No SVHC | ROHS3 Compliant | - | DC |