- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Packaging | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q14F3CXXR28E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Diffused | Round | - | - | - | - | 14 mm | Panel Mount | Details | - | Q | 0.504594 oz | - | Q14 | Wire | - | - | - | - | - | 10 mcd | - | Red | Diffused | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q8P2BXXB24E APEM Inc. | In Stock | - | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Pins | Q | - | - | Q8 | - | - | 24 VDC | IP67 | - | Fixed | - | - | - | - | Blue | - | - | Indicators | - | - | IP67 | ||
![]() Q8F3BXXSR28E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | Details | Wires | Q | - | - | Q8 | Wire | - | 28 VDC | IP67 | 100 deg | Fixed | 1300 mcd | - | Red | - | Super Bright Red | - | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q14F7BZZRYG02E APEM Inc. | In Stock | - | - | Flush | - | - | EAR99 | 25 | 8539500010 | - | No | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Q | 0.504594 oz | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | IP67 | ||
![]() Q14P1CXXHY12E APEM Inc. | 72 | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | 14mm | - | Panel Mount | Details | - | Q | 0.504594 oz | Bulk | Q14 | Solder Tab | - | - | - | - | - | 1300 mcd | - | Yellow | - | - | - | - | Indicators | 12VDC | 2 V | IP67 | ||
![]() Q8P5CZZRYG02E APEM Inc. | In Stock | - | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Rear Epoxy Wire | Q | - | - | Q8 | - | - | No Resistor, see data sheet | IP67 | - | Tri-Color | - | - | - | - | Red Yellow Green | - | - | Indicators | - | - | IP67 | ||
![]() Q22F5BXXW24 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | 25 | - | 40 mA | - | 16.75 mm | Diffused | Round Flat | - | - | - | - | 22 mm | Panel Mount | Details | - | Q | - | - | Q22 | Wire | - | - | - | - | - | - | - | White | Diffused | - | - | - | Indicators | - | 24 V | - | ||
![]() Q12P1CXXG220E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Diffused | Round | - | - | - | - | 12 mm | Panel Mount | Details | - | Q | - | - | Q12 | Solder Tab | - | - | - | - | - | 60 mcd | - | Green | Diffused | - | - | - | Indicators | - | 2.2 V | IP67 | ||
![]() QS121XXHY28 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | - | - | 12 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | Solder Tab | - | 28 VDC | - | 45 deg | Fixed Light | 380 mcd | - | Yellow | Diffused | Hyper Bright White | Yellow | 25.2 to 30.8 VDC | Indicators | - | 28 V | - | ||
![]() Q8F7CXXSW24E APEM Inc. | In Stock | - | - | - | - | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Body wire | Q | - | - | Q8 | - | - | 24 VDC | IP67 | - | Fixed | - | - | - | - | Super Bright White | - | - | Indicators | - | - | IP67 | ||
![]() Q16F3CXXG24EX0034 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 20 mA | Unavailable | 10 mm | Diffused | Round Flat | - | - | - | - | 16 mm | Panel Mount | Details | - | Q | - | - | Q16 | Wire | - | - | - | - | - | - | - | Green | Diffused | - | - | - | Indicators | - | 24 V | IP67 | ||
![]() Q12P3CXXR12E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Diffused | Round | - | - | - | - | 12 mm | Panel Mount | Details | - | Q | - | - | Q12 | Wire | - | - | - | - | - | 350 mcd | - | Red | Diffused | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q6P3BXXB12EX0012 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 20 mA | Unavailable | 3 mm | Diffused | Dome | - | - | - | - | 6 mm | Panel Mount | Details | - | Q | - | - | Q6 | Wire | - | - | - | - | - | - | - | Blue | Diffused | - | - | - | Indicators | - | 12 V | IP67 | ||
![]() Q6F1BXXG28E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | 25 | - | 20 mA | - | 3 mm | Diffused | Round Flat | - | - | - | - | 6 mm | Panel Mount | Details | - | Q | 0.446083 oz | - | Q6 | Solder Tab | - | - | - | - | - | - | - | Green | Diffused | - | - | - | Indicators | - | 28 V | IP67 | ||
![]() Q22F5CXXG12EOAC APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | Unavailable | 16.75 mm | Diffused | Round Flat | - | - | - | - | 22 mm | Panel Mount | Details | - | Q | - | - | Q22 | Wire | - | - | - | - | - | - | - | Green | Diffused | - | - | - | Indicators | - | 12 V | IP67 | ||
![]() Q22F5BXXSR12E-3PB APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | Unavailable | 18 mm | Diffused | Round Flat | - | - | - | - | 22 mm | Panel Mount | Details | - | Q | - | Bulk | Q22 | Wire | - | - | - | - | - | 800 mcd | - | Red | Diffused | - | - | - | Indicators | - | 12 V | IP67 | ||
![]() Q8F1BXXSW02E APEM Inc. | In Stock | - | - | - | - | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | No Resistor, see data sheet | IP67 | - | Fixed | - | - | - | - | Super Bright White | - | - | Indicators | - | - | IP67 | ||
![]() Q12P1BXXG28 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 1 | 8539500010 | - | Unavailable | 8 mm | Green, Diffused | Round | - | + 85 C | - 40 C | - | 12 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | - | - | - | Indicators | - | 2.2 V | - | ||
![]() Q8P1CYYRG12 APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 1 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 12 VDC | None | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | - | Indicators | - | 2 V, 2.2 V | - | ||
![]() Q14F3BXXHO110E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Orange, Diffused | Round | - | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 200 mcd | - 40 C to + 85 C | Orange | - | - | - | - | Indicators | - | 2.1 V | IP67 |