- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Panel Cutout Shape | Base Product Number | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Ihs Manufacturer | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminals | Tradename | Unit Weight | Packaging | Series | Type | Ingress Protection | Reach Compliance Code | Termination Style | Lead Length | Panel Cutout Dimensions | Voltage | Sealing | Current | Viewing Angle | Lens Style | Illumination Type | Lens Size | Luminous Intensity | Operating Temperature Range | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | LED Color | Lens Color | Lamp Color | Product | Features | Vf - Forward Voltage | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8R1BYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Recessed | - | 25 | - | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | 12 VDC | IP67 | - | 100 deg | - | Bi-Color | - | 14 mcd, 30 mcd | - 40 C to + 85 C | - | Red, Green | - | - | Red Green | - | - | Indicators | - | 2 V, 2.2 V | IP67 | - | ||
![]() Q8R5BZZRYG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Recessed | - | 25 | - | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | - | - | - | Rear Epoxy Wire | - | - | - | - | - | - | - | Wire | 200 mm | - | 12 VDC | IP67 | - | 100 deg | - | Tri-Color | - | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | - | Red, Yellow, Green | - | - | Red Yellow Green | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q14F1BZZRYG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | 25 | - | - | - | - | 10 mm | Diffused | Round | - | + 85 C | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | 100 deg | - | - | - | 15 mcd, 10 mcd,30 mcd | - 40 C to + 85 C | - | Red, Yellow, Green | - | - | - | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q8P8GXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | 25 | - | - | - | - | 5 mm | Red Diffused | Dome | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Short body lug / Faston (2.8x0.5) | Q | - | - | Q8 | - | - | - | Solder Tab | - | - | No Resistor, see data sheet | IP67 | - | 100 deg | - | Fixed | - | - | - | - | Red | Diffused | - | Red | Red | - | Indicators | - | - | - | - | ||
![]() Q14P7BXXW02E APEM Inc. | In Stock | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q | 0.504594 oz | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | ||
![]() Q14P7BXXR02E APEM Inc. | In Stock | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q | 0.504594 oz | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | ||
![]() Q8P1BXXY220E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | 25 | - | - | - | - | 5 mm | Yellow Diffused | Dome | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | Details | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | - | Solder Tab | - | - | 220 VAC | IP67 | - | 100 deg | - | Fixed | - | - | - | - | Yellow | Diffused | - | Yellow | Yellow | - | Indicators | - | - | - | - | ||
![]() Q14P7BXXY02E APEM Inc. | In Stock | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q | 0.504594 oz | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | ||
![]() Q8R2BXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Recessed | - | 25 | - | - | - | - | 5 mm | Yellow Diffused | Dome | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Pins | Q | - | - | Q8 | - | - | - | Straight Lead | - | - | No Resistor, see data sheet | IP67 | - | 100 deg | - | Fixed | - | - | - | - | Yellow | Diffused | - | Yellow | Yellow | - | Indicators | - | - | IP67 | - | ||
![]() Q14P3BKKR24 APEM Inc. | In Stock | - | - | - | - | - | - | EAR99 | 1 | 8539500010 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q | 0.504594 oz | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | ||
![]() Q8R2CXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Recessed | - | 25 | - | - | - | - | 5 mm | Yellow Diffused | Dome | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Pins | Q | - | - | Q8 | - | - | - | Straight Lead | - | - | No Resistor, see data sheet | IP67 | - | 100 deg | - | Fixed | - | - | - | - | Yellow | Diffused | - | Yellow | Yellow | - | Indicators | - | - | IP67 | - | ||
![]() 656-3402-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65634 | - | - | 1 | - | 15 mA | - | - | - | - | Dome | - | + 85 C | Dialight | - 30 C | 12.7 mm | - | Bag | - | Active | - | Details | - | - | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | - | Straight Lead | 6 in | 0.50 (12.70mm) | 5V | - | 15mA | - | Round with Domed Top | - | - | 600 mcd | - 30 C to + 85 C | 600mcd | Blue | Clear | - | - | - | Blue | Indicators | - | 5 V | IP66, IP67 | DC | ||
![]() 656-3302-203F Dialight | 21 |
| - | Nut and Washer | Round | 65633 | - | - | 1 | - | 16 mA | DIALIGHT CORP | - | - | - | Dome | 656-3302-203F | + 85 C | Dialight | - 30 C | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Straight Lead | 6 in | 0.50 (12.70mm) | 5V | - | 16mA | - | Round with Domed Top | - | - | 1960 mcd | - 30 C to + 85 C | 1960mcd | Yellow | Clear | - | - | - | Yellow | Indicators | - | 5 V | IP66, IP67 | DC | ||
![]() 656-3008-203F Dialight | 29 |
| - | Nut and Washer | Round | 65630 | - | - | 1 | - | - | DIALIGHT CORP | - | - | - | Dome | 656-3008-203F | + 85 C | Dialight | - 30 C | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Straight Lead | 6 in | 0.50 (12.70mm) | 37.5V | - | - | - | Round with Domed Top | - | - | 660 mcd | - 30 C to + 85 C | 660mcd | White | Clear | - | - | - | White | Indicators | - | 37.5 V | IP66, IP67 | DC | ||
![]() 656-3402-204F Dialight | 21 |
| - | Nut and Washer | Round | 65634 | - | - | 1 | - | 15 mA | - | - | - | - | Dome | - | + 85 C | Dialight | - 30 C | 12.7 mm | - | Bag | - | Active | - | Details | - | - | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | - | Tab Terminal | - | 0.50 (12.70mm) | 5V | - | 15mA | - | Round with Domed Top | - | - | 600 mcd | - 30 C to + 85 C | 600mcd | Blue | Clear | - | - | - | Blue | Indicators | - | 5 V | IP66, IP67 | DC | ||
![]() 656-1008-204F Dialight | 29 |
| - | Nut and Washer | Round | 65610 | - | - | 1 | - | 8.5 mA | DIALIGHT CORP | - | - | - | Round Flat | 656-1008-204F | + 85 C | Dialight | - 30 C | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Tab Terminal | - | 0.50 (12.70mm) | 37.5V | - | 8.5mA | - | Round with Flat Top | - | - | 400 mcd | - 30 C to + 85 C | 400mcd | White | Clear | - | - | - | White | Indicators | - | 37.5 V | IP66, IP67 | DC | ||
![]() 656-1408-204F Dialight | 29 |
| - | Nut and Washer | Round | 65614 | - | - | 1 | - | 8.5 mA | - | - | - | - | Round Flat | - | + 85 C | Dialight | - 30 C | 12.7 mm | - | Bag | - | Active | - | Details | - | - | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | - | Tab Terminal | - | 0.50 (12.70mm) | 37.5V | - | 8.5mA | - | Round with Flat Top | - | - | 100 mcd | - 30 C to + 85 C | 100mcd | Blue | Clear | - | - | - | Blue | Indicators | - | 37.5 V | IP66, IP67 | DC | ||
![]() 656-3408-204F Dialight | 29 |
| - | Nut and Washer | Round | 65634 | - | - | 1 | - | - | DIALIGHT CORP | - | - | - | Dome | 656-3408-204F | + 85 C | Dialight | - 30 C | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Tab Terminal | - | 0.50 (12.70mm) | 37.5V | - | - | - | Round with Domed Top | - | - | 220 mcd | - 30 C to + 85 C | 220mcd | Blue | Clear | - | - | - | Blue | Indicators | - | 37.5 V | IP66, IP67 | DC | ||
![]() 656-3008-204F Dialight | 38 |
| - | Nut and Washer | Round | 65630 | - | - | 1 | - | - | DIALIGHT CORP | - | - | - | Dome | 656-3008-204F | + 85 C | Dialight | - 30 C | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Tab Terminal | - | 0.50 (12.70mm) | 37.5V | - | - | - | Round with Domed Top | - | - | 660 mcd | - 30 C to + 85 C | 660mcd | White | Clear | - | - | - | White | Indicators | - | 37.5 V | IP66, IP67 | DC | ||
![]() 656-1008-203F Dialight | 38 |
| - | Nut and Washer | Round | 65610 | - | - | 1 | - | 8.5 mA | DIALIGHT CORP | - | - | - | Round Flat | 656-1008-203F | + 85 C | Dialight | - 30 C | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Straight Lead | 6 in | 0.50 (12.70mm) | 37.5V | - | 8.5mA | - | Round with Flat Top | - | - | 400 mcd | - 30 C to + 85 C | 400mcd | White | Clear | - | - | - | White | Indicators | - | 37.5 V | IP66, IP67 | DC |