- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8F1BXXHG220E APEM Inc. | In Stock |
| - | Nut and Washer | - | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | - | Q | - | Q8 | Faston/Solder Lug | - | - | - | 100 deg | - | 300 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | 220VAC | 3.3 V | IP67 | ||
![]() Q14F1BXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | Details | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 5 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | 2.2V | 2.2 V | IP67 | ||
![]() Q8F5BXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 6 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q14P1BXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 10 mm | Red, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 80 mcd | - 40 C to + 85 C | Red | - | - | - | Indicators | 2V | 2 V | IP67 | ||
![]() Q8F5BXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | - | Red | - | Indicators | - | 2 V | IP67 | ||
![]() Q8R1BXXHR110E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | 100 deg | Fixed | 6000 mcd | - 40 C to + 85 C | Red | - | Hyper Bright Red | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8R5CXXHR06E APEM Inc. | In Stock | - | - | - | Recessed | - | 25 | - | - | - | Red | - | - | - | - | 8 mm | Quick Nut | Details | Rear Epoxy Wire | Q | - | Q8 | Wire | - | 6 VDC | IP67 | 30 deg to 100 deg | Fixed | - | - 40 C to + 85 C | Red | - | Hyper Bright Red | Red | Indicators | - | 2.2 V | IP67 | ||
![]() Q14F3ANZZRYG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | - | Unavailable | 10 mm | Diffused | Round | - | - | - | 14 mm | Panel Mount | Details | - | Q | - | Q14 | Wire | - | - | - | - | - | 10 mcd, 15 mcd, 30 mcd | - | Red, Yellow, Green | Diffused | - | - | Indicators | - | 2 V, 2.1V, 2.2 V | IP67 | ||
![]() Q8F1CXXR28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 28 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | - | Red | - | Indicators | - | 2 V | IP67 | ||
![]() Q14F1CXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Red, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 10 mcd | - 40 C to + 85 C | Red | - | - | - | Indicators | 2V | 2 V | IP67 | ||
![]() Q8P1BXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 50 mcd | - 40 C to + 85 C | Yellow | - | - | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q14P1BXXHG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 2200 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | 12VDC | 3.2 V | IP67 | ||
![]() Q8R7CXXY12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body wire | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Yellow | - | Yellow | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q8F1CXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 28 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | - | Green | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q14F1CXXSG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 680 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q14F7BXXY24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 4 mcd | - 40 C to + 85 C | Yellow | - | - | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q14F3BXXSG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 680 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8P1CXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Details | Solder Lug / Fastons (2.8x0.8) | - | 0.548828 oz | - | Faston/Solder Lug | - | 28 VDC | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | - | Green | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8P1CXXB24AE APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 24 VAC/DC | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | Blue | - | Blue | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8P1CXXW24AE APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | White, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 24 VAC/DC | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | White | - | White | - | Indicators | - | 3.3 V | IP67 |