- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Terminals | Tradename | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q22P5BXXG110E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 16.75 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 22 mm | Panel | Rear Epoxy Wire | - | - | Wire | 200 mm | 110 VAC | IP67 | 100 deg | Fixed | 95 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 6 V | IP67 | ||
![]() Q14F7BXXSR24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Red, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 2000 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q12P1CXXHG220E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | Green, Diffused | Round | + 85 C | - 40 C | 12mm | 12 mm | Panel | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 3500 mcd | - 40 C to + 85 C | Green | - | Indicators | 220VAC | 3.3 V | IP67 | ||
![]() Q6F3BXXSG06E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 3 mm | Green, Clear | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 2000 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 3.5 V | IP67 | ||
![]() Q14F3BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | No | 10 mm | Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 14 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q14F7BXXSB24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Blue, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 250 mcd | - 40 C to + 85 C | Blue | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q12P1BXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | No | 8 mm | - | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 350 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2 V | IP67 | ||
![]() Q6R7BXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | Short Body Wires | - | - | Wire | 200 mm | 24VDC | IP67 | 100 deg | - | 40 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | ||
![]() Q6R3CXXB02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | Wires | - | - | Wire | 200 mm | No Resistor | IP67 | 100 deg | - | 1200 mcd | - 40 C to + 85 C | Blue | Blue | Indicators | - | 3.8 V | IP67 | ||
![]() Q8F1BXXSR24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | Solder Lug / Fastons (2.8x0.8) | - | - | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Fixed | 1300 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | - | 2.2 V | IP67 | ||
![]() Q14P1BXXG12AE APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q6F7BXXR06E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 3 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | Short Body Wires | Q | Q6 | Wire | 200 mm | 06VDC | IP67 | 100 deg | - | 10 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | ||
![]() Q12P1CXXSB12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | Blue, Clear | Round | + 85 C | - 40 C | 12mm | 12 mm | Panel | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 1500 mcd | - 40 C to + 85 C | Blue | - | Indicators | 12VDC | 3.3 V | IP67 | ||
![]() Q12P1CXXHY220E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 12mm | 12 mm | Panel | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 1600 mcd | - 40 C to + 85 C | Yellow | - | Indicators | 220VAC | 2 V | IP67 | ||
![]() Q14F7BYYRY24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 14 mcd, 10 mcd | - 40 C to + 85 C | Red, Yellow | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8R1CXXSR110E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | Solder Lug / Fastons (2.8x0.8) | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | 100 deg | Fixed | 5000 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | - | 2.2 V | IP67 | ||
![]() Q8F3CXXG220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Wires | - | - | Wire | 200 mm | 220 VAC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | ||
![]() Q8P3CXXSG110E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | Wires | - | - | Wire | 200 mm | 110 VAC | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.3 V | IP67 | ||
![]() Q6F3BYYRY12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 3 mm | Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | Wires | - | - | Wire | 200 mm | 12VDC | IP67 | 100 deg | - | 10 mcd, 8 mcd | - 40 C to + 85 C | Red, Yellow | Red/Yellow | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8F7BXXR06E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Short Body wire | - | - | Wire | 200 mm | 6 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 |