- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bezel Style | Body Shape | Designed for | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | If - Forward Current | Illuminated | Inside Diameter | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Type | Color | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Outside Diameter | Product | Lamp Type | Features | Vf - Forward Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q6P5BXXSG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | Prominent | - | - | - | 25 | - | - | 20 mA | - | - | - | 3 mm | Water Clear | Dome | - | - | - | 6 mm | Panel Mount | Details | Rear Epoxy Wires | Q | - | - | - | Q6 | - | - | Wire | - | 24VDC | IP67 | - | - | - | - | - | Green | - | Super Bright Green | Clear | - | - | Indicators | - | - | 24 V | IP67 | - | - | - | ||
![]() Q8P1CXXSG110 APEM Inc. | In Stock | - | - | Nut and Washer | - | Prominent | - | - | - | 25 | - | - | - | - | - | - | 5 mm | Water Clear | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | Q8 | - | - | Solder Tab | - | 110 VAC | None | - | - | Fixed | - | - | Green | - | Super Bright Green | Clear | - | - | Indicators | - | - | - | - | - | - | - | ||
![]() Q8P1BXXY06E APEM Inc. | In Stock | - | - | Nut and Washer | - | Prominent | - | - | - | 25 | - | - | - | - | - | - | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | Q8 | - | - | Solder Tab | - | 6 VDC | IP67 | 100 deg | - | Fixed | 50 mcd | - | Yellow | - | Yellow | - | - | - | Indicators | - | - | 2.1 V | IP67 | - | - | - | ||
![]() QS101XXHO12 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | - | Orange Diffused | Cylindrical | - | - | - | 10 mm | Snap-In | Details | Solder Lugs | Q | - | - | - | QS | - | - | Solder Tab | - | 12 VDC | - | 45 deg | - | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 10.8 to 13.2VDC | - | Indicators | - | - | 12 V | - | - | - | - | ||
![]() QS83YYRG24 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | - | Non-Tinted, Diffused | Cylindrical | - | - | - | 8 mm | Snap-In | Details | Wire | Q | 0.143565 oz | - | - | QS | - | - | Wire | - | 24 VDC | - | 30 deg | - | Bi-Color | 25 mcd, 20 mcd | - | Red, Green | Diffused | Red/Green | Clear | 21.6 to 26.4VDC | - | Indicators | - | - | 24 V | - | - | - | - | ||
![]() QS81XXY28 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | - | Yellow Diffused | Cylindrical | - | - | - | 8 mm | Snap-In | Details | - | Q | - | - | - | QS | - | - | Solder Tab | - | - | - | 30 deg | - | - | 20 mcd | - | Yellow | Diffused | - | Yellow | - | - | Indicators | - | - | 28 V | - | - | - | - | ||
![]() Q19P1CXXSB12E APEM Inc. | In Stock | - | - | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | - | Unavailable | - | - | - | - | - | - | - | - | Details | - | Q | - | - | - | Q19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | - | - | - | ||
![]() Q8P7CZZRYG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | Prominent | - | - | - | 25 | - | - | - | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | - | - | - | - | - | Wire | 200 mm | 28 VDC | IP67 | 100 deg | - | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | Red Yellow Green | - | - | - | Indicators | - | - | 2 V, 2.2 V, 2.1 V | IP67 | - | - | - | ||
![]() Q8R8BXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | Recessed | - | - | - | 25 | - | - | - | - | - | - | 5 mm | Red, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | - | Fixed | 80 mcd | - 40 C to + 85 C | Red | - | Red | - | - | - | Indicators | - | - | 2 V | IP67 | - | - | - | ||
![]() Q14P3CKKSY12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | - | Unavailable | 10 mm | Yellow, Clear | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | - | 4000 mcd | - 40 C to + 85 C | Yellow | - | - | - | - | - | Indicators | - | - | 2 V | IP67 | - | - | - | ||
![]() Q8R2BXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | Recessed | - | - | - | 25 | - | - | - | - | - | - | 5 mm | Yellow Diffused | Dome | - | - | - | 8 mm | Panel Mount | - | Pins | Q | - | - | - | Q8 | - | - | Straight Lead | - | No Resistor, see data sheet | IP67 | 100 deg | - | Fixed | - | - | Yellow | Diffused | Yellow | Yellow | - | - | Indicators | - | - | - | IP67 | - | - | - | ||
![]() Q14P3BKKR24 APEM Inc. | In Stock | - | - | - | - | - | - | - | EAR99 | 1 | - | 8539500010 | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | Q | 0.504594 oz | - | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | - | - | - | ||
![]() Q8R2CXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | Recessed | - | - | - | 25 | - | - | - | - | - | - | 5 mm | Yellow Diffused | Dome | - | - | - | 8 mm | Panel Mount | - | Pins | Q | - | - | - | Q8 | - | - | Straight Lead | - | No Resistor, see data sheet | IP67 | 100 deg | - | Fixed | - | - | Yellow | Diffused | Yellow | Yellow | - | - | Indicators | - | - | - | IP67 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | F Series | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | F | Lens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | - | - | - | ||
![]() 82-4153.22A4 EAO | In Stock | - | - | Flush | Steel | - | - | 82 Series | - | 1 | Pushbutton Switches | - | 7 mA | Illuminated | - | - | - | - | - | - | - | - | 16 mm | Flush Mount | Details | - | - | - | 24 V | - | 82 | Indicator Actuator | - | Push In | - | - | - | - | - | - | - | - | Red, Green | - | - | - | - | 18 mm | Indicators | LED | - | - | IP67 | 33.5 mm | - | - | ||
![]() Q10F5SXXHR24E APEM Inc. | In Stock | - | - | - | - | - | Round | - | EAR99 | 25 | - | 8539500010 | - | Illuminated | 7.8 mm | Unavailable | - | - | - | - | + 85 C | - 40 C | 10 mm | Panel Mount | Details | - | Q | - | 24 V | Bulk | Q10 | LED | - | Wire Leads | - | - | - | - | - | - | 980 mcd | - | Red | - | - | - | - | 12.7 mm | Indicators | - | - | 2.2 V | IP67 | 15.65 mm | 15.65 mm | - | ||
![]() Q8P5BXXSY12E APEM Inc. | In Stock | - | - | Nut and Washer | - | Prominent | - | - | - | 25 | - | - | - | - | - | - | 5 mm | Yellow, Clear | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | - | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | - | Fixed | 4000 mcd | - 40 C to + 85 C | Yellow | - | Super Bright Yellow | - | - | - | Indicators | - | - | 2 V | IP67 | - | - | - | ||
![]() Q14P1BXXSR06E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | - | Unavailable | 10 mm | Red, Clear | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | - | 17000 mcd | - 40 C to + 85 C | Red | - | - | - | - | - | Indicators | - | - | 2.2 V | IP67 | - | - | - | ||
![]() Q6R5BXXY28E APEM Inc. | In Stock | - | - | Nut and Washer | - | Recessed | - | - | - | 25 | - | - | - | - | - | - | 3 mm | Yellow, Diffused | Round | - | + 85 C | - 40 C | 6 mm | Panel | - | Rear Epoxy Wires | - | - | - | - | - | - | - | Wire | 200 mm | 28VDC | IP67 | 100 deg | - | - | 30 mcd | - 40 C to + 85 C | Yellow | - | Yellow | - | - | - | Indicators | - | - | 2.1 V | IP67 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Snap In | - | - | - | A Series | - | 1 | Pilot Lights/Buzzers | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | 16 mm | Panel Mount | - | - | - | - | 6 V | - | - | LED | Red | Solder | - | - | - | - | Illuminated | - | - | - | Red | - | - | - | - | - | Indicators | - | Square | - | IP65 | - | - | 16 mm |