- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Panel Cutout Shape | Base Product Number | Bezel Style | Designed for | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | If - Forward Current | Illuminated | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Package | Product Status | RoHS | Terminals | Tradename | Voltage, Rating | Packaging | Series | Type | Color | Ingress Protection | Termination Style | Lead Length | Panel Cutout Dimensions | Voltage | Sealing | Current | Viewing Angle | Illumination | Lens Style | Illumination Type | Lens Size | Luminous Intensity | Operating Temperature Range | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | LED Color | Lens Color | Lamp Color | Product | Lamp Type | Features | Vf - Forward Voltage | IP Rating | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Snap In | - | - | - | A Series | - | 1 | Pilot Lights/Buzzers | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | 16 mm | Panel Mount | - | - | - | - | - | 6 V | - | - | LED | Blue | - | Solder | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | Blue | - | - | - | - | - | Indicators | - | Square | - | IP65 | 16 mm | - | ||
![]() Q8R1BXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | 25 | - | - | - | - | - | 5 mm | Yellow, Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | 100 deg | - | - | - | - | 50 mcd | - 40 C to + 85 C | - | Yellow | - | - | - | - | - | Indicators | - | - | 2.1 V | IP67 | - | - | ||
![]() Q8P7CXXR06E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | - | 25 | - | - | - | - | - | 5 mm | Red, Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | Short Body wire | - | - | - | - | - | - | - | Wire | 200 mm | - | 6 VDC | IP67 | - | 100 deg | - | - | Fixed | - | 80 mcd | - 40 C to + 85 C | - | Red | - | - | Red | - | - | Indicators | - | - | 2 V | IP67 | - | - | ||
![]() 606-3115-150F Dialight | In Stock | - | - | Panel Mount | Round | 60631 | - | - | - | 25 | - | - | 15 mA | - | - | 3 mm | - | Dome | - | + 85 C | Dialight | - 55 C | 6.2 mm | Snap-In | Bag | Active | Details | - | - | - | Bulk | 606 | LED | - | IP67 | Wire | - | 0.24 (6.20mm) | 28V | - | 15mA | - | - | Round with Flat Top | - | - | 620 mcd | - | 620mcd | Red | - | - | - | Red | Red | Indicators | - | - | 28 VDC | IP67 | - | DC | ||
![]() 606-3315-120F Dialight | In Stock | - | - | Panel Mount | Round | 60633 | - | - | - | 25 | - | - | 15 mA | - | - | 3 mm | - | Dome | - | + 85 C | Dialight | - 55 C | 6.2 mm | Snap-In | Bulk | Active | Details | - | - | - | Bulk | 606 | LED | - | IP67 | Wire | - | 0.30 (7.50mm) | 6V | - | 15mA | - | - | Round with Flat Top | - | - | 620 mcd | - | 620mcd | Yellow | - | - | - | Yellow | Yellow | Indicators | - | - | 6 VDC | IP67 | - | DC | ||
![]() 606-3115-110F Dialight | In Stock | - | - | Panel Mount | Round | 60631 | - | - | - | 25 | - | - | 15 mA | - | - | 3 mm | - | Dome | - | + 85 C | Dialight | - 55 C | 6.2 mm | Snap-In | Bag | Active | Details | - | - | - | Bulk | 606 | LED | - | IP67 | Wire | - | 0.24 (6.20mm) | 3V | - | 15mA | - | - | Round with Flat Top | - | - | 620 mcd | - | 620mcd | Red | - | - | - | Red | Red | Indicators | - | - | 3 VDC | IP67 | - | DC | ||
![]() 606-3315-150F Dialight | In Stock | - | - | Panel Mount | Round | 60633 | - | - | - | 25 | - | - | 15 mA | - | - | 3 mm | - | Dome | - | + 85 C | Dialight | - 55 C | 6.2 mm | Snap-In | Bag | Active | Details | - | - | - | Bulk | 606 | LED | - | IP67 | Wire | - | 0.24 (6.20mm) | 28V | - | 15mA | - | - | Round with Flat Top | - | - | 620 mcd | - | 620mcd | Yellow | - | - | - | Yellow | Yellow | Indicators | - | - | 28 VDC | IP67 | - | DC | ||
![]() Q8P8GXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | - | 25 | - | - | - | - | - | 5 mm | Red Diffused | Dome | - | - | - | - | 8 mm | Panel Mount | - | - | - | Short body lug / Faston (2.8x0.5) | Q | - | - | Q8 | - | - | - | Solder Tab | - | - | No Resistor, see data sheet | IP67 | - | 100 deg | - | - | Fixed | - | - | - | - | Red | Diffused | - | Red | Red | - | Indicators | - | - | - | - | - | - | ||
![]() QRMNV84BXXNVGRA12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | 8 mm | Panel Mount | - | - | Details | - | - | - | - | QRM-NV | - | - | - | Pins | - | - | - | - | - | 60 deg | - | - | - | - | 150 mcd | - 40 C to + 85 C | - | Green | - | - | - | - | - | Indicators | - | - | 3.3 V | IP67 | - | - | ||
![]() SX04707 APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | 8 mm | Panel Mount | - | - | Details | - | - | - | - | - | - | - | - | Pins | - | - | - | - | - | 60 deg | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | Indicators | - | - | - | IP67 | - | - | ||
![]() Q8P5CYYGY02E APEM Inc. | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | 20 mA | - | - | - | Diffused | Dome | - | + 85 C | - | - 40 C | 8 mm | - | - | - | Details | - | - | - | - | Q8 | - | - | - | Wire | 200 mm | - | - | - | - | 30 deg to 100 deg | - | - | - | - | - | - | - | Green, Yellow | - | - | - | - | - | Indicators | - | - | 2 V, 2.2 V | IP67 | - | - | ||
![]() LW1B-A2C6M-S IDEC | In Stock | - | - | Flush | - | - | - | - | - | 1 | - | - | - | Non-Illuminated | - | - | - | - | LW1B-A2C6M-S | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | Indicator Actuator | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | IP65 | - | - | ||
![]() LW1B-A2C6M-Y IDEC | In Stock | - | - | Flush | - | - | - | - | - | 1 | - | - | - | Non-Illuminated | - | - | - | - | LW1B-A2C6M-Y | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | Indicator Actuator | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | IP65 | - | - | ||
![]() Q6F5BXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | - | 25 | - | - | - | - | - | 3 mm | Yellow, Diffused | Round | - | + 85 C | - | - 40 C | 6 mm | Panel | - | - | - | Rear Epoxy Wires | - | - | - | - | - | - | - | Wire | 200 mm | - | No Resistor | IP67 | - | 100 deg | - | - | - | - | 6 mcd | - 40 C to + 85 C | - | Yellow | - | - | Yellow | - | - | Indicators | - | - | 2.1 V | IP67 | - | - | ||
![]() Q8F6BXXR06E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | 25 | - | - | - | - | - | 5 mm | Red, Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | Pins | - | - | - | - | - | 100 deg | - | - | - | - | 8 mcd | - 40 C to + 85 C | - | Red | - | - | - | - | - | Indicators | - | - | 2 V | IP67 | - | - | ||
![]() Q14P1GXXSR24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | Unavailable | 10 mm | Red, Clear | Round | - | + 85 C | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | 100 deg | - | - | - | - | 17000 mcd | - 40 C to + 85 C | - | Red | - | - | - | - | - | Indicators | - | - | 2.2 V | IP67 | - | - | ||
![]() Q8F3CXXSY12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | - | 25 | - | - | - | - | - | 5 mm | Yellow, Clear | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | Wires | - | - | - | - | - | - | - | Wire | 200 mm | - | 12 VDC | IP67 | - | 100 deg | - | - | Fixed | - | 350 mcd | - 40 C to + 85 C | - | Yellow | - | - | Super Bright Yellow | - | - | Indicators | - | - | 2 V | IP67 | - | - | ||
![]() Q6R5GXXY24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Recessed | - | - | 25 | - | - | - | - | - | 3 mm | Yellow, Diffused | Round | - | + 85 C | - | - 40 C | 6 mm | Panel | - | - | - | Rear Epoxy Wires | - | - | - | - | - | - | - | Wire | 200 mm | - | 24VDC | IP67 | - | 100 deg | - | - | - | - | 30 mcd | - 40 C to + 85 C | - | Yellow | - | - | Yellow | - | - | Indicators | - | - | 2.1 V | IP67 | - | - | ||
![]() Q14P3BKKSR24 APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | EAR99 | 1 | - | 8539500010 | - | - | Unavailable | 10 mm | Red, Clear | Round | - | + 85 C | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | - | 100 deg | - | - | - | - | 17000 mcd | - 40 C to + 85 C | - | Red | - | - | - | - | - | Indicators | - | - | 2.2 V | - | - | - | ||
![]() Q6F6BYYRG06E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | 25 | - | - | - | - | - | 3 mm | Diffused | Round | - | + 85 C | - | - 40 C | 6 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | Pins | - | - | - | - | - | 100 deg | - | - | - | - | 10 mcd, 8 mcd | - 40 C to + 85 C | - | Red, Green | - | - | - | - | - | Indicators | - | - | 2 V, 2.2 V | IP67 | - | - |