- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Panel Cutout Shape | Base Product Number | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Ihs Manufacturer | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminals | Wavelength/Color Temperature | Packaging | Series | Type | Ingress Protection | Reach Compliance Code | Termination Style | Lead Length | Panel Cutout Dimensions | Voltage | Sealing | Current | Viewing Angle | Lens Style | Illumination Type | Lens Size | Luminous Intensity | Operating Temperature Range | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | LED Color | Lens Color | Lamp Color | Product | Features | Operating Voltage | Vf - Forward Voltage | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656-3208-204F Dialight | In Stock | - | - | Nut and Washer | Round | 65632 | - | - | 1 | - | - | DIALIGHT CORP | - | - | - | Dome | 656-3208-204F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Tab Terminal | - | 0.50 (12.70mm) | 37.5V | - | - | - | Round with Domed Top | - | - | 800 mcd | - 30 C to + 85 C | 800mcd | Green | Clear | - | - | - | Green | Indicators | - | - | 37.5 V | IP66, IP67 | DC | ||
![]() 656-3407-204F Dialight | In Stock | - | - | Nut and Washer | Round | 65634 | - | - | 1 | - | - | DIALIGHT CORP | - | - | - | Dome | 656-3407-204F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Tab Terminal | - | 0.50 (12.70mm) | 72V | - | - | - | Round with Domed Top | - | - | 220 mcd | - 30 C to + 85 C | 220mcd | Blue | Clear | - | - | - | Blue | Indicators | - | - | 72 V | IP66, IP67 | DC | ||
![]() Q6P6CXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | 25 | - | - | - | - | 3 mm | Green, Clear | Round | - | + 85 C | - | - 40 C | - | 6 mm | Panel | - | - | - | - | - | - | Short Body Pins | - | - | - | - | - | - | Pins | - | - | No Resistor | IP67 | - | 100 deg | - | - | - | 1200 mcd | - 40 C to + 85 C | - | Green | - | - | Super Bright Green | - | - | Indicators | - | - | 3.5 V | IP67 | - | ||
![]() Q12P3CXXHR220E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 8 mm | Red, Diffused | Round | - | + 85 C | - | - 40 C | - | 12 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | - | 100 deg | - | - | - | 1900 mcd | - 40 C to + 85 C | - | Red | - | - | - | - | - | Indicators | - | - | 2.2 V | IP67 | - | ||
![]() Q14P1BXXSW110E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 10 mm | White, Clear | Round | - | + 85 C | - | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | 100 deg | - | - | - | 4400 mcd | - 40 C to + 85 C | - | White | - | - | - | - | - | Indicators | - | - | 3.3 V | IP67 | - | ||
![]() Q8F3GYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | 25 | - | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | Wires | - | - | - | - | - | - | Wire | 200 mm | - | No Resistor, see data sheet | IP67 | - | 100 deg | - | Bi-Color | - | 15 mcd, 10 mcd | - 40 C to + 85 C | - | Red, Green | - | - | Red Green | - | - | Indicators | - | - | 2 V, 2.2 V | IP67 | - | ||
![]() Q8R8GZZRYG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Recessed | - | 25 | - | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | - | - | Faston/Solder Lug | - | - | No Resistor, see data sheet | IP67 | - | 100 deg | - | Tri-Color | - | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | - | Red, Yellow, Green | - | - | Red Yellow Green | - | - | Indicators | - | - | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q6P1CXXSG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | 25 | - | - | - | - | 3 mm | Green, Clear | Round | - | + 85 C | - | - 40 C | - | 6 mm | Panel | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | Faston/Solder Lug | - | - | 12VDC | IP67 | - | 100 deg | - | - | - | 1200 mcd | - 40 C to + 85 C | - | Green | - | - | Super Bright Green | - | - | Indicators | - | - | 3.5 V | IP67 | - | ||
![]() Q14F1CXXSY12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 10 mm | Yellow, Clear | Round | - | + 85 C | - | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | 100 deg | - | - | - | 350 mcd | - 40 C to + 85 C | - | Yellow | - | - | - | - | - | Indicators | - | - | 2 V | IP67 | - | ||
![]() Q8R7CYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Recessed | - | 25 | - | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | Short Body wire | - | - | - | - | - | - | Wire | 200 mm | - | No Resistor, see data sheet | IP67 | - | 100 deg | - | Bi-Color | - | 14 mcd, 30 mcd | - 40 C to + 85 C | - | Red, Green | - | - | Red Green | - | - | Indicators | - | - | 2 V, 2.2 V | IP67 | - | ||
![]() QRMNV84ANXXNVRD12E APEM Inc. | In Stock | - | - | Rear Mount | - | - | - | - | - | - | - | - | - | - | Round | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel Mount | - | - | - | - | Details | - | - | 605 nm | - | QRM-NV | - | - | - | Pins | - | - | - | - | - | 60 deg | - | - | - | 110 mcd | - 40 C to + 85 C | - | Red | - | - | - | - | - | Indicators | - | - | 2.1 V | IP67 | - | ||
![]() 556-16B4-304F Dialight | In Stock | - | - | - | Round | 55616 | - | - | 1 | - | - | - | - | - | - | Round | - | + 100 C | Dialight | - 40 C | 25.4mm | 25.4 mm | Panel Mount | Bag | - | Active | - | Details | - | - | - | Bulk | 556 | LED | IP66, NEMA 4X | - | Screw Terminal | - | 1.00 (25.4mm) | 24V | - | 32mA | - | Round with Flat Top | - | - | 41500 mcd | - 40 C to + 100 C | 41500mcd | Green | - | - | - | - | Green | Indicators | - | 24VDC | - | IP66 | DC | ||
![]() 556-17B4-304F Dialight | In Stock | - | - | - | Round | 55617 | - | - | 1 | - | - | - | - | - | - | Round | - | + 100 C | Dialight | - 40 C | 25.4mm | 25.4 mm | Panel Mount | Bulk | - | Active | - | Details | - | - | - | Bulk | 556 | LED | IP66, NEMA 4X | - | Screw Terminal | - | 1.12 (28.40mm) | 24V | - | 46mA | - | Round with Flat Top | - | - | 13500 mcd | - 40 C to + 100 C | 13500mcd | Yellow | - | - | - | - | Yellow | Indicators | - | 24VDC | - | IP66 | DC | ||
![]() Q12P3BXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | EAR99 | 25 | 8539500010 | - | - | No | 8 mm | Green, Diffused | Round | - | + 85 C | - | - 40 C | - | 12 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | - | 100 deg | - | - | - | 60 mcd | - 40 C to + 85 C | - | Green | - | - | - | - | - | Indicators | - | - | 2.2 V | IP67 | - | ||
![]() Q8F1CXXR28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | 25 | - | - | - | - | 5 mm | Red, Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | Faston/Solder Lug | - | - | 28 VDC | IP67 | - | 100 deg | - | Fixed | - | 8 mcd | - 40 C to + 85 C | - | Red | - | - | Red | - | - | Indicators | - | - | 2 V | IP67 | - | ||
![]() Q14F1CXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 10 mm | Red, Diffused | Round | - | + 85 C | - | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | 100 deg | - | - | - | 10 mcd | - 40 C to + 85 C | - | Red | - | - | - | - | - | Indicators | - | 2V | 2 V | IP67 | - | ||
![]() Q8P1BXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | 25 | - | - | - | - | 5 mm | Yellow, Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | 100 deg | - | - | - | 50 mcd | - 40 C to + 85 C | - | Yellow | - | - | - | - | - | Indicators | - | - | 2.1 V | IP67 | - | ||
![]() Q14P1BXXHG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 10 mm | Green, Diffused | Round | - | + 85 C | - | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | 100 deg | - | - | - | 2200 mcd | - 40 C to + 85 C | - | Green | - | - | - | - | - | Indicators | - | 12VDC | 3.2 V | IP67 | - | ||
![]() Q8R7CXXY12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Recessed | - | 25 | - | - | - | - | 5 mm | Yellow, Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | Short Body wire | - | - | - | - | - | - | Wire | 200 mm | - | 12 VDC | IP67 | - | 100 deg | - | Fixed | - | 50 mcd | - 40 C to + 85 C | - | Yellow | - | - | Yellow | - | - | Indicators | - | - | 2.1 V | IP67 | - | ||
![]() Q8F1CXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | 25 | - | - | - | - | 5 mm | Green, Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | Faston/Solder Lug | - | - | 28 VDC | IP67 | - | 100 deg | - | Fixed | - | 6 mcd | - 40 C to + 85 C | - | Green | - | - | Green | - | - | Indicators | - | - | 2.2 V | IP67 | - |