- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Package | Product Status | RoHS | Terminals | Tradename | Voltage, Rating | Series | Type | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8P5BXXR24E APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | Rear Epoxy Wire | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | - | Red | - | Indicators | - | 2 V | IP67 | - | ||
![]() Q14P1BYYRG02E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Diffused | Round | + 85 C | - | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 15 mcd | - 40 C to + 85 C | Red, Green | - | - | - | Indicators | - | 2 V, 2.2 V | IP67 | - | ||
![]() Q8P1CXXHR12E APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Fixed | 6000 mcd | - 40 C to + 85 C | Red | - | Hyper Bright Red | - | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q8F1CXXR02E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - | - 40 C | 8mm | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | - | Red | - | Indicators | 2V | 2 V | IP67 | - | ||
![]() Q8P1CXXG02E APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | + 85 C | - | - 40 C | 8mm | 8 mm | Panel | - | - | Details | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | - | Green | - | Indicators | 2.2V | 2.2 V | IP67 | - | ||
![]() Q8F1BXXHG220E APEM Inc. | In Stock |
| - | - | Nut and Washer | - | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | + 85 C | - | - 40 C | 8mm | 8 mm | Panel | - | - | - | - | Q | - | Q8 | - | Faston/Solder Lug | - | - | - | 100 deg | - | 300 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | 220VAC | 3.3 V | IP67 | - | ||
![]() Q14F1BXXG02E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - | - 40 C | 14mm | 14 mm | Panel | - | - | Details | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 5 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | 2.2V | 2.2 V | IP67 | - | ||
![]() Q8F5BXXG02E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 6 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q14P1BXXR02E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | 25 | - | - | - | 10 mm | Red, Diffused | Round | + 85 C | - | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 80 mcd | - 40 C to + 85 C | Red | - | - | - | Indicators | 2V | 2 V | IP67 | - | ||
![]() Q8F5BXXR24E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | Rear Epoxy Wire | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | - | Red | - | Indicators | - | 2 V | IP67 | - | ||
![]() Q8R1BXXHR110E APEM Inc. | In Stock | - | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | 100 deg | Fixed | 6000 mcd | - 40 C to + 85 C | Red | - | Hyper Bright Red | - | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q8R5CXXHR06E APEM Inc. | In Stock | - | - | - | - | Recessed | - | 25 | - | - | - | - | Red | - | - | - | - | - | 8 mm | Quick Nut | - | - | Details | Rear Epoxy Wire | Q | - | Q8 | - | Wire | - | 6 VDC | IP67 | 30 deg to 100 deg | Fixed | - | - 40 C to + 85 C | Red | - | Hyper Bright Red | Red | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q14F3ANZZRYG28E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | - | - | Unavailable | 10 mm | Diffused | Round | - | - | - | - | 14 mm | Panel Mount | - | - | Details | - | Q | - | Q14 | - | Wire | - | - | - | - | - | 10 mcd, 15 mcd, 30 mcd | - | Red, Yellow, Green | Diffused | - | - | Indicators | - | 2 V, 2.1V, 2.2 V | IP67 | - | ||
![]() PB22SIF1G Carlo Gavazzi | In Stock | - | - | Flush | - | - | - | 10 | - | - | - | - | - | - | + 70 C | - | - 25 C | - | 22 mm | Flush | - | - | Details | - | - | - | PB22 | - | - | - | - | - | - | - | - | - 25 C to + 70 C | - | - | - | - | Indicators | - | - | IP65 | - | ||
![]() PL22STCRG220A Carlo Gavazzi | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | Round | + 70 C | - | -25 C | - | - | Panel Mount | - | - | Details | - | - | - | PL22 | - | Pins | - | - | - | - | - | - | - 25 C to + 70 C | - | - | - | Red/Green | Indicators | - | - | IP65 | - | ||
![]() Q19P3GXXHG24A APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | 19 mm | Panel Mount | - | - | Details | - | Q | 24 VAC/DC | Q19 | LED | Solder Pin | - | - | - | - | - | - | - | Hyper Bright Green | - | - | - | Bezels | - | - | - | 28.75 mm | ||
![]() QRMNV84ANXXNVYWA12 APEM Inc. | In Stock | - | - | - | Rear Mount | - | - | - | - | - | - | - | Round | Round | + 85 C | - | - 40 C | - | 8 mm | Panel Mount | - | - | Details | - | - | - | QRM-NV | - | Pins | - | - | - | 60 deg | - | 150 mcd | - 40 C to + 85 C | Yellow | - | - | - | Indicators | - | 3.3 V | IP67 | - | ||
![]() C027500FAN Bulgin | In Stock | - | - | - | - | - | - | 500 | - | - | - | - | - | Round | - | - | - | - | 10 mm | Panel | - | - | - | - | - | - | - | - | Faston | - | - | - | - | - | - | - | Red | - | - | - | Indicators | - | 12 V | - | - | ||
![]() C027700FAG Bulgin | 496 | - | - | - | - | - | - | 500 | - | - | - | - | - | Round | - | - | - | - | 10 mm | Panel | - | - | - | - | - | - | - | - | Faston | - | - | - | - | - | - | - | Amber | - | - | - | Indicators | - | 24 V | - | - | ||
![]() L006700NAF Bulgin | 423 | - | - | - | - | - | - | 500 | - | - | - | - | - | Round | - | Bulgin | - | - | 12.7 mm | Panel | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | Amber | - | - | - | Indicators | - | 230 V | - | - |