- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Panel Cutout Shape | Base Product Number | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Ihs Manufacturer | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminals | Packaging | Series | Type | Ingress Protection | Reach Compliance Code | Termination Style | Lead Length | Panel Cutout Dimensions | Voltage | Sealing | Current | Viewing Angle | Lens Style | Illumination Type | Lens Size | Luminous Intensity | Operating Temperature Range | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | LED Color | Lens Color | Lamp Color | Product | Features | Operating Voltage | Vf - Forward Voltage | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8F1GYYRG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | 25 | - | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | Faston/Solder Lug | - | - | 24 VDC | IP67 | - | 100 deg | - | Bi-Color | - | 15 mcd, 10 mcd | - 40 C to + 85 C | - | Red, Green | - | - | Red Green | - | - | Indicators | - | - | 2 V, 2.2 V | IP67 | - | ||
![]() Q8P3CXXG110E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | 25 | - | - | - | - | 5 mm | Green, Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | Wires | - | - | - | - | - | Wire | 200 mm | - | 110 VAC | IP67 | - | 100 deg | - | Fixed | - | 60 mcd | - 40 C to + 85 C | - | Green | - | - | Green | - | - | Indicators | - | - | 2.2 V | IP67 | - | ||
![]() Q8P1BXXSG24 APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | 1 | - | - | - | - | 5 mm | Green, Clear | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | Faston/Solder Lug | - | - | 24 VDC | None | - | 100 deg | - | Fixed | - | 10000 mcd | - 40 C to + 85 C | - | Green | - | - | Super Bright Green | - | - | Indicators | - | - | 3.3 V | - | - | ||
![]() Q8F1BXXHY110E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | 25 | - | - | - | - | 5 mm | Yellow, Diffused | Round | - | + 85 C | - | - 40 C | 8mm | 8 mm | Panel | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | Faston/Solder Lug | - | - | 110 VAC | IP67 | - | 100 deg | - | Fixed | - | 250 mcd | - 40 C to + 85 C | - | Yellow | - | - | Hyper Bright Yellow | - | - | Indicators | - | 110VAC | 2 V | IP67 | - | ||
![]() Q8F5SzzRYG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 5 mm | Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | - | 100 deg | - | - | - | 15 mcd, 10 mcd, 6 mcd | - 40 C to + 85 C | - | Red, Yellow, Green | - | - | - | - | - | Indicators | - | - | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() 656-1206-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65612 | - | - | 1 | - | 18 mA | DIALIGHT CORP | - | - | - | Round Flat | 656-1206-203F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Straight Lead | 6 in | 0.50 (12.70mm) | 28V | - | 18mA | - | Round with Flat Top | - | - | 1140 mcd | - 30 C to + 85 C | 1140mcd | Green | Clear | - | - | - | Green | Indicators | - | - | 28 V | IP66, IP67 | DC | ||
![]() 656-3303-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65633 | - | - | 1 | - | 18 mA | - | - | - | - | Dome | - | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | - | Active | - | Details | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | - | Straight Lead | 6 in | 0.50 (12.70mm) | 12V | - | 18mA | - | Round with Domed Top | - | - | 1080 mcd | - 30 C to + 85 C | 1080mcd | Yellow | Clear | - | - | - | Yellow | Indicators | - | - | 12 V | IP66, IP67 | DC | ||
![]() 656-1007-204F Dialight | In Stock | - | - | Nut and Washer | Round | 65610 | - | - | 1 | - | 8.5 mA | DIALIGHT CORP | - | - | - | Round Flat | 656-1007-204F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Tab Terminal | - | 0.50 (12.70mm) | 72V | - | 8.5mA | - | Round with Flat Top | - | - | 400 mcd | - 30 C to + 85 C | 400mcd | White | Clear | - | - | - | White | Indicators | - | - | 72 V | IP66, IP67 | DC | ||
![]() 656-3123-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65631 | - | - | 1 | - | 10 mA, 9 mA | - | - | - | - | Dome | - | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | - | Active | - | Details | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | - | Straight Lead | 6 in | 0.50 (12.70mm) | 12V Green, 12V Red | - | 9mA Green, 10mA Red | - | Round with Domed Top | - | - | 490 mcd, 1340 mcd | - 30 C to + 85 C | 1340mcd Green, 490mcd Red | Red, Green | Clear | - | - | - | Green, Red | Indicators | - | - | 12 V | IP66, IP67 | DC | ||
![]() 656-1204-204F Dialight | In Stock | - | - | Nut and Washer | Round | 65612 | - | - | 1 | - | 20 mA | DIALIGHT CORP | - | - | - | Round Flat | 656-1204-204F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Tab Terminal | - | 0.50 (12.70mm) | 24V | - | 20mA | - | Round with Flat Top | - | - | 1140 mcd | - 30 C to + 85 C | 1140mcd | Green | Clear | - | - | - | Green | Indicators | - | - | 24 V | IP66, IP67 | DC | ||
![]() 656-1324-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65613 | - | - | 1 | - | 11 mA, 10 mA | DIALIGHT CORP | - | - | - | Round Flat | 656-1324-203F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Straight Lead | 6 in | 0.50 (12.70mm) | 24V Green, 24V Yellow | - | 10mA Green, 11mA Yellow | - | Round with Flat Top | - | - | 320 mcd, 864 mcd | - 30 C to + 85 C | 864mcd Green, 320mcd Yellow | Yellow, Green | Clear | - | - | - | Green, Yellow | Indicators | - | - | 24 V | IP66, IP67 | DC | ||
![]() 656-1208-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65612 | - | - | 1 | - | 8.5 mA | DIALIGHT CORP | - | - | - | Round Flat | 656-1208-203F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Straight Lead | 6 in | 0.50 (12.70mm) | 37.5V | - | 8.5mA | - | Round with Flat Top | - | - | 450 mcd | - 30 C to + 85 C | 450mcd | Green | Clear | - | - | - | Green | Indicators | - | - | 37.5 V | IP66, IP67 | DC | ||
![]() 656-3403-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65634 | - | - | 1 | - | 16 mA | DIALIGHT CORP | - | - | - | Dome | 656-3403-203F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Straight Lead | 6 in | 0.50 (12.70mm) | 12V | - | 16mA | - | Round with Domed Top | - | - | 640 mcd | - 30 C to + 85 C | 640mcd | Blue | Clear | - | - | - | Blue | Indicators | - | - | 12 V | IP66, IP67 | DC | ||
![]() 656-1123-204F Dialight | In Stock | - | - | Nut and Washer | Round | 65611 | - | - | 1 | - | 10 mA, 9 mA | - | - | - | - | Round Flat | - | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | - | Active | - | Details | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | - | Tab Terminal | - | 0.50 (12.70mm) | 12V Green, 12V Red | - | 9mA Green, 10mA Red | - | Round with Flat Top | - | - | 330 mcd, 910 mcd | - 30 C to + 85 C | 910mcd Green, 330mcd Red | Red, Green | Clear | - | - | - | Green, Red | Indicators | - | - | 12 V | IP66, IP67 | DC | ||
![]() 656-3123-204F Dialight | In Stock | - | - | Nut and Washer | Round | 65631 | - | - | 1 | - | 10 mA, 9 mA | - | - | - | - | Dome | - | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | - | Active | - | Details | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | - | Tab Terminal | - | 0.50 (12.70mm) | 12V Green, 12V Red | - | 9mA Green, 10mA Red | - | Round with Domed Top | - | - | 490 mcd, 1340 mcd | - 30 C to + 85 C | 1340mcd Green, 490mcd Red | Red, Green | Clear | - | - | - | Green, Red | Indicators | - | - | 12 V | IP66, IP67 | DC | ||
![]() 656-3124-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65631 | - | - | 1 | - | 11 mA, 10 mA | DIALIGHT CORP | - | - | - | Dome | 656-3124-203F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Straight Lead | 6 in | 0.50 (12.70mm) | 24V Green, 24V Red | - | 10mA Green, 11mA Red | - | Round with Domed Top | - | - | 490 mcd, 1340 mcd | - 30 C to + 85 C | 1340mcd Green, 490mcd Red | Red, Green | Clear | - | - | - | Green, Red | Indicators | - | - | 24 V | IP66, IP67 | DC | ||
![]() 656-1304-204F Dialight | In Stock | - | - | Nut and Washer | Round | 65613 | - | - | 1 | - | 20 mA | DIALIGHT CORP | - | - | - | Round Flat | 656-1304-204F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Tab Terminal | - | 0.50 (12.70mm) | 24V | - | 20mA | - | Round with Flat Top | - | - | 880 mcd | - 30 C to + 85 C | 880mcd | Yellow | Clear | - | - | - | Yellow | Indicators | - | - | 24 V | IP66, IP67 | DC | ||
![]() 656-3004-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65630 | - | - | 1 | - | 20 mA | DIALIGHT CORP | - | - | - | Dome | 656-3004-203F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Straight Lead | 6 in | 0.50 (12.70mm) | 24V | - | 20mA | - | Round with Domed Top | - | - | 2340 mcd | - 30 C to + 85 C | 2340mcd | White | Clear | - | - | - | White | Indicators | - | - | 24 V | IP66, IP67 | DC | ||
![]() 656-1004-203F Dialight | In Stock | - | - | Nut and Washer | Round | 65610 | - | - | 1 | - | 20 mA | - | - | - | - | Round Flat | - | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | - | Active | - | Details | - | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | - | Straight Lead | 6 in | 0.50 (12.70mm) | 24V | - | 20mA | - | Round with Flat Top | - | - | 1310 mcd | - 30 C to + 85 C | 1310mcd | White | Clear | - | - | - | White | Indicators | - | - | 24 V | IP66, IP67 | DC | ||
![]() 656-1407-204F Dialight | In Stock | - | - | Nut and Washer | Round | 65614 | - | - | 1 | - | 8.5 mA | DIALIGHT CORP | - | - | - | Round Flat | 656-1407-204F | + 85 C | Dialight | - 30 C | - | 12.7 mm | - | Bag | Active | Active | 5.75 | Details | Yes | - | Bulk | 656 | LED | IP66, IP67, NEMA 4X | compliant | Tab Terminal | - | 0.50 (12.70mm) | 72V | - | 8.5mA | - | Round with Flat Top | - | - | 100 mcd | - 30 C to + 85 C | 100mcd | Blue | Clear | - | - | - | Blue | Indicators | - | - | 72 V | IP66, IP67 | DC |