- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Average Rectified (Io) (per Diode) | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Technology | Current Rating | Base Part Number | Actuator Type | Illumination Voltage (Nominal) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Number of Poles | Illumination | Breaker Type | Operating Temperature - Junction | Lens Size | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Voltage - Peak Reverse (Max) | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10PAK:WW-0Z6Z-6 interlight | In Stock | - | - | Clamp On | DO-200AA, A-PUK | DO-200AA, A-PUK | - | - | Interlight | Box | Active | 6.4V | - | Bulk | -- | Active | - | - | - | - | SD303C*C | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 35mA @ 2000V | 2.26V @ 1100A | Bayonet - Single Contact | - | - | - | - | S-8 / Base: BA15S | 2000V | 350A | -- | - | - | 2µs | ||
![]() 10PAK:WW-EW2Y-0 interlight | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | - | - | Interlight | Box | Active | 10V | - | Tube | -- | Obsolete | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 100µA @ 400V | 1.41V @ 30A | Midget Flange | - | - | - | -40°C ~ 150°C | T-1 / Base: SX6S | 400V | 30A | -- | - | - | 160ns | ||
![]() 10PAK:WW-UXBX-0 interlight | In Stock | - | - | -- | -- | -- | - | - | Interlight | Box | Active | 14V | - | -- | -- | Obsolete | - | - | - | - | - | - | - | -- | -- | - | - | Wedge | - | - | - | -- | T-3.25 | - | -- | -- | - | - | - | ||
![]() 10PAK:WW-GW2G-5 interlight | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | - | - | Interlight | Box | Active | 13.5V | - | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 1mA @ 100V | 770mV @ 5A | Wedge | - | - | - | -40°C ~ 150°C | T-6.5 | 100V | 5.5A | 183pF @ 5V, 1MHz | - | - | - | ||
![]() 10PAK:WW-5DC2-3 interlight | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | 5A | - | Interlight | Box | Active | 72V | - | Tube | TMBS® | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 500µA @ 45V | 580mV @ 5A | Wire Leads | - | - | - | -40°C ~ 150°C | T-2 | 45V | - | - | 1 Pair Common Cathode | - | - | ||
![]() 10PAK:WW-K7Y6-2 interlight | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB (D²PAK) | 15A | - | Interlight | Box | Active | 12.8V | - | Tube | -- | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 1.75mA @ 25V | 490mV @ 15A | Wedge | - | - | - | -55°C ~ 150°C | S-8 / Base: W2.5X16D | 25V | - | - | 1 Pair Common Cathode | - | - | ||
![]() 10PAK:WW-104S-9 interlight | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-262 | 15A | - | Interlight | Box | Active | 7.5V | - | Tape & Reel (TR) | Automotive, AEC-Q101 | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 1.75mA @ 30V | 490mV @ 15A | Miniature Screw | - | - | - | -55°C ~ 150°C | G-3.5 / Base: E10 | 30V | - | - | 1 Pair Common Cathode | - | - | ||
![]() 10PAK:WW-0EBS-6 interlight | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | 15A | - | Interlight | Box | Active | 5V | - | Tape & Reel (TR) | Automotive, AEC-Q101 | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 2mA @ 40V | 620mV @ 15A | Prefocus Collar | - | - | - | -55°C ~ 175°C | S-8 / Base: P15S30 | 40V | - | - | 1 Pair Common Cathode | - | - | ||
![]() 10PAK:WX-0ACS-5 interlight | In Stock | - | - | Surface Mount | D-61-8-SL | D-61-8-SL | 40A | - | Interlight | Box | Active | 12.8V | - | Tube | -- | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 640µA @ 60V | 580mV @ 40A | Wedge | - | - | - | -55°C ~ 150°C | S-8 / Base: W2.5X16Q | 60V | - | - | 1 Pair Common Cathode | - | - | ||
![]() 10PAK:WW-81JW-4 interlight | In Stock | - | - | QC Terminal | 4-Square, FO-A | FO-A | - | - | Interlight | Box | Active | 5V | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | Avalanche | - | - | - | - | - | Single Phase | 300µA @ 1400V | 1.8V @ 55A | Sub-Midget Flange | - | - | - | - | T-1 / Base: SX4 | - | 31A | - | - | 1.4kV | - | ||
![]() 10PAK:WW-K63E-3 interlight | In Stock | - | - | PCB, Through Hole | Module | Module | - | - | Interlight | Box | Active | 12V | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | Standard | - | - | - | - | - | Three Phase (Braking) | 100µA @ 1600V | 2.75V @ 30A | Wedge | - | - | - | - | T-3.25 | - | 180A | - | - | 1.6kV | - | ||
![]() 2PAK:WW-5XGV-9 interlight | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | 10A | - | Interlight | Box | Active | 2.5V | - | Tube | Automotive, AEC-Q101 | Obsolete | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 100µA @ 90V | 800mV @ 10A | - | - | - | - | -65°C ~ 150°C | TL-1.5 | 90V | - | - | 1 Pair Common Cathode | - | - | ||
![]() 10PAK:WW-7UK1-8 interlight | In Stock | - | - | Panel Mount | - | - | - | -- | Interlight | Box | Active | 12.8V | - | - | UPG | Obsolete | -- | - | - | -- | - | Lever | -- | - | - | - | - | Bayonet | 2 | -- | Magnetic (Hydraulic Delay) | - | S-8 / Base: BAY15D | - | - | - | - | - | - | ||
![]() 10PAK:WW-VES5-1 interlight | In Stock | - | - | - | - | - | - | - | Interlight | Box | Active | 12V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Single Contact | - | - | - | - | G-3.5 / Base: BA9S | - | - | - | - | - | - | ||
![]() 10PAK:WW-AGG1-4 interlight | In Stock | - | - | - | - | - | - | - | Interlight | Box | Active | 40V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Double Contact | - | - | - | - | S-8 / Base: BA15D | - | - | - | - | - | - | ||
![]() 10PAK:WW-QFQZ-3 interlight | In Stock | - | - | - | - | - | - | - | Interlight | Box | Active | 28V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Single Contact | - | - | - | - | R-12 / Base: BA15S | - | - | - | - | - | - | ||
![]() 10PAK:WW-GH64-7 interlight | In Stock | - | - | - | - | - | - | - | Interlight | Box | Active | 12V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | - | - | - | T-3.25 | - | - | - | - | - | - | ||
![]() 10PAK:WW-AUG6-4 interlight | In Stock | - | - | - | - | - | - | - | Interlight | Box | Active | 12V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | Festoon | - | - | - | - | Base: SV8.5-8 | - | - | - | - | - | - | ||
![]() 10PAK:WW-1W17-3 interlight | In Stock | - | - | - | - | - | - | - | Interlight | Box | Active | 65V | - | - | LIGHTING-MINIATURE | - | - | Neon | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | T-2 | - | - | - | - | - | - | ||
![]() 10PAK:WW-JBG7-3 interlight | In Stock | - | - | - | - | - | - | - | Interlight | Box | Active | 14V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | - | - | - | T-3.25 | - | - | - | - | - | - |