- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material Type | Approvals | Bezel Style | Cable Types | Intensity | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Hole Size | Package | Product Status | RoHS | Timing Range | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Power Rating | Current Rating | Military Standard | Failure Rate | Termination Type | Output Configuration | Output Current | Lead Style | Breaker Type | Lens Size | Adhesive | Coil Voltage | Coating, Housing Type | Background Color | Control Voltage | Mode of Operation | Lamp Type | Features | Shrink Ratio | IP Rating | Label Width | Diameter | Height Seated (Max) | Length | Width | Label Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10PAK:WW-UG3F-9 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Box | Active | - | - | 14V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-V0F3-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Box | Active | - | - | 13.5V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | T-6.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-8277-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Box | Active | - | - | 2.5V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Midget Flange | - | T-1.75 / Base: SX6S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-HQ8H-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Box | Active | - | - | 12.8V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet | - | S-8 / Base: BAY15D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WX-0F79-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Box | Active | - | - | 12.8V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet | - | S-8 / Base: BAY15D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-ZZ2V-9 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Box | Active | - | - | 12.8V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet | - | S-8 / Base: BAY15D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2195A5-12V NTE ELECT | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel | - | - | 1 % | - | - | - | 100 ppm/°C | 61.9 kΩ | 150 °C | -65 °C | Metal Film | - | - | - | 250 mW | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29 mm | - | 7.62 mm | 2.29 mm | - | No | Contains Lead | ||
![]() SMEP08012 Signal Construct | 50 |
| - | - | - | - | Axial, Box | Flanges | - | - | - | Recessed | - | - | - | - | - | - | 8mm | - | - | - | - | 12V | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±50ppm/°C | 5 Ohms | - | - | Wirewound | - | - | 20W | - | 10mA | - | R (0.01%) | Solder Tab | - | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | LED | Military, Moisture Resistant | - | - | - | - | 0.561 (14.25mm) | 33.7mm | - | - | - | - | ||
![]() SMRD22734 Signal Construct | 30 |
| - | - | - | - | Axial, Box | Flanges | - | - | - | Prominent | - | - | - | - | - | - | 22mm | - | - | - | - | 24 → 28V | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±20ppm/°C | 348 Ohms | - | - | Wirewound | - | - | 20W | - | 20mA | - | M (1%) | - | - | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | LED | Military, Moisture Resistant, Non-Inductive | - | - | - | - | 0.561 (14.25mm) | 43.8mm | - | - | - | - | ||
![]() SMRD22034 Signal Construct | 14 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | 80mcd | - | - | - | - | 22mm | - | - | - | - | 20 → 28V | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | 191 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | 15mA | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | LED | Flame Retardant Coating, Safety | - | IP67 | - | - | -- | 27.5mm | - | - | - | - | ||
![]() SMRD22038 Signal Construct | 27 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | 80mcd | - | - | - | - | 22mm | - | - | - | - | 230V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | 8.06 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | 23mA | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | LED | Flame Retardant Coating, Safety | - | IP67 | - | - | -- | 27.5mm | - | - | - | - | ||
![]() SMQD22138 Signal Construct | 23 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | 80mcd | - | - | - | - | 22mm | - | - | - | - | 230V ac | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | 280 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | 23mA | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | LED | Flame Retardant Coating, Safety | - | IP67 | - | - | -- | 27.5mm | - | - | - | - | ||
![]() SMQD22038 Signal Construct | 18 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | 80mcd | - | - | - | - | 22mm | - | - | - | - | 230V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | 681 Ohms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | 23mA | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | LED | Flame Retardant Coating, Safety | - | IP67 | - | - | -- | 27.5mm | - | - | - | - | ||
![]() 10PAK:WW-EYQK-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | UL | - | - | - | Warrick a Brand of Gems Sensor | 16DA1D4 | Interlight | - | - | Box | Active | - | - | 12V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A | Bayonet | - | S-8 / Base: BAZ15D | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-UGB9-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78101172101 | Interlight | - | - | Box | Active | - | - | 13.5V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | T-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-ZZSG-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Commercial Products | NPL100300 316SS | Interlight | - | - | Box | Active | - | - | 12.8V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet | - | S-8 / Base: BAY15D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WX-0AQR-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | BJ3225 | Interlight | ,Plug On | - | Box | Active | - | - | 12.8V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 | - | - | - | - | - | Bayonet | Common Trip | S-8 / Base: BAY15D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WX-0171-8 interlight | In Stock | - | - | - | - | - | - | - | - | Polyolefin | ASTM, UL | - | 20 AWG to 10 AWG (0.062 in to 0.15 in) | - | Brady | 134230 | Interlight | - | - | Box | Active | No | - | 12.8V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | Bayonet | - | S-8 / Base: BAY15D | No | - | - | Yellow | - | - | - | - | 3 to 1 | - | 1.5 | - | - | - | - | 0.335 | - | - | ||
![]() 10PAK:WW-5WEK-0 interlight | In Stock | - | - | - | - | Surface | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | TSDR430A4S-SSAC | Interlight | - | - | Box | Active | - | 0 | 14V | - | - | LIGHTING-MINIATURE | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festoon | - | T-2.25 / Base: SV7.8 | - | 120 VAC | - | - | - | Repeat Cycle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-499A-6 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | 82608 | Interlight | - | - | Box | Active | - | - | 12V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | Wedge | - | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |