- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Package | RoHS | Status | Wavelength/Color Temperature | Packaging | Series | Subcategory | Termination Style | Lead Length | Viewing Angle | Luminous Intensity | Product Type | Operating Temperature Range | Illumination Color | Lens Color | Product | Vf - Forward Voltage | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCLB-1-3056-9908-I Visual | 49 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | - | VCC | - | - | - | - | Bulk Bag | - | Active | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3047-9907-I Visual | 49 |
| - | - | LEDCO | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | - | VCC | - | - | - | - | Bulk Bag | - | - | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3061-9922-I Visual | In Stock | - | - | - | LEDCO | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | - | VCC | - | - | - | - | Bulk Bag | - | - | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CC-1-3056-9907-I Visual | 49 |
| - | - | - | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | 660 nm | - | - | - | Wire | - | 30 deg | 400 mcd | - | - 40 C to + 85 C | Red | - | Panel Mount Reflector LED | 1.9 V | - | - | ||
![]() CC-1-3055-9914-I Visual | 49 |
| - | - | - | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | 590 nm | - | - | - | Wire | - | 30 deg | 400 mcd | - | - 40 C to + 85 C | Yellow | - | Panel Mount Reflector LED | 2 V | - | - | ||
![]() CC-1-3056-9912-I Visual | 49 |
| - | - | - | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | 660 nm | - | - | - | Wire | - | 30 deg | 400 mcd | - | - 40 C to + 85 C | Red | - | Panel Mount Reflector LED | 1.9 V | - | - | ||
![]() CC-1-3061-0000-I Visual | 33 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | - | - | - | - | Wire | - | 15 deg | 27000 mcd | - | - 40 C to + 80 C | White | - | Panel Mount Reflector LED | 3.2 V | - | - | ||
![]() CC-1-3057-9913-I Visual | 49 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | 468 nm | - | - | - | Wire | - | 20 deg | 640 mcd | - | - 40 C to + 80 C | Blue | - | Panel Mount Reflector LED | 3.3 V | - | - | ||
![]() CC-1-0910-9920-I Visual | In Stock | - | - | - | LEDCO | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | 590 nm | - | - | - | Wire | - | 60 deg | 198 mcd | - | - 40 C to + 85 C | Yellow | - | Panel Mount Reflector LED | 2 V | - | - | ||
![]() CC-1-3060-9914-I Visual | In Stock | - | - | - | - | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | 610 nm | - | - | - | Wire | - | 30 deg | 600 mcd | - | - 40 C to + 85 C | Orange | - | Panel Mount Reflector LED | 2.1 V | - | - | ||
![]() CC-1-3057-9915-I Visual | In Stock | - | - | - | LEDCO | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | 468 nm | - | - | - | Wire | - | 20 deg | 640 mcd | - | - 40 C to + 80 C | Blue | - | Panel Mount Reflector LED | 3.3 V | - | - | ||
![]() CC-1-3048-9914-I Visual | 49 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | - | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | - | - | - | - | Wire | - | - | - | - | - 40 C to + 85 C | - | - | Panel Mount Reflector LED | - | - | - | ||
![]() CCLB-1-3054-9908-I Visual | 33 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | - | VCC | - | - | - | - | Bulk Bag | - | Active | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3056-9907-I Visual | 33 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | - | VCC | - | - | - | - | Bulk Bag | - | Active | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() L4-1-8312-0000-A-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | + 85 C | - 40 C | 4.75 mm | Panel | Bulk Bag | - | Active | 590 nm | - | - | LED Indication | Wire | 152.4 mm | 50 deg | 700 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2 V | LED Panel Mount Indicators | IP66 | ||
![]() CC-1-3048-9912-I Visual | 49 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | - | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | - | - | - | - | Wire | - | - | - | - | - 40 C to + 85 C | - | - | Panel Mount Reflector LED | - | - | - | ||
![]() L4-1-8313-9908-A-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | + 85 C | - 40 C | 4.75 mm | Panel | Bulk Bag | - | Active | 660 nm | - | - | LED Indication | Wire | 152.4 mm | 50 deg | 800 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Indicators | 1.85 V | LED Panel Mount Indicators | IP66 | ||
![]() CL-1-2006-9914-I Visual | 49 |
| - | Panel Mount | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 2.69 mm | Round with Domed Top | Round | VCC | + 85 C | - 40 C | 14 mm | Front | Bulk Bag | Details | - | 627 nm | Bulk | CL | LED Indication | Wire | 152.4 mm | 30 deg | 100 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Indicators | 2 V | LED Panel Mount Indicators | IP67 | ||
![]() CL-1-2008-9907-I Visual | 49 |
| - | Panel Mount | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 2.69 mm | Round with Domed Top | Round | VCC | + 85 C | - 40 C | 14 mm | Front | Bulk Bag | Details | - | 574 nm | Bulk | CL | LED Indication | Wire | 152.4 mm | 30 deg | 100 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green | Green | Indicators | 2.1 V | LED Panel Mount Indicators | IP67 | ||
![]() CR-1-3046-9910-I Visual | 49 |
| - | Nut and Washer | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | Bulk Bag | - | - | - | - | - | LED Indication | Wire | 152.4 mm | - | 900 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 |