- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Panel Cutout Shape | Base Product Number | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP), front side | Lamp Size | Material front ring | Mfr | Mounting Hole Size | Package | Product Status | Type of lens | With front ring | Series | Type | Ingress Protection | Termination Style | Panel Cutout Dimensions | Voltage | Current | Viewing Angle | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Lamp Color | Features | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52BL5D3XY Siemens | 2486 |
| - | Round | - | - | - | - | - | - | - | Siemens | - | - | Active | - | - | - | LED | IP20, IP66 | Screw Terminal | - | 24V | - | - | Round with Flat Top | 30.00mm Dia | - | - | - | - | Green | - | - | AC/DC | ||
![]() 52PL4H3XY Siemens | In Stock | - | - | Round | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | LED | IP20, IP66 | Screw Terminal | - | 240V | - | - | Round with Flat Top | 30.00mm Dia | - | - | - | - | Green | - | - | AC | ||
![]() 52PL4GA Siemens | 2410 |
| - | Round | 52PL4 | - | - | - | - | - | - | Siemens | - | - | Active | - | - | - | Incandescent | IP20, IP66 | Screw Terminal | - | 120V | - | - | Round with Flat Top | - | - | - | - | - | Clear | - | - | AC | ||
![]() 52BL5B2XB Siemens | 2462 |
| - | Round | - | - | - | - | - | - | - | Siemens | - | - | Active | - | - | - | LED | IP20, IP66 | Screw Terminal | - | 6V | - | - | Round with Flat Top | 30.00mm Dia | - | - | - | - | Red | - | - | AC/DC | ||
![]() 52BL5B9XB Siemens | 2660 |
| - | Round | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | LED | IP20, IP66 | Screw Terminal | - | 6V | - | - | Round with Flat Top | 30.00mm Dia | - | - | - | - | Yellow | - | - | AC/DC | ||
![]() 52PL5EA Siemens | 2323 |
| - | Round | 52PL5 | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | Incandescent | IP20, IP66 | Screw Terminal | - | 120V | - | - | Round with Flat Top | - | - | - | - | - | Clear | - | - | AC/DC | ||
![]() 52PL5GN Siemens | 2519 |
| - | - | - | - | - | - | - | - | - | Siemens | - | - | Active | - | - | - | Incandescent | NEMA 1, 3, 3R, 4, 4X, 12, 13 | - | - | 120V | - | - | - | 30.00mm Dia | - | - | - | - | - | - | - | AC | ||
![]() 52BL4C3 Siemens | 2447 |
| - | Round | - | - | - | - | - | - | - | Siemens | - | - | Active | - | - | - | Incandescent | IP20, IP66 | Screw Terminal | - | 12V | - | - | Round with Flat Top | 30.00mm Dia | - | Clear | - | - | Clear | - | - | AC/DC | ||
![]() 49SPLPJRJ Siemens | 2289 |
| - | - | - | - | - | - | - | - | - | Siemens | - | - | Active | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52PL5K2XY Siemens | 2093 |
| - | Round | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | LED | IP20, IP66 | Screw Terminal | - | 600V | - | - | Round with Flat Top | 30.00mm Dia | - | - | - | - | Red | - | - | AC | ||
![]() 49SPLPJGJ Siemens | 2536 |
| - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB2001-6BE06 Siemens | 41 |
| - | Round | - | Other | Green | Round | IP65 | 19 mm | Other | Siemens | 16mm | Box | Active | Flat | No | - | LED | IP65 | - | 0.63" (16.00mm) | - | - | - | Round with Flat Top | 16.00mm Dia | - | - | - | - | - | - | IP65 | - | ||
![]() 52BL5D5XB Siemens | 2057 |
| - | Round | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | LED | IP20, IP66, NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 | Screw Terminal | - | 24V | - | - | Round with Flat Top | - | - | - | - | - | Blue | - | - | AC/DC | ||
![]() 49SPLPKGG Siemens | 2933 |
| - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BL4G9XY Siemens | 2160 |
| - | Round | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | LED | IP20, IP66 | Screw Terminal | - | 120V | - | - | Round with Flat Top | 30.00mm Dia | - | - | - | - | Yellow | - | - | AC | ||
![]() 52PL5KB Siemens | 2311 |
| - | Round | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | Incandescent | IP20, IP66 | Screw Terminal | - | 600V | - | - | Round with Flat Top | 30.00mm Dia | - | Clear | - | - | Clear | - | - | AC | ||
![]() 49SPL0KRF Siemens | 559 |
| - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | Incandescent | - | Screw Terminal | - | 120V | - | - | - | 30.00mm Dia | - | - | - | - | - | - | - | AC | ||
![]() 52PL4DN Siemens | 37 |
| - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | Incandescent | NEMA 1, 3, 3R, 4, 4X, 12, 13 | - | - | 24V | - | - | - | 30.00mm Dia | - | - | - | - | - | - | - | AC/DC | ||
![]() 49SPL0JRF Siemens | 764 |
| - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | Incandescent | - | Screw Terminal | - | 120V | - | - | - | 30.00mm Dia | - | - | - | - | - | - | - | AC | ||
![]() 52PL5GA Siemens | 2138 |
| - | Round | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | Incandescent | IP20, IP66 | Screw Terminal | - | 120V | - | - | Round with Flat Top | 30.00mm Dia | - | Clear | - | - | Clear | - | - | AC |