- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP) | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Illuminated | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Material front ring | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of indicator lights | Rated operating voltage Ue | RoHS | Terminals | Tradename | Type of electric connection | Type of lamp socket | Type of lens | Unit Weight | Voltage type | With front ring | With light source | Packaging | Series | Termination Style | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8R1BYYGY28E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | - | - | - | - | 25 | - | - | - | - | 5 mm | Non-Tinted, Diffused | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | - | - | - | - | Q8 | Solder Tab | 28 VDC | IP67 | - | Bi-Color | - | - | Yellow, Green | Diffused | Green Yellow | Clear | - | Indicators | - | IP67 | ||
![]() Q8P1BXXSW12E APEM Inc. | In Stock | - | - | - | Prominent | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | - | - | - | - | Q8 | - | 12 VDC | IP67 | - | Fixed | - | - | - | - | Super Bright White | - | - | Indicators | - | IP67 | ||
![]() Q14F5CXXHR220E APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | Details | - | Q | - | - | - | 0.504594 oz | - | - | - | Bulk | Q14 | Wire | - | - | - | - | 800 mcd | - | Red | - | - | - | - | Indicators | 2.1 V | IP67 | ||
![]() Q12P1BXXSW24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 8 mm | Diffused | Round | - | - | - | - | 12 mm | Panel Mount | - | - | Details | - | Q | - | - | - | - | - | - | - | - | Q12 | Solder Tab | - | - | - | - | 1200 mcd | - | White | Diffused | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8P6CXXY24AE APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | - | - | - | - | 25 | - | - | - | - | 5 mm | Yellow, Diffused | Round | - | - | + 85 C | - 40 C | 8 mm | Panel | - | - | - | Short Body Pins | - | - | - | - | - | - | - | - | - | - | Pins | 24 VAC/DC | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Yellow | - | Yellow | - | - | Indicators | 2.1 V | IP67 | ||
![]() 82-5151.0132 EAO | 12 |
| - | - | - | Natural colour | Green | Round | IP65/IP67 | - | 1 | - | - | Illuminated | - | - | - | - | - | Metal | + 70 C | - 30 C | 19 mm | - | 1 | 6 - 6 | - | - | Series 82 | Soldering flag connection | LED | Flat | 0.288000 oz | AC/DC | Yes | Yes | - | 82 | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() QS101XXB02 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | 20 mA | - | - | - | Blue Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | - | - | Details | Solder Lugs | Q | - | - | - | - | - | - | - | - | QS | Solder Tab | No Resistor | - | 30 deg | Fixed Light | 800 mcd | - | Blue | Diffused | Blue | Blue | 1.8 to 2.5VDC | Indicators | 3.3 V | - | ||
![]() QS101XXHG12 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | 20 mA | - | - | - | Green Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | - | - | Details | Solder Lugs | Q | - | - | - | - | - | - | - | - | QS | Solder Tab | 12 VDC | - | 45 deg | Fixed Light | 1200 mcd | - | Green | Diffused | Hyper Bright Green | Green | 10.8 to 13.2VDC | Indicators | 12 V | - | ||
![]() Q6R6BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | - | - | - | - | 25 | - | 20 mA | - | - | 3 mm | Diffused | Dome | - | - | - | - | 6 mm | Panel Mount | - | - | Details | Short Body Pins | Q | - | - | - | - | - | - | - | - | Q6 | Straight Lead | No Resistor | IP67 | - | - | - | - | Red, Green | Diffused | Red/Green | - | - | Indicators | 2 V | IP67 | ||
![]() Q14P1BXXSW24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 10 mm | Diffused | Round | - | - | - | - | 14 mm | Panel Mount | - | - | Details | - | Q | - | - | - | 0.504594 oz | - | - | - | - | Q14 | Solder Tab | - | - | - | - | 4400 mcd | - | White | Diffused | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q12P1BXXSW110E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 8 mm | Diffused | Round | - | - | - | - | 12 mm | Panel Mount | - | - | Details | - | Q | - | - | - | - | - | - | - | - | Q12 | Solder Tab | - | - | - | - | 1200 mcd | - | White | Diffused | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8F7BZZRYG06E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | 25 | - | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | Details | - | Q | - | - | - | 0.267581 oz | - | - | - | - | Q8 | Wire | - | - | 100 deg | - | 15 mcd, 10 mcd, 6 mcd | - | Red, Yellow, Green | - | - | - | - | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q14P1BXXSG24AE APEM Inc. | In Stock | - | - | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Q | - | - | - | 0.504594 oz | - | - | - | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | IP67 | ||
![]() Q16PP5BPZZRYG02E APEM Inc. | 60 |
| - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | 8539500010 | 20 mA | - | Unavailable | 10 mm | Diffused | Dome | - | - | - | - | 16 mm | Panel Mount | - | - | Details | - | Q | - | - | - | - | - | - | - | - | Q16 | Wire | - | - | - | - | - | - | Red, Yellow, Green | Diffused | - | - | - | Indicators | 2 V | IP67 | ||
![]() Q6P1BXXSG12E APEM Inc. | In Stock | - | - | - | Prominent | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | Q | - | - | - | - | - | - | - | - | Q6 | - | 12VDC | IP67 | - | - | - | - | - | - | Super Bright Green | - | - | Indicators | - | IP67 | ||
![]() Q8P2BXXY24E APEM Inc. | In Stock | - | - | - | Prominent | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pins | Q | - | - | - | - | - | - | - | - | Q8 | - | 24 VDC | IP67 | - | Fixed | - | - | - | - | Yellow | - | - | Indicators | - | IP67 | ||
![]() Q14P1CXXSB220E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | 25 | - | - | - | - | 10 mm | Blue, Clear | Round | - | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | 100 deg | - | 2500 mcd | - 40 C to + 85 C | Blue | - | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8F1BXXO02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | - | - | - | - | 25 | - | - | - | - | 5 mm | Orange, Diffused | Round | - | - | + 85 C | - 40 C | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | - | - | - | - | Q8 | Faston/Solder Lug | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 110 mcd | - 40 C to + 85 C | Orange | - | Orange | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q12P1BXXSB110E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 8 mm | Diffused | Round | - | - | - | - | 12 mm | Panel Mount | - | - | Details | - | Q | - | - | - | - | - | - | - | - | Q12 | Solder Tab | - | - | - | - | 1500 mcd | - | Blue | Diffused | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8P3BXXSY02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | - | - | - | - | 25 | - | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | Details | Wires | Q | - | - | - | - | - | - | - | - | Q8 | Wire | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 4000 mcd | - | Yellow | - | Super Bright Yellow | - | - | Indicators | 2 V | IP67 |