- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | Colour front ring | Construction type lens | Degree of protection (IP) | Designed for | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | If - Forward Current | Illuminated | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Type of electric connection | Unit Weight | Voltage, Rating | With front ring | Series | Type | Color | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Features | Vf - Forward Voltage | IP Rating | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS81XXHY02 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Yellow Diffused | Cylindrical | - | - | - | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | - | - | - | - | QS | - | - | Solder Tab | - | No Resistor | - | 45 deg | - | Fixed Light | 380 mcd | - | Yellow | Diffused | Hyper Bright White | Yellow | 1.8 to 2.5VDC | Indicators | - | 2 V | - | - | ||
![]() Q8P1BXXR120E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | Unavailable | 5 mm | - | - | - | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | - | - | - | - | Q8 | - | - | Solder Tab | - | - | - | 100 deg | - | - | 80 mcd | - | Red | - | - | - | - | Indicators | - | 2 V | IP67 | - | ||
![]() Q16FP1BPXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush Plastic | - | - | - | - | - | 25 | - | - | 20 mA | - | - | 10 mm | Diffused | Round Flat | - | - | - | - | - | 16 mm | Panel Mount | Details | Solder Lugs Fastons | Q | - | - | - | - | Q16 | - | - | Solder Tab | - | 28VDC | IP67 | - | - | Fixed Light | - | - | Green | Diffused | Green | - | - | Indicators | - | 28 V | IP67 | - | ||
![]() Q14F7BXXSR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | No | 10 mm | Red, Clear | Round | - | - | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | - | 2000 mcd | - 40 C to + 85 C | Red | - | - | - | - | Indicators | - | 2.2 V | IP67 | - | ||
![]() QS83XXHY28 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Yellow Diffused | Cylindrical | - | - | - | - | - | 8 mm | Snap-In | Details | Wire | Q | - | - | - | - | QS | - | - | Wire | - | 28 VDC | - | 45 deg | - | Fixed Light | 380 mcd | - | Yellow | Diffused | Hyper Bright White | Yellow | 25.2 to 30.8 VDC | Indicators | - | 28 V | - | - | ||
![]() QS61XXHG12 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Green Diffused | Cylindrical | - | - | - | - | - | 6 mm | Snap-In | Details | Solder Lugs | Q | - | - | - | - | QS | - | - | Solder Tab | - | 12 VDC | - | 45 deg | - | Fixed Light | 1200 mcd | - | Green | Diffused | Hyper Bright Green | Green | 10.8 to 13.2VDC | Indicators | - | 12 V | - | - | ||
![]() QS123XXHG12 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Green Diffused | Cylindrical | - | - | - | - | - | 12 mm | Snap-In | Details | Wire | Q | - | - | - | - | QS | - | - | Wire | - | 12 VDC | - | 45 deg | - | Fixed Light | 1200 mcd | - | Green | Diffused | Hyper Bright Green | Green | 10.8 to 13.2VDC | Indicators | - | 12 V | - | - | ||
Tiny WHSL | 14 |
| - | Snap In | - | - | - | - | TW Series | - | 1 | Pilot Lights/Buzzers | - | - | - | - | - | - | - | - | ALW4BLU-S-ENGRAVED | - | - | - | 22 mm | Panel Mount | - | - | - | - | - | - | - | - | Lens | Blue | - | - | - | - | - | Illuminated | - | - | - | Blue | - | - | - | - | Indicators | Round | - | IP65 | 40 mm | ||
![]() 82-5151.0233 EAO | 12 |
| - | - | - | Natural colour | Round | IP65/IP67 | - | - | 1 | - | - | - | Illuminated | - | - | - | - | - | - | Metal | + 70 C | - 30 C | 19 mm | - | - | - | Series 82 | Soldering flag connection | 0.336000 oz | - | Yes | 82 | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() QS83XXY28 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Yellow Diffused | Cylindrical | - | - | - | - | - | 8 mm | Snap-In | Details | Wire | Q | - | - | - | - | QS | - | - | Wire | - | 28 VDC | - | 30 deg | - | Fixed Light | 20 mcd | - | Yellow | Diffused | Yellow | Yellow | 25.2 to 30.8 VDC | Indicators | - | 28 V | - | - | ||
![]() Q16P3BXXG24E APEM Inc. | In Stock | - | - | - | Promient Metal | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wires | Q | - | - | - | - | Q16 | - | - | - | - | 24VDC | IP67 | - | - | Fixed Light | - | - | - | - | Green | - | - | Indicators | - | - | IP67 | - | ||
![]() QS83XXG28 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Green Diffused | Cylindrical | - | - | - | - | - | 8 mm | Snap-In | Details | - | Q | - | - | - | - | QS | - | - | Wire | - | - | - | 30 deg | - | - | 20 mcd | - | Green | Diffused | - | Green | - | Indicators | - | 28 V | - | - | ||
![]() QS123XXG28 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Green Diffused | Cylindrical | - | - | - | - | - | 12 mm | Snap-In | Details | Wire | Q | - | - | - | - | QS | - | - | Wire | - | 28 VDC | - | 30 deg | - | Fixed Light | 20 mcd | - | Green | Diffused | Green | Green | 25.2 to 30.8 VDC | Indicators | - | 28 V | - | - | ||
![]() QS103YYRG02 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Non-Tinted, Diffused | Cylindrical | - | - | - | - | - | 10 mm | Snap-In | Details | Wire | Q | - | - | - | - | QS | - | - | Wire | - | No Resistor | - | 30 deg | - | Bi-Color | 25 mcd, 20 mcd | - | Red, Green | Diffused | Red/Green | Clear | 1.8 to 2.5VDC | Indicators | - | 2 V, 2.2 V | - | - | ||
![]() Q8P1GXXSY12AE APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | IP67 | - | ||
![]() Q14P7CZZRYG06E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | Unavailable | 10 mm | Diffused | Round | - | - | - | - | - | 14 mm | Panel Mount | Details | - | Q | - | 0.504594 oz | - | - | Q14 | - | - | Wire | - | - | - | - | - | - | 60 mcd, 50 mcd, 50 mcd | - | Red, Yellow, Green | Diffused | - | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q12P3BXXG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | No | 8 mm | Diffused | Round | - | - | - | - | - | 12 mm | Panel Mount | Details | - | Q | - | - | - | - | Q12 | - | - | Wire | - | - | - | - | - | - | 60 mcd | - | Green | Diffused | - | - | - | Indicators | - | 2.2 V | IP67 | - | ||
![]() QS81XXHO24 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Orange Diffused | Cylindrical | - | - | - | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | - | - | - | - | QS | - | - | Solder Tab | - | 24 VDC | - | 45 deg | - | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 21.6 to 26.4VDC | Indicators | - | 24 V | - | - | ||
![]() QS123XXHB02 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | EAR99 | 100 | - | 8539500010 | 20 mA | - | Unavailable | - | Blue Diffused | Cylindrical | - | - | - | - | - | 12 mm | Snap-In | Details | - | Q | - | - | - | - | QS | - | - | Wire | - | - | - | 45 deg | - | - | 1600 mcd | - | Blue | Diffused | - | Blue | - | Indicators | - | 3.3 V | - | - | ||
![]() QS61XXY28 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Yellow Diffused | Cylindrical | - | - | - | - | - | 6 mm | Snap-In | Details | Solder Lugs | Q | - | - | - | - | QS | - | - | Solder Tab | - | 28 VDC | - | 30 deg | - | Fixed Light | 20 mcd | - | Yellow | Diffused | Yellow | Yellow | 25.2 to 30.8 VDC | Indicators | - | 28 V | - | - |