- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Panel Cutout Shape | Bezel Style | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | Designed for | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | If - Forward Current | Illuminated | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Number of indicator lights | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Rated operating voltage Ue | RoHS | Terminals | Tradename | Type of electric connection | Type of lamp socket | Type of lens | Unit Weight | Voltage Rating (AC) | Voltage type | Voltage, Rating | With front ring | With light source | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Lead Length | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Sealing | Current | Viewing Angle | Illumination | Forward Current | Lens Style | Illumination Type | Lens Size | Forward Voltage | Luminous Intensity | Terminal Type | Operating Temperature Range | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | LED Color | Lens Color | Overall Height | Lamp Color | T-code | Product | Color@Wavelength | Lamp Type | Features | Operating Voltage | Vf - Forward Voltage | IP Rating | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q10F5SXXHR02E APEM Inc. | In Stock | - | - | - | - | Sealed | - | - | - | Brass | - | - | - | - | - | - | - | Q10 Series | EAR99 | 25 | Q10 Series | 8539500010 | 20 mA | Illuminated | Unavailable | - | - | - | - | - | + 85 C | - | - 40 C | 10mm | 10 mm | Panel Mount | - | - | - | - | - | - | Details | - | Q | - | - | - | - | - | - | 2 V | - | - | Bulk | - | Q10 | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 980 mcd | - | - | - | Red | - | - | - | - | - | - | - | Indicators | - | LED | - | 2.2V | - | IP67 | - | - | - | ||
![]() 5583001001F Dialight | 640 |
| Datasheet | 10 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | 558 | e4 | yes | Active | 1 (Unlimited) | 2 | - | LED | Copper/Nickel/Silver (Cu/Ni/Ag) | - | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | - | 2.5mm | - | - | - | - | 0.16 (4.06mm) | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | 2V Green 1.9V Red | - | 30mA Green 30mA Red | 200° | - | - | Round with Domed Top | - | 3mm T-1 | - | 4.8 mcd | - | - | 8.7mcd Green, 5.6mcd Red | - | - | 565nm Green 630nm Red | - | - | 4.78mm | Green, Red | T-1 | - | Green/Red | - | - | - | - | - | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() XB7EV04BP Schneider Electric | 12 |
| - | - | Panel | Panel Mount | - | - | - | - | Round | - | Other | Red | Round | IP65 | Other | XB7 Series | - | - | XAL Series, XALF Series, XB7 Series | - | - | - | - | - | - | - | - | Other | + 70 C | Schneider Electric | - 25 C | - | - | Panel Mount | 1 | - | - | Box | Active | 24 - 24 | Compliant | - | - | Screw connection | LED | High | - | 24 V | AC/DC | 24V | No | Yes | - | - | Harmony XB7 | - | - | - | - | - | Screw | LED | - | Red | - | - | - | - | IP20, IP65, NEMA 4, 12 | - | 27 mA | Screw Terminal | - | 24 V | 0.89" (22.50mm) | - | 24V | - | 20mA ~ 27mA | - | LED | - | Round with Convex Top | - | 29.00mm Dia | 24 V | - | Screw | - | - | Red | - | - | - | Red | - | - | - | Indicators | - | LED | - | - | - | IP20, IP65 | 29 mm | - | AC/DC | ||
![]() Q8F1BXXSG110E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | Flush | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 5 mm | Clear | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | - | - | - | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 110 VAC | IP67 | - | 100 deg | - | - | - | Fixed | - | - | 1200 mcd | - | - | - | Green | - | - | Super Bright Green | Clear | - | - | - | Indicators | - | - | - | - | 3.3 V | IP67 | - | - | - | ||
![]() Q8P1BXXR06E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | Prominent | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | - | - | - | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | 6 VDC | IP67 | - | 100 deg | - | - | - | Fixed | - | - | 80 mcd | - | - | - | Red | - | - | Red | - | - | - | - | Indicators | - | - | - | - | 2 V | IP67 | - | - | - | ||
![]() Q8F7GXXG06E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | Flush | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 5 mm | Green, Diffused | Round | - | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | - | Short Body wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 6 VDC | IP67 | - | 100 deg | - | - | - | Fixed | - | - | 6 mcd | - | - 40 C to + 85 C | - | Green | - | - | Green | - | - | - | - | Indicators | - | - | - | - | 2.2 V | IP67 | - | - | - | ||
![]() QRM65BXXG28E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 3 mm | Green, Diffused | Round | - | - | + 85 C | - | - 40 C | - | 6 mm | Panel | - | - | - | - | - | - | - | Wires | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 28VDC | IP67 (Standard) | - | 60 deg | - | - | - | - | - | - | 8 mcd | - | - 40 C to + 85 C | - | Green | - | - | Green | - | - | - | - | Indicators | - | - | - | - | 2.2 V | IP67 | - | - | - | ||
![]() Q8P1CXXSY12E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | Prominent | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | - | - | - | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | 12 VDC | IP67 | - | 100 deg | - | - | - | Fixed | - | - | 4000 mcd | - | - | - | Yellow | - | - | Super Bright Yellow | - | - | - | - | Indicators | - | - | - | - | 2 V | IP67 | - | - | - | ||
![]() Q8P1BYYRG28E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | Prominent | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | - | - | - | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | 28 VDC | IP67 | - | 100 deg | - | - | - | Bi-Color | - | - | 14 mcd, 30 mcd | - | - | - | Red, Green | - | - | Red Green | - | - | - | - | Indicators | - | - | - | - | 2 V, 2.2 V | IP67 | - | - | - | ||
![]() Q12P1CXXHG12E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | Unavailable | 8 mm | Green, Diffused | Round | - | - | + 85 C | - | - 40 C | 12mm | 12 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | - | 3500 mcd | - | - 40 C to + 85 C | - | Green | - | - | - | - | - | - | - | Indicators | - | - | - | 12VDC | 3.3 V | IP67 | - | - | - | ||
![]() Q22F5BZZSRYG05E APEM Inc. | In Stock | - | - | - | Flush | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | 40 mA | - | Unavailable | 16.75 mm | Water Clear | Round Flat | - | - | - | - | - | - | 22 mm | Panel Mount | - | - | - | - | - | - | Details | - | Q | - | - | - | - | - | - | - | - | - | - | - | Q22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red, Yellow, Green | - | - | - | Clear | - | - | - | Indicators | - | - | - | - | 5 V | IP67 | - | - | - | ||
![]() Q6R1BXXG28E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | Recessed | - | - | - | - | - | - | - | 25 | - | - | 20 mA | - | - | 3 mm | Diffused | Dome | - | - | - | - | - | - | 6 mm | Panel Mount | - | - | - | - | - | - | Details | Solder Lug | Q | - | - | - | 0.177199 oz | - | - | - | - | - | - | - | Q6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | 28VDC | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | Green | Diffused | - | Green | - | - | - | - | Indicators | - | - | - | - | 28 V | IP67 | - | - | - | ||
![]() Q8F6BXXSR02E APEM Inc. | In Stock | - | - | - | Panel | Nut and Washer | - | - | 2 | - | - | Flush | - | - | - | - | - | - | - | 25 | - | - | 20 mA | - | - | 5 mm | Water Clear | Round Flat | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Details | Short Body Pins | Q | - | - | - | - | - | - | - | - | - | - | - | Q8 | - | - | - | - | - | Wire | - | - | Red | - | - | - | - | - | - | - | Pins | - | - | - | - | No Resistor, see data sheet | IP67 | - | 100 deg | - | 20 mA | Flat, Round | Fixed | - | 2 V | 600 mcd | - | - | - | Red | - | - | Super Bright Red | Clear | - | - | - | Indicators | - | - | - | - | 2 V | - | - | - | - | ||
![]() QS63XXR02 APEM Inc. | In Stock | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Red Diffused | Cylindrical | - | - | - | - | - | - | 6 mm | Snap-In | - | - | - | - | - | - | Details | - | Q | - | - | - | - | - | - | - | - | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | 30 deg | - | - | - | - | - | - | 25 mcd | - | - | - | Red | Diffused | - | - | Red | - | - | - | Indicators | - | - | - | - | 2 V | - | - | - | - | ||
![]() Q8R1CXXG06E APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Recessed | - | - | - | - | - | - | - | 25 | - | - | 20 mA | - | - | 9.5 mm | Green Diffused | Round | - | - | + 65 C | - | - 30 C | - | 8 mm | Panel Mount | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | - | - | - | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 6 VDC | IP67 | - | - | - | - | - | Fixed | - | - | 60 mcd | - | - 30 C to + 65 C | - | - | Diffused | - | Green | Green | - | - | - | Indicators | - | - | - | - | 2.2 V | IP67 | - | - | - | ||
![]() Q6P1CXXG02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | Prominent | - | - | - | - | - | - | - | 25 | - | - | 20 mA | - | - | 3 mm | Diffused | Dome | - | - | - | - | - | - | 6 mm | Panel Mount | - | - | - | - | - | - | Details | Solder Lug | Q | - | - | - | 0.266254 oz | - | - | - | - | - | - | - | Q6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | No Resistor | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | Green | Diffused | - | Green | - | - | - | - | Indicators | - | - | - | - | 2 V | IP67 | - | - | - | ||
![]() Q19P1CXXW220E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | 3 mA | - | Unavailable | 10 mm | Diffused | Dome | - | - | - | - | - | - | 19 mm | Panel Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | Diffused | - | - | - | - | - | - | Indicators | - | - | - | - | 220 V | IP67 | - | - | - | ||
![]() Q6R1BXXG02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 3 mm | Green, Diffused | Round | - | - | + 85 C | - | - 40 C | - | 6 mm | Panel | - | - | - | - | - | - | - | - | Q | - | - | - | - | - | - | - | - | - | - | - | Q6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | - | 50 mcd | - | - 40 C to + 85 C | - | Green | - | - | - | - | - | - | - | Indicators | - | - | - | - | 2.2 V | IP67 | - | - | - | ||
![]() Q6P2CXXR02E APEM Inc. | 95 |
| - | - | - | Nut and Washer | - | - | - | - | - | Prominent | - | - | - | - | - | - | - | 25 | - | - | 20 mA | - | - | 3 mm | Diffused | Dome | - | - | - | - | - | - | 6 mm | Panel Mount | - | - | - | - | - | - | Details | Pins | Q | - | - | - | - | - | - | - | - | - | - | - | Q6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight Lead | - | - | - | - | No Resistor | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | Red | Diffused | - | Red | - | - | - | - | Indicators | - | - | - | - | 2 V | IP67 | - | - | - | ||
![]() Q8P3CXXG02EX0492 APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | Unavailable | 5 mm | - | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Details | - | Q | - | - | - | 0.806010 oz | - | - | - | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | - | 60 mcd | - | - | - | Green | - | - | - | - | - | - | - | Indicators | - | - | - | - | 2.2 V | IP67 | - | - | - |