- Manufacturer
- Series
- Type
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage
- Lens Style
- Factory Lead Time
- Lamp Color
Attribute column
Categories
Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Panel Cutout Shape | Base Product Number | Bezel Style | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | If - Forward Current | Illuminated | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Terminals | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Lead Length | Panel Cutout Dimensions | Configuration | Voltage | Sealing | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Illumination Type | Lens Size | Forward Voltage | Luminous Intensity | Product Type | Operating Temperature Range | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | LED Color | Lens Color | Overall Height | Lamp Color | T-code | Product | Color@Wavelength | Features | Operating Voltage | Vf - Forward Voltage | Product Category | IP Rating | Diameter | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSI-LXMP5011YC-150 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | Panel, Through Hole | - | Axial | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V | - | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | 85°C | -40°C | - | 8541.40.20.00 | - | 2.5V | - | 1 | - | 30mA | Wire Leads - 6 (152.40mm) | - | 0.41 x 0.41 (10.41mm x 10.41mm) | SINGLE WITH BUILT-IN RESISTOR | - | - | - | - | 60° | 30mA | Square with Flat Top | - | 9.10mm | 2.1V | 15 mcd | - | - | 15mcd | - | Clear | 585nm | - | Colorless | - | Yellow | - | - | - | - | - | - | - | - | - | 18.2372mm | 11.9mm | 11.9mm | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-RM3091SRD-150 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | NO | PANEL MOUNT | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | 85°C | -40°C | - | 8541.40.20.00 | - | 2.2V | BULK | 1 | - | 30mA | Wire Leads - 6 (152.40mm) | - | 0.20 (5.08mm) | SINGLE WITH BUILT-IN RESISTOR | - | - | - | - | 60° | 20mA | Round with Domed Top | - | 3mm T-1 | 1.7V | 60 mcd | - | - | 60mcd | - | Diffused | 660nm | - | - | 15mm | Red | T-1 | - | Red | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() Q8P1BXXSR110E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Prominent | - | - | 25 | - | - | - | - | - | 5 mm | Red, Clear | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 110 VAC | IP67 | - | - | 100 deg | - | - | Fixed | - | - | 5000 mcd | - | - 40 C to + 85 C | - | Red | - | - | Super Bright Red | - | - | - | - | Indicators | - | - | - | 2.2 V | - | IP67 | - | - | - | - | - | - | - | ||
![]() Q14P1CXXY02E APEM Inc. | 33 | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | Unavailable | 10 mm | Yellow, Diffused | Round | - | + 85 C | - | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | 50 mcd | - | - 40 C to + 85 C | - | Yellow | - | - | - | - | - | - | - | Indicators | - | - | 2.1V | 2.1 V | - | IP67 | - | - | - | - | - | - | - | ||
![]() Q8P1BXXB02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Prominent | - | - | 25 | - | - | - | - | - | 5 mm | Blue, Diffused | Round | - | + 85 C | - | - 40 C | 8mm | 8 mm | Panel | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | No Resistor, see data sheet | IP67 | - | - | 100 deg | - | - | Fixed | - | - | 1600 mcd | - | - 40 C to + 85 C | - | Blue | - | - | Blue | - | - | - | - | Indicators | - | - | 3.3V | 3.3 V | - | IP67 | - | - | - | - | - | - | - | ||
![]() Q8R1CXXY02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Recessed | - | - | 25 | - | - | - | - | - | 5 mm | Yellow, Diffused | Round | - | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | No Resistor, see data sheet | IP67 | - | - | 100 deg | - | - | Fixed | - | - | 50 mcd | - | - 40 C to + 85 C | - | Yellow | - | - | Yellow | - | - | - | - | Indicators | - | - | - | 2.1 V | - | IP67 | - | - | - | - | - | - | - | ||
![]() Q16F1CXXG12AE APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Flush Metal | - | - | 25 | - | - | 20 mA | - | - | 10 mm | Diffused | Round Flat | - | - | - | - | - | 16 mm | Panel Mount | - | - | - | Details | Solder Lugs Fastons | Q | - | - | - | - | - | Q16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | 12VAC/DC | IP67 | - | - | - | - | - | Fixed Light | - | - | - | - | - | - | Green | Diffused | - | Green | - | - | - | - | Indicators | - | - | - | 12 V | - | IP67 | - | - | - | - | - | - | - | ||
![]() Q6R1BXXSB28E APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Recessed | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | Q | - | - | - | - | - | Q6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28VDC | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Super Bright Blue | - | - | - | - | Indicators | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Series 04 | - | - | - | - | - | 04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q8R1BZZRYG02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Recessed | - | - | 25 | - | - | 20 mA | - | - | 5 mm | - | Dome | - | + 85 C | - | - 40 C | - | 8 mm | - | - | - | - | Details | Solder Lug / Fastons (2.8x0.8) | - | 0.372112 oz | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | 10 mm | - | - | No Resistor, see data sheet | IP67 | - | - | - | - | - | Tri-Color | - | - | 60 mcd, 15 mcd, 13 mcd | - | - 40 C to + 85 C | - | Red, Yellow, Green | Diffused | - | Red Yellow Green | - | - | - | - | Indicators | - | - | - | 2 V, 2.2 V, 2.1 V | - | IP67 | - | - | - | - | - | - | - | ||
![]() 9001KT32LRR31 Schneider Electric | 2901 |
| - | - | - | - | - | - | - | - | Round | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | Panel Mount | Box | - | Active | - | - | - | - | - | 12 VDC/14 VDC | - | - | Harmony 9001K | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | IP66, NEMA 3R, 1, 2, 3, 4, 6, 12, 13 | - | Screw Terminal | - | 1.18" (30.00mm) | - | 12V ~ 14V | - | - | - | - | - | Round with Flat Top | - | - | - | - | - | - | - | Red | Fresnel | - | - | Red | - | Red | - | Indicators | - | - | - | - | - | - | - | - | - | 30 mm | - | - | AC/DC | ||
![]() Q16F1CXXR12AE APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Flush Metal | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Solder Lugs Fastons | Q | - | - | - | - | - | Q16 | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | 12VAC/DC | IP67 | 100000 hours | - | - | - | - | Fixed Light | - | - | - | - | - | - | - | - | - | Red | Red | - | - | - | Indicators | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1.69527 | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | RAFI USA | - | - | - | - | Bulk | 1.69527.003/1002 1.69527.0031002 | Obsolete | Details | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transparent | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q6R6BXXR02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Recessed | - | - | 25 | - | - | - | - | - | 3 mm | Clear | - | - | - | - | - | - | 6 mm | Panel Mount | - | - | - | Details | Short Body Pins | Q | - | - | - | - | - | Q6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | No Resistor | IP67 | - | - | 100 deg | - | - | - | - | - | 40 mcd | - | - | - | Red | - | - | Red | Clear | - | - | - | Indicators | - | - | - | 2 V | - | IP67 | - | - | - | - | - | - | - | ||
![]() 1.69.507.157/1502 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | 1.69507 | - | RAFI | - | 200 | - | - | - | - | - | - | - | - | RAFI | - | RAFI USA | - | - | - | - | Bulk | 1.69507.157/1502 1.69507.1571502 | Active | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Lamps (Non-LED) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | Transparent | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | - | - | - | - | - | ||
![]() 1.63.018.001/1301 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | 1.63018 | - | RAFI | - | 250 | - | - | - | - | - | - | - | - | RAFI | - | RAFI USA | - | - | - | - | Bulk | 1.63018.001/1301 1.63018.0011301 | Active | Details | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Lamps (Non-LED) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | Transparent | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | - | - | - | - | - | ||
![]() 1.69.508.874/1402 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | 1.69508 | - | RAFI | - | 10 | - | - | - | - | - | - | - | - | RAFI | - | RAFI USA | - | - | - | - | Bulk | 1.69508.874/1402 1.69508.8741402 | Active | Details | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | Transparent | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | ||
![]() 1.69.511.027/1502 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | 1.69511 | - | RAFI | - | 500 | - | - | - | - | - | - | - | - | RAFI | - | RAFI USA | - | - | - | - | Bulk | 1.69511.027/1502 1.69511.0271502 | Active | Details | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Lamps (Non-LED) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | Transparent | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | - | - | - | - | - | ||
![]() 1.69.511.027/1402 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | 1.69511 | - | RAFI | - | 500 | - | - | - | - | - | - | - | - | RAFI | - | RAFI USA | - | - | - | - | Bulk | 1.69511.027/1402 1.69511.0271402 | Active | Details | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Lamps (Non-LED) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | Transparent | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | - | - | - | - | - | ||
![]() 1.69.507.145/0214 RAFI USA | In Stock | - | - | - | - | - | - | - | - | 2.5 g | - | 1.69507 | - | RAFI | - | 10 | - | - | - | - | - | - | - | - | RAFI | - | RAFI USA | - | - | - | - | Bulk | 1.69507.145/0214 1.69507.1450214 | Active | Non-Compliant | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | White | - | Lamps (Non-LED) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicator Lamps | - | - | - | - | - | - | - | IP40 |