- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shaft Type | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Switch Type | Adjustment Type | Number of Turns | Taper | Ganging Number | Number of Gangs | Element Type | Product | Shaft Diameter | IP Rating | Diameter | Height | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV24BF-10-15R1-A250K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth | - | 1.132118 oz | - | 250 VAC | - | - | RV24BF | 20 % | - | - | - | - | - | - | - | - | Rotary | 250 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Audio | - | 2 Gang | Metal | Potentiometers | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() RD701F-20B1-15F-B5K-005 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | - | - | - | Details | - | Flatted / D | - | 0.137317 oz | - | 50 VAC | Bulk | - | RD701F | - | - | - | - | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | - | - | - | Horizontal | - | - | - | Through Hole | No Switch | - | 1 Turn | Linear | - | 1 Gang | - | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV24AF-10-15R1-B50K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth | - | 0.617109 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() RV16AF-20-15K-C1M-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | - | - | - | Details | - | Knurled / Serrated | - | 0.594778 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 MOhms | - | - | - | - | - | 60 mW | - | - | Horizontal | - | - | - | Through Hole | No Switch | - | 1 Turn | Reverse Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | 17 mm | 16.5 mm | 24.5 mm | - | - | ||
![]() RV16AF-10-15S1-A2K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth / Slotted | - | 0.258432 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 2 kOhms | - | - | - | - | - | 60 mW | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV16AF-10-15S1-A25K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth / Slotted | - | - | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 25 kOhms | - | - | - | - | - | 60 mW | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV16AF-10-15S1-A50K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth / Slotted | - | 0.244997 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | - | 60 mW | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV16AF-10-15S1-A5K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth / Slotted | - | 0.259246 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | 60 mW | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV16AF-20-15K-C25K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | - | - | - | Details | - | Knurled / Serrated | - | - | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 25 kOhms | - | - | - | - | - | 60 mW | - | - | Horizontal | - | - | - | Through Hole | No Switch | - | 1 Turn | Reverse Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | 17 mm | 16.5 mm | 24.5 mm | - | - | ||
![]() RV121F-10-009J-B10K-00K Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | Panel Mount | Without Detent | - | - | - | Details | - | Knurled / Serrated | - | - | - | 150 VAC | - | - | RV121F | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 80 mW | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Linear | - | 1 Gang | - | Potentiometers | 4 mm | - | - | - | - | - | - | ||
![]() D25K150E Ohmite | 36 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625V | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | 8533.39.00.80 | 25W | 625V | 25W | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | Unknown | ROHS3 Compliant | ||
![]() 91A1A-B24-E15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | BOURNS INC | 91A1A-B24-E15L | + 125 C | - 40 C | PCB Mount | Without Detent | - | Active | 2.17 | Details | Yes | Smooth / Slotted | Pro Audio | 0.447979 oz | - | 350 VAC | Bulk | - | 91 | 10 % | - | - | - | - | - | - | - | - | Long Life | 10 kOhms | - | - | - | - | - | 1 W | - | - | Horizontal | - | - | not_compliant | PC Pin | No Switch | - | 1 Turn | Linear | - | 1 Gang | Conductive Plastic | Potentiometers | 6.35 mm | IP40 | - | - | - | - | - | ||
![]() 53ABD-A28-B25/B25L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | + 125 C | + 1 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth | Pro Audio | 0.194007 oz | - | 350 VAC | Bulk | - | 53 | 10 % | - | - | - | - | - | - | - | - | Control Potentiometer | 1 MOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Linear | - | 2 Gang | Conductive Plastic | Potentiometers | - | IP64 | - | - | - | - | - | ||
![]() RV120F-20-15F-A10K-0075 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | PCB Mount | Without Detent | - | - | - | Details | - | Flatted / D | - | 0.526067 oz | - | 100 VAC | - | - | RV120F | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 40 mW | - | - | Horizontal | - | - | - | Through Hole | No Switch | - | 1 Turn | Log | - | 1 Gang | Metal | Potentiometers | 6 mm | - | 6 mm | - | - | - | - | ||
![]() RV16AF-10-15S1-C2K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth / Slotted | - | 0.242009 oz | - | 150 VAC | Bulk | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 2 kOhms | - | - | - | - | - | 60 mW | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Reverse Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV170F-10-15R1-B100K-0021 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth | - | 0.210948 oz | - | 200 VAC | - | - | RV170F | 20 % | - | - | - | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV16AF-10-15K-A250K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Knurled / Serrated | - | 0.137421 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 250 kOhms | - | - | - | - | - | 60 mW | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV24AF-10-40R1-B1K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Smooth | - | 0.787550 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() RV16A03F-10-15R1-B1K-0030 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | RV16A03F-10-15R1-B1K | - | - | Details | - | Smooth | - | 0.336425 oz | - | 200 VAC | - | - | RV16A03F | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Solder Lug | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV24AF-22-15R1-B10K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | - | - | - | Details | - | Smooth | - | 0.630654 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | Horizontal | - | - | - | Through Hole | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | - | 24 mm | - | - | - | - |