- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Termination Style | Voltage - Rated AC | Switch Type | Adjustment Type | Number of Turns | Taper | Ganging Number | Number of Gangs | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter | Height | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV24AF-10-15R1-A500K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 0.824529 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 500 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | - | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() RV24AF-22-15R1-B5K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | - | 1.304431 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | Horizontal | - | - | - | Through Hole | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | - | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() RV24AF-10-40R1-B1M-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 0.754745 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 MOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | - | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() RV24BF-10-15R1-B50K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 0.892167 oz | - | 250 VAC | - | - | RV24BF | 20 % | - | - | - | - | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 2 Gang | Metal | Potentiometers | - | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() RV24AF-10-15F-B50K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 0.478549 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | - | 6 mm | - | 24 mm | - | 0.452 in | - | - | ||
![]() RV16AF-10-20R1-B1M-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 0.282036 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 MOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | - | 6 mm | - | - | - | - | - | - | ||
![]() RV112BCF-40-25A-B10K Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 0.173752 oz | - | 50 VAC | - | - | RV112BCF | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | - | Horizontal | - | - | - | Snap-In | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | - | Potentiometers | - | 6 mm | - | - | - | - | - | - | ||
![]() RK14K1240-F32-C0-B103 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | 1600 | + 70 C | - 10 C | Panel Mount | Without Detent | RK14K1240A4S | Details | Flatted / D | - | 0.504594 oz | - | 50 VAC | Tray | - | RK14K | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | - | Vertical | - | - | - | Snap-In | - | No Switch | - | 1 Turn | Linear | - | 2 Gang | - | Potentiometers | - | 6 mm | - | - | - | - | - | - | ||
![]() RV24A01F-10-15R1-B50K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | - | 0.731750 oz | - | 500 VAC | - | - | RV24A01F | 20 % | - | - | - | - | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | - | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() RV24AF-10-20K-B500K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | - | - | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 500 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | - | 6 mm | - | 24 mm | - | - | - | - | ||
![]() RV16CF-40-16F1-B10K-0013 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | - | 0.481878 oz | - | 200 VAC | - | - | RV16CF | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 200 mW (1/5 W) | - | - | Vertical | - | - | - | Through Hole | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | - | 5.5 mm | - | - | 0.67 in | - | - | - | ||
![]() RV24AF-22-15R1-B1K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | - | 1.132118 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | Horizontal | - | - | - | Through Hole | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | - | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() RV170SF-10-15R1-B10K-0021 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | - | 0.241982 oz | - | 200 VAC | - | - | RV170SF | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | Solder Lug | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | - | 6.35 mm | - | - | - | - | - | - | ||
![]() RV100F-30-4K1-B500K Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | - | - | - | - | - | - | - | RV100F | 20 % | - | - | - | - | - | - | - | - | Rotary | 500 kOhms | - | - | - | - | - | 30 mW (1/32 W) | - | - | Vertical | - | - | - | Through Hole | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Knob Operating Potentiometers | - | - | - | - | 2.2 mm | - | - | - | ||
![]() RK14K1230A1E ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | - | - | 50 VAC | - | - | RK14K | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | - | Vertical | - | - | - | Snap-In | - | No Switch | - | 1 Turn | Linear | - | 2 Gang | - | Potentiometers | Dual Unit Resistor Element | 6 mm | - | - | - | 16.4 mm | - | - | ||
![]() 53ABD-A28-B25/B25L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | + 125 C | + 1 C | Panel Mount | Without Detent | - | Details | Smooth | Pro Audio | 0.194007 oz | - | 350 VAC | Bulk | - | 53 | 10 % | - | - | - | - | - | - | - | - | Control Potentiometer | 1 MOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 2 Gang | Conductive Plastic | Potentiometers | - | - | IP64 | - | - | - | - | - | ||
![]() RV4NAYSD202A ETI Systems | In Stock | - | - | - | - | - | - | - | - | 250 | + 125 C | - 65 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | - | 1.412061 oz | - | 500 V | Bulk | - | RV4 | 10 % | - | - | - | - | - | Solder | - | - | Rotary | 2 kOhms | - | - | - | Carbon | - | 2 W | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Carbon | MIL Style Potentiometers | - | 6.35 mm | - | - | - | - | - | - | ||
![]() E300K1R0E Ohmite | 26 | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | 6V | - | Bulk | 2009 | Corrib®280 | ±10% | e1 | yes | Active | Not Applicable | 3 | Solder Lug | EAR99 | 400 ppm/°C | - | 1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 400°C | 25°C | Wirewound | - | 300W | - | 300W | - | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | 17V | - | Slide | - | - | - | - | - | - | - | - | - | 1.126 OD 0.748 ID 28.60mmx19.00mm | 47.63mm | 8.500 215.90mm | Unknown | ROHS3 Compliant | ||
![]() D175K10KE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 3.595kV | - | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 10kOhm | - | 350°C | 25°C | - | 8533.39.00.80 | 175W | - | 175W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 8.500 215.90mm | - | ROHS3 Compliant | ||
![]() D12K75RE Ohmite | 8 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | 565V | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 75Ohm | - | 350°C | 25°C | - | 8533.31.00.00 | 12W | 565V | 12W | - | 7.94mm | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | - | - | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | ROHS3 Compliant |