- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Part # Aliases | Product Status | RoHS | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Resistance | Power (Watts) | Power Rating | Orientation | Termination Style | Switch Type | Thread Size | Adjustment Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV16AF-20-15S1-C25K-LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | - | Panel Mount | - | - | - | - | Details | Smooth / Slotted | - | - | 150 V | - | RV16AF | 20 % | - | Rotary | 25 kOhms | - | 60 mW | Horizontal | Through Hole | - | - | - | 1 Turn | Reverse Audio | 1 Gang | Carbon | Potentiometers | 6 mm | - | 17 mm | 16.5 mm | 24.5 mm | - | ||
![]() RV141F-40E3-18BL-B5K-004 Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | - | PCB Mount | - | - | - | - | Details | Knurled / Serrated | - | - | 50 V | Bulk | RV141F | 20 % | - | Rotary | 5 kOhms | - | 50 mW (1/20 W) | Vertical | Snap-In | - | - | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | - | 14 mm | - | 15 mm | - | ||
![]() PTD901-2025FA103 Bourns, Inc. | In Stock | - | - | - | - | 126 | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | Details | Flatted / D | Pro Audio | - | 150 VAC, 20 VDC | Bulk | PTD90 | 20 % | - | Rotary | 10 kOhms | - | 25 mW | Horizontal | PC Pin | No Switch | M7 x P0.75 | - | 1 Turn | Audio | 1 Gang | Carbon | Potentiometers | 6 mm | IP40 | 9 mm | 11.3 mm | 7.05 mm | 9.5 mm | ||
![]() RV120F-20-15R-B50K-0075 Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | - | PCB Mount | Without Detent | - | - | - | Details | Smooth | - | - | 150 VAC | - | RV120F | 20 % | - | Rotary | 50 kOhms | - | 80 mW | Horizontal | Through Hole | No Switch | - | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | ||
![]() RV24AF-40-15R1-A5K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | - | PCB Mount | - | - | - | - | Details | Smooth | - | - | - | Bulk | RV24AF | - | - | Rotary | - | - | - | Vertical | Through Hole | - | - | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | 6.35 mm | - | 24 mm | - | - | - | ||
![]() RK14K1240-F32-C0-B104 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | 1 | - | - | - | - | Panel Mount | Without Detent | - | RK14K1240A4R | - | Details | Flatted / D | - | - | - | Tray | RK14K | 20 % | - | Rotary | 100 kOhms | - | - | Vertical | Through Hole | - | - | - | 1 Turn | - | 2 Gang | - | Potentiometers | 6 mm | - | - | - | - | - | ||
![]() RV24AF-40-15R1-B1K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - | - 10 C | PCB Mount | Without Detent | - | - | - | Details | Smooth | - | 0.547582 oz | 250 VAC | - | RV24AF | 20 % | - | Rotary | 1 kOhms | - | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | - | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | - | 24 mm | - | - | - | ||
![]() RV142FPF-40B1-20F-B20K-004 Alpha(Taiwan) | In Stock | - | - | - | - | 1 | - | - | - | - | PCB Mount | - | - | - | - | Details | Flatted / D | - | - | 15 V | - | RV142FPF | - | - | Rotary | 20 kOhms | - | - | Vertical | Through Hole | Rotary Switch | - | - | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | - | - | ||
![]() RK09D113-F25-C0-B103 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | 1000 | - | + 70 C | - | - 10 C | PCB Mount | Without Detent | - | RK09D1130C2P | - | Details | Flatted / D | - | - | 20 V | Bulk | RK09D | 20 % | - | Insulated Shaft | 10 kOhms | - | 50 mW (1/20 W) | Vertical | Through Hole | - | - | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | - | - | 9.8 mm | ||
![]() RV112BCF-40-25A-A100K Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | RV112BCF | - | - | - | - | - | - | Vertical | - | - | - | - | - | Audio | - | - | - | - | - | - | - | - | - | ||
![]() RV142FPF-40B1-20K-B20K-004 Alpha(Taiwan) | In Stock | - | - | - | - | 1 | - | - | - | - | PCB Mount | - | - | - | - | Details | Knurled / Serrated | - | - | 15 V | - | RV142FPF | - | - | Rotary | 20 kOhms | - | - | Vertical | Through Hole | Rotary Switch | - | - | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | - | - | ||
![]() RV16AF-20-15K-C1K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - | - 10 C | PCB Mount | Without Detent | - | - | - | Details | Knurled / Serrated | - | 0.869621 oz | 150 VAC | - | RV16AF | 20 % | - | Rotary | 1 kOhms | - | 60 mW | Horizontal | Through Hole | No Switch | - | - | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | 17 mm | 16.5 mm | 24.5 mm | - | ||
![]() D300K1K0 Ohmite | In Stock | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D1000K500E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | Ohmite | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ±10% | Solder Lug | - | 500 Ohms | 1000 W | - | - | - | - | - | Slide | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 20.000" (508.00mm) | - | ||
![]() D225K2K0 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | Ohmite | - | Ohmite | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ±10% | Solder Lug | - | 2 kOhms | 225 W | - | - | - | - | - | Slide | - | - | - | - | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 10.500" (266.70mm) | - | ||
![]() 82E1A-E20-E12L Bourns, Inc. | In Stock | - | - | - | - | 45 | - | - | - | - | Panel Mount | - | - | - | - | Details | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | ||
![]() E500K5R0E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | Ohmite | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ±10% | Solder Lug | - | 5 Ohms | 500 W | - | - | - | - | - | Slide | - | - | - | - | - | - | - | 1.625" OD, 1.125" ID (41.28mm x 28.58mm) | - | 10.500" (266.70mm) | - | ||
![]() E375K75RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | Ohmite | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ±10% | Solder Lug | - | 75 Ohms | 375 W | - | - | - | - | - | Slide | - | - | - | - | - | - | - | 1.126" OD, 0.748" ID (28.60mm x 19.00mm) | - | 10.500" (266.70mm) | - | ||
![]() D130K212 Ohmite | In Stock | - | - | Chassis Mount | - | - | - | - | Ohmite | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ±10% | Solder Lug | - | 212 Ohms | 130 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D160K10R Ohmite | In Stock | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |