- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Thread Size | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51AEA-C28-B20 Bourns | In Stock | - | - | 25 | - | + 125 C | + 1 C | Panel Mount | - | - | N | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | Rotary | 100 kOhms | 500 mW (1/2 W) | Horizontal | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | ||
![]() RD901F-40-15R1-B10K-00DL1 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | - | 0.488133 oz | 50 VAC | - | RD901F | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Through Hole | No Switch | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | 6 mm | - | - | ||
![]() RV122F-20-15F-B100K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 15 mm | Flatted / D | - | 0.236615 oz | 150 VAC | - | RV122F | - | Rotary | 100 kOhms | 80 mW | Horizontal | Through Hole | No Switch | - | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | - | 6 mm | - | 6 mm | ||
![]() PDA241-HRT00-104A2 Bourns | In Stock | - | - | 108 | - | + 70 C | - 10 C | Panel Mount | - | - | Details | 19 mm | Knurled / Serrated | Pro Audio | 0.484925 oz | 250 V | - | PDA24 | 15 % | Rotary Metal | 100 kOhms | 250 mW (1/4 W) | - | Solder Lug | - | - | 1 Turn | Audio | 1 Gang | Carbon | Audio Potentiometers | - | 6 mm | - | - | ||
![]() 53AEA-C28-B11 Bourns | In Stock | - | - | 25 | - | + 125 C | + 1 C | Panel Mount | - | - | N | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | Rotary | 2 kOhms | 500 mW (1/2 W) | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | ||
![]() PCW1D-R24-KAB252 Bourns | In Stock | - | - | 45 | - | + 125 C | - 55 C | Panel Mount | Without Detent | - | N | 24 mm | Smooth / Slotted | - | 0.740753 oz | - | - | PC | 20 % | Rotary | 2.5 kOhms | 750 mW (3/4 W) | Vertical | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometers | - | 4.76 mm | - | - | ||
![]() 82E1A-E20-E10L Bourns | In Stock | - | - | 45 | - | - | - | Panel Mount | - | - | Details | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | ||
![]() RV09AF-40-30K-C100K Alpha(Taiwan) | In Stock | - | - | 1000 | 10000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 30 mm | Knurled / Serrated | - | 0.892167 oz | 50 VAC | - | RV09AF | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | - | 6 mm | - | - | ||
![]() RV24A02F-10-15S1-B1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | RV24A02F-10-15S1-B1K | Details | 15 mm | Smooth / Slotted | - | - | 500 V | - | RV24A02F | - | Rotary | 1 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | - | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | - | 6 mm | - | 24 mm | ||
![]() RV120F-20-15F-B1K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 15 mm | Flatted / D | - | 0.243249 oz | 150 VAC | - | RV120F | 20 % | Rotary | 1 kOhms | 80 mW | Horizontal | Through Hole | No Switch | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | 6 mm | - | 6 mm | ||
![]() RD901SF-20-15R1-B50K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | RD901SF-20-15R1-B50K | Details | 15 mm | Smooth | - | - | 50 V | - | RD901SF | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Rotary Switch | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | 6 mm | - | - | ||
![]() 3852A-202-501AL Bourns | In Stock | - | - | 45 | - | + 125 C | - 1 C | Panel Mount | - | - | Details | 15.88 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | Rotary Metal | 500 Ohms | 2 W | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 6.35 mm | - | - | ||
![]() PTM902-020K-104B2 Bourns | In Stock | - | - | 250 | 15000 Cycle | + 50 C | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | 2 Gang | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | ||
![]() RV24AF-40-15R1-B100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | - | 0.713090 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 100 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | 6.35 mm | - | 24 mm | ||
![]() 3852A-286-105AL Bourns | In Stock | - | - | 45 | - | + 125 C | - 1 C | Panel Mount | - | - | Details | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | Rotary Metal | 1 MOhms | 2 W | Horizontal | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 6.35 mm | - | - | ||
![]() RV100F-30-8M2B-C10K-B301 Alpha(Taiwan) | In Stock | - | - | 1000 | 10000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | - | - | - | 0.045921 oz | - | - | RV100F | 20 % | Rotary | 10 kOhms | 30 mW (1/32 W) | Vertical | Through Hole | No Switch | - | 1 Turn | Reverse Audio | 1 Gang | Metal | Knob Operating Potentiometers | - | - | - | - | ||
![]() 53AAA-C28-S15 Bourns | In Stock | - | - | 25 | - | + 125 C | + 1 C | Panel Mount | - | - | N | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | Rotary | 10 kOhms | 250 mW (1/4 W) | - | Solder Lug | - | - | 1 Turn | Audio | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | ||
![]() RV24BF-10-15R1-A5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | - | 250 V | - | RV24BF | 20 % | Rotary | 5 kOhms | 500 mW (1/2 W) | - | Solder Lug | - | - | 1 Turn | Audio | 2 Gang | Carbon | Potentiometers | - | 6.35 mm | - | 24 mm | ||
![]() 51RAA-R25-E23 Bourns | In Stock | - | - | 25 | - | + 125 C | + 1 C | Panel Mount | - | - | N | 25 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | Rotary | 500 kOhms | 500 mW (1/2 W) | Horizontal | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 6 mm | - | - | ||
![]() RV120F-10-15F-B50K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | - | 0.652216 oz | 150 VAC | - | RV120F | - | Rotary | 50 kOhms | 80 mW | - | Solder Lug | No Switch | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | 6 mm | - | 6 mm |