- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Part # Aliases | Product Status | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Power Rating | Orientation | Termination Style | Actuator Type | Switch Type | Bushing Thread | Adjustment Type | Number of Turns | Taper | Built in Switch | Resistance Tolerance | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Shaft Diameter | Product Length | Product Width | IP Rating | Height | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV16AF-10-15R1-B1M-3DLA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | 15000 Cycle | + 70 C | - | - 10 C | Panel Mount | 11 Detent | - | - | - | Details | 15 mm | Smooth | 0.360649 oz | 150 VAC | - | RV16AF | 20 % | - | Rotary | 1 MOhms | - | 125 mW (1/8 W) | - | Solder Lug | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RK097111U00S ALPS ALPINE CO. | 14 | - | - | - | - | 700 | 15000 Cycle | + 70 C | - | - 20 C | PCB Mount | Without Detent | - | - | - | Details | 25 mm | Flatted / D | - | 50 VAC, 10 VDC | Tray | - | 20 % | - | Rotary | 5 kOhms | - | 50 mW (1/20 W) | Horizontal | Through Hole | - | Push Lock | - | Flatted | 1 Turn | Linear | - | ± 20% | - | - | - | 1 Gang | - | Metal | Potentiometers | 6 mm | 32.05 mm | 9.5 mm | - | - | - | - | ||
![]() RK12L12C0A0H ALPS ALPINE CO. | In Stock | - | - | - | - | 800 | - | + 70 C | - | - 10 C | PCB Mount | - | - | - | - | Details | - | Flatted / D | - | - | Tray | RK12L | 20 % | - | Rotary | 50 kOhms | - | 50 mW (1/20 W) | - | Through Hole | - | - | - | - | 1 Turn | Audio | - | - | - | - | - | 2 Gang | - | - | Potentiometers | 6 mm | - | - | - | 3.5 mm | 12 mm | - | ||
![]() RK09K1110-K15-C0-B104 ALPS ALPINE CO. | In Stock | - | - | - | - | 1000 | 5000 Cycle | + 70 C | - | - 10 C | Panel Mount | Without Detent | - | RK09K1110BDZ | - | Details | 15 mm | Knurled / Serrated | 0.178433 oz | 20 VDC | Bulk | RK09K | 20 % | - | Rotary | 100 kOhms | - | 50 mW (1/20 W) | Horizontal | Snap-In | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RK16812MG0AF ALPS ALPINE CO. | In Stock | - | - | - | - | 1200 | 15000 Cycle | + 70 C | - | - 10 C | PCB Mount | Without Detent | - | RK16812MG-F20-A104-M1 | - | Details | 25 mm | Flatted / D | 3 oz | 50 VAC | - | RK168 | 20 % | - | Rotary | 100 kOhms | - | 50 mW (1/20 W) | Horizontal | Through Hole | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | - | 2 Gang | - | - | Motorized Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RK0971111-F30-CO-B103 ALPS ALPINE CO. | In Stock | - | - | - | - | 1400 | - | - | - | - | PCB Mount | Without Detent | - | - | - | Details | - | Flatted / D | - | - | Bulk | RK097 | - | - | Rotary | - | - | - | Horizontal | Through Hole | - | Rotary Switch | - | - | 1 Turn | - | - | - | - | - | - | 1 Gang | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() RK0971110-F25-31-B103 ALPS ALPINE CO. | In Stock | - | - | - | - | - | 15000 Cycle | + 70 C | - | - 20 C | PCB Mount | 31 Detent | - | RK0971110Z7U | - | Details | 25 mm | Flatted / D | - | 50 VAC, 10 VDC | - | RK097 | 20 % | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | Horizontal | Through Hole | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RK27112A0-S30-C0-V503 ALPS ALPINE CO. | In Stock | - | - | - | - | - | - | - | - | - | PCB Mount | Without Detent | - | - | - | Details | - | Smooth / Slotted | - | - | Bulk | RK271 | - | - | Rotary Metal | - | - | - | Horizontal | Through Hole | - | - | - | - | 1 Turn | - | - | - | - | - | - | 2 Gang | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() RK14K1220-F25-C0-A103 ALPS ALPINE CO. | In Stock | - | - | - | - | 500 | 15000 Cycle | + 70 C | - | - 10 C | Panel Mount | Without Detent | - | RK14K1220A69 | - | Non-Compliant | 25 mm | Flatted / D | 0.452847 oz | 50 VAC | Bulk | RK14K | 20 % | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | Horizontal | Snap-In | - | No Switch | - | - | 1 Turn | Audio | - | - | - | - | - | 2 Gang | - | - | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RK0971110-F25-31-B203 ALPS ALPINE CO. | In Stock | - | - | - | - | - | 15000 Cycle | + 70 C | - | - 20 C | PCB Mount | 31 Detent | - | - | - | Details | 25 mm | Flatted / D | - | 50 VAC, 10 VDC | - | RK097 | 20 % | - | Rotary | 20 kOhms | - | 50 mW (1/20 W) | Horizontal | Through Hole | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RK12L1210-F30-C0-C102 ALPS ALPINE CO. | In Stock | - | - | - | - | - | - | - | - | - | PCB Mount | Without Detent | - | RK12L1210C26 | - | Details | - | Flatted / D | - | - | - | RK12L | - | - | Rotary | - | - | - | Horizontal | Through Hole | - | - | - | - | 1 Turn | - | - | - | - | - | - | 2 Gang | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() RK0972210C1F ALPS ALPINE CO. | In Stock | - | - | - | - | 700 | - | - | - | - | PCB Mount | - | - | - | - | Details | - | Flatted / D | - | - | - | RK097 | - | - | Rotary | - | - | - | Horizontal | Through Hole | - | - | - | - | 1 Turn | - | - | - | - | - | - | 1 Gang | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() RK14K1220025 ALPS ALPINE CO. | In Stock | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | Flatted / D | - | - | - | RK14K | - | - | Rotary | - | - | - | Horizontal | Snap-In | - | - | - | - | 1 Turn | - | - | - | - | - | - | 2 Gang | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() RK09D1130C70 ALPS ALPINE CO. | In Stock | - | - | - | - | - | 5000 Cycle | + 70 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | Details | - | Flatted / D | - | 20 VDC | Bulk | RK09D | 20 % | - | Rotary | 500 kOhms | - | 50 mW (1/20 W) | Vertical | Snap-In | - | No Switch | - | - | 1 Turn | Audio | - | - | - | - | - | 1 Gang | - | - | Potentiometers | 6 mm | - | - | - | - | 9.8 mm | - | ||
![]() RK10J12E-K5-V503 ALPS ALPINE CO. | In Stock | - | - | - | - | 2400 | 10000 Cycle | + 60 C | - | - 10 C | PCB Mount | Without Detent | - | RK10J12E0A28 | - | - | - | - | - | 50 VAC | - | - | 30 % | - | Rotary | 50 kOhms | - | 30 mW (1/32 W) | Vertical | Through Hole | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | - | 2 Gang | - | - | Knob Operating Potentiometers | - | - | - | - | - | - | - | ||
![]() PTH901-130K-503B4 Bourns | In Stock | - | - | Panel Mount | Carbon | 1000 | - | - | Bourns Inc. | - | - | - | Tray | - | Obsolete | Details | - | - | 0.141096 oz | - | Tray | PTH90 | ±20% | - | Rotary | - | 0.05W, 1/20W | - | - | PC Pins, Board Locks | Knurled and Slotted | - | M9 x 0.75 | Side Adjustment | 1 | Audio | Detent | - | 0.236 (6.00mm), 0.315 (8.00mm) | 300° | Rectangular - 0.447 x 0.374 Face x 0.447 H (11.35mm x 9.50mm x 11.35mm) | 2 | 50k | - | Audio Potentiometers | - | - | - | - | - | - | 1.181 (30.00mm) | ||
![]() PCW1J-B24-CCB102L Bourns | In Stock | - | - | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | Center Detent | - | - | - | Details | 19 mm | Smooth / Slotted | 0.740753 oz | - | - | PC | 20 % | - | Rotary Metal | 1 kOhms | - | 750 mW (3/4 W) | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6.35 mm | - | - | - | - | - | - | ||
![]() PCW1J-R24-AAB103L Bourns | In Stock | - | - | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | Without Detent | - | - | - | Details | 24 mm | Smooth / Slotted | 0.740753 oz | - | - | PC | 20 % | - | Rotary Metal | 10 kOhms | - | 750 mW (3/4 W) | Vertical | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() VW24F-10-19.5K-B20 ohm-019 Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | 15000 Cycle | - | - | - | Panel Mount | Without Detent | - | - | - | Details | 19.5 mm | Knurled / Serrated | 0.586734 oz | 250 VAC | - | - | - | - | Rotary | 20 Ohms | - | 3 W | - | Solder Lug | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | Wirewound | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() PCW1D-C24-BEB501L Bourns | In Stock | - | - | - | - | 270 | 50000 Cycle | + 125 C | - | - 1 C | PCB Mount | 30 Detent | - | - | - | Details | 19 mm | Flatted / D | 0.532240 oz | 350 VAC | Bulk | PC | 20 % | - | Slimline | 500 Ohms | - | 750 mW (3/4 W) | Vertical | Through Hole | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6.35 mm | - | - | IP40 | - | - | - |