- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Bushing Thread | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VW24F-10-19.5K-B50 ohm-019 Alpha(Taiwan) | In Stock | - | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 19.5 mm | Knurled / Serrated | - | - | 250 VAC | - | - | - | - | - | Rotary | 50 Ohms | 3 W | - | Solder Lug | No Switch | - | 1 Turn | Linear | 1 Gang | Wirewound | Potentiometers | - | 6 mm | - | - | - | - | ||
![]() RV112BF-40-25A-B500K Alpha(Taiwan) | In Stock | - | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | RV112BF-40-25F-B500K | Details | 25 mm | Flatted / D | - | 0.168198 oz | 50 VAC | - | - | RV112BF | 20 % | - | Rotary | 500 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | 6 mm | - | - | - | - | ||
![]() RV112FF-40-25A-0B20K Alpha(Taiwan) | In Stock | - | - | - | 1 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 25 mm | Flatted / D | - | 0.209200 oz | 5 VDC to 15 VDC | - | - | RV112FF | 20 % | - | Rotary | 20 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | 6 mm | - | - | - | - | ||
![]() RV112BF-40-25A-B10K Alpha(Taiwan) | In Stock | - | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 25 mm | Flatted / D | - | - | 50 VAC | - | - | RV112BF | 20 % | - | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | 6 mm | - | - | - | - | ||
![]() RK09L1240-F20-C1-B103 ALPS ALPINE CO. | In Stock | - | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Center Detent | RK09L1240019 | Details | 20 mm | Flatted / D | - | - | 50 VAC, 10 VDC | - | Tray | - | 20 % | - | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | - | 6 mm | - | - | - | - | ||
![]() MCU47R10 TE Connectivity / Holsworthy | In Stock | - | - | - | 50 | - | - | - | Panel Mount | - | 3-1625931-8 | Details | - | Flatted / D | - | - | 315 V | - | Bulk | MCU | 10 % | 0.75 % / C | Rotary Metal | 47 Ohms | 2 W | Vertical | PC Pin | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 8.4 mm | - | - | 28 mm | - | ||
![]() 51AAN-B16-D15 Bourns | In Stock | - | - | - | 25 | - | + 125 C | + 1 C | Panel Mount | - | - | N | 1/2 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | Rotary | 10 kOhms | 250 mW (1/4 W) | Horizontal | Through Hole | - | - | 1 Turn | Audio | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | ||
![]() 51CAD-E10-H15 Bourns | In Stock | - | - | - | 25 | - | + 125 C | + 1 C | Panel Mount | - | - | N | 3/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 5 % | - | Rotary | 10 kOhms | 1 W | Horizontal | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - | - | ||
![]() 51CAD-E28-T15 Bourns | In Stock | - | - | - | 25 | - | + 125 C | + 1 C | Panel Mount | - | - | N | 7/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | Rotary | 10 kOhms | 250 mW (1/4 W) | Horizontal | Through Hole | - | - | 1 Turn | Audio | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | ||
![]() PCW1D-R24-BAB504 Bourns | In Stock | - | - | - | 45 | - | + 125 C | - 55 C | Panel Mount | Without Detent | - | N | 24 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary Metal | 500 kOhms | 750 mW (3/4 W) | Vertical | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometers | - | 4.76 mm | - | - | - | - | ||
![]() 3851A-283-103E Bourns | In Stock | - | - | - | 45 | - | + 125 C | - 1 C | Panel Mount | - | - | N | 22.2 mm | Flatted / D | - | 1.058219 oz | - | - | - | 3851 | 10 % | - | Rotary Metal | 10 kOhms | 1 W | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometers | - | 6.35 mm | - | - | - | - | ||
![]() 53CAA-D24-A22 Bourns | In Stock | - | - | - | 25 | - | + 125 C | + 1 C | Panel Mount | - | - | N | 3/4 in | Smooth | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | Rotary Metal | 250 kOhms | 1 W | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - | - | ||
![]() 3104601738 Kyocera AVX | In Stock | - | - | - | 100 | 20000 Cycle | + 90 C | - 40 C | Panel Mount | Without Detent | - | N | 50 mm | Smooth | - | - | 500 V | No Switch | Bulk | AW | 10 % | 400 PPM / C | Rotary | 10 Ohms | 4 W | - | Solder Lug | No Switch | - | 1 Turn | Linear | 1 Gang | Wirewound | Potentiometers | - | 6 mm | - | 24 mm | - | 11.9 mm | ||
Tiny WHSL | In Stock | - | - | M10 | - | 10000 Cycle | + 70 C | - 25 C | Panel Mount | - | - | - | 19 mm | Flatted / D | - | - | 250 VDC | - | Bulk | - | 20 % | - | Cermet Potentiometer | 10 kOhms | 500 mW (1/2 W) | Vertical | PC Pin | - | M10 X 0.75 | 1 Turn | Linear | - | Cermet | Potentiometers | Enclosed in Plastic Housing | 6 mm | IP54 | 16.7 mm | - | 10 mm | ||
![]() RK09L114001E ALPS ALPINE CO. | 200 | - | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | 15 mm | Flatted / D | - | - | 50 VAC, 10 VDC | - | Tray | RK09L | 20 % | - | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | 6 mm | - | - | - | - | ||
![]() RK14K124003J ALPS ALPINE CO. | 198 | - | - | - | 800 | - | - | - | Panel Mount | - | - | Details | - | Flatted / D | - | - | - | - | Tray | RK14K | - | - | Rotary | - | - | - | Through Hole | - | - | 1 Turn | - | 2 Gang | - | Potentiometers | - | - | - | - | - | - | ||
![]() RK09L1240015 ALPS ALPINE CO. | 156 | - | - | - | 2000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | 15 mm | Flatted / D | - | - | 50 VAC, 10 VDC | - | Tray | RK09L | 20 % | - | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | - | 6 mm | - | - | - | - | ||
![]() RK09K1110AAR ALPS ALPINE CO. | 193 | - | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | - | - | - | - | - | - | Bulk | RK09K | - | - | Rotary | - | - | - | Through Hole | - | - | 1 Turn | - | 1 Gang | - | Potentiometers | - | - | - | - | - | - | ||
![]() RK12L12H000D ALPS ALPINE CO. | 197 | - | - | - | 800 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 30 mm | Flatted / D | - | - | 50 VAC | - | Tray | - | 20 % | - | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | - | 6 mm | - | - | - | - | ||
![]() RK09L12B0A4S ALPS ALPINE CO. | 102 | - | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | - | - | 50 VAC, 10 VDC | - | Tray | - | 20 % | - | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | - | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | - | 6 mm | - | - | - | - |