- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment | Brand | Bushing Size | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | RoHS | Shaft Length | Shaft Type | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Orientation | Termination Style | Switch Type | Thread Size | Bushing Thread | Product Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC16SH-10IP06-254A2020-I-TA Amphenol | 85 |
| - | - | Amphenol Piher | - | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | 36 mm | Knurled / Serrated | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 250 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | - | Linear | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() T21AH-M0607-502A1010-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | 51 mm | - | 250 VDC | Bulk | - | 10 % | 300 PPM / C | Rotary | 5 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | PC Pin | - | - | M10 x 0.75 | Potentiometers | - | Linear | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() PC16SH-10IP06-473A2020-MTA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | 36 mm | Knurled / Serrated | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 47 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | - | Linear | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() PC16DH-10IP06-503B2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | 36 mm | Knurled / Serrated | 125 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 50 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | - | Log | 2 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() T21AC-M0607-103A2020-18,5-F01-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | 1 Detent | - | 51 mm | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 10 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | Solder Lug | - | - | M10 x 0.75 | Potentiometers | - | Linear | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() T21AH-M0714-502A2020-MTA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | 51 mm | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 5 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | PC Pin | - | - | M10 x 0.75 | Potentiometers | - | Linear | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6.35 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() PC16SH-10IP06-222A2020-MTA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | 36 mm | Knurled / Serrated | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 2.2 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | - | Linear | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() PC16SH-10CP22-503A2020-MTA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | 2000 | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | 36 mm | Knurled / Serrated | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 470 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | Solder Lug | No Switch | M10 | M10 x 0.75 | Potentiometers | - | Linear | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() PC16SH-10CP06-224A2020-C-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | 36 mm | Knurled / Serrated | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 220 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | Solder Lug | No Switch | M10 | M10 x 0.75 | Potentiometers | - | Linear | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() T21AH-M0607-10BA2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | 51 mm | - | 150 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | - | Potentiometers, Trimmers & Rheostats | 120 mW | Horizontal | PC Pin | - | - | M10 x 0.75 | Potentiometers | - | Log | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() PC16SH-10IP06-502B2020-TA Amphenol | 81 |
| - | - | Amphenol Piher | - | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | 36 mm | Knurled / Serrated | 125 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 5 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | - | Log | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() PC16SV-10IP06-104A2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | 36 mm | Knurled / Serrated | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 100 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | - | Linear | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() PC16SH-07CM04-471A2020-15,0-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | 36 mm | Knurled / Serrated | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 470 Ohms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | Solder Lug | No Switch | M7 | M7 x 0.75 | Potentiometers | - | Linear | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() T21AC-M0607-104A1010-16,0-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | 51 mm | - | 250 VDC | Bulk | - | 10 % | 300 PPM / C | Rotary | 100 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | Solder Lug | - | - | M10 x 0.75 | Potentiometers | - | Linear | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() T21AH-M0607-502A2020-16,0-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | 51 mm | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 5 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | PC Pin | - | - | M10 x 0.75 | Potentiometers | - | Linear | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() T16TH-M04N-252A2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M7 | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | 35 mm | Smooth | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 2.5 kOhms | Potentiometers, Trimmers & Rheostats | 20 mW (1/50 W) | Vertical | PC Pin | - | - | M7 x 0.75 | Potentiometers | - | Linear | - | Carbon | Potentiometers | High Mechanical Endurance | Potentiometers | 4 mm | - | 16 mm | - | 7.5 mm | - | ||
![]() T21YV-P0607-103A1010-31,0-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | 51 mm | - | 250 VDC | Bulk | - | 10 % | 300 PPM / C | Rotary | 10 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | PC Pin | - | - | M10 x 0.75 | Potentiometers | - | Linear | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() 9001K2135 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Operator | - | - | - | - | Solder Lug | - | - | - | - | - | - | 1 Gang | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() TS7Y103KR32 Vishay | In Stock | - | Datasheet | Top Adjust | - | - | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | 70.71 V | Reel | TS7 | 10 % | 100 PPM / C | - | 10 kOhms | - | 500 mW | Vertical | SMD/SMT | - | - | - | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() TS7Y504KR32 Vishay | In Stock | - | Datasheet | Top Adjust | - | - | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | 300 V | Reel | TS7 | 10 % | 100 PPM / C | - | 500 kOhms | - | 180 mW | Vertical | SMD/SMT | - | - | - | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm |