- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Adjustment | Brand | Bushing Size | Case Size | Case Style | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Life | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Shaft Length | Shaft Type | Temperature Range @ Derated Power | Tolerance (+ or -) | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Orientation | Construction | Military Standard | Termination Style | Failure Rate | Switch Type | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T16TH-M04N-252A2020-TA Amphenol | In Stock | - | - | - | - | - | - | Amphenol Piher | M7 | - | - | - | - | - | Amphenol | + 70 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | 35 mm | Smooth | - | - | - | - | 250 VDC | Bulk | - | 20 % | - | 300 PPM / C | Rotary | 2.5 kOhms | - | Potentiometers, Trimmers & Rheostats | 20 mW (1/50 W) | Vertical | - | - | PC Pin | - | - | M7 x 0.75 | - | Potentiometers | - | Linear | - | Carbon | Potentiometers | High Mechanical Endurance | Potentiometers | 4 mm | - | 16 mm | - | 7.5 mm | - | - | ||
![]() T21YV-P0607-103A1010-31,0-TA Amphenol | In Stock | - | - | - | - | - | - | Amphenol Piher | M10 | - | - | - | - | - | Amphenol | + 70 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | 51 mm | - | - | - | - | - | 250 VDC | Bulk | - | 10 % | - | 300 PPM / C | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | - | - | PC Pin | - | - | M10 x 0.75 | - | Potentiometers | - | Linear | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | - | ||
![]() 9001K2135 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operator | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Gang | - | Potentiometers | - | - | - | - | - | - | - | - | - | ||
![]() D225K3K0E Ohmite | In Stock | - | - | - | - | 2 | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | - | - | Ohmite | - | Bolt-On | - | Bulk | 225(W) | Not Required(mm) | 28.6(mm) | Active | Non-Compliant | - | - | 25 TO 350 | 10% | - | - | - | - | * | - | - | ±260(ppm/°C) | Wirewound | 3000(ohm) | - | - | - | - | Tubular | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 266.7(mm) | - | - | - | - | Not Required(mm) | ||
![]() D100K85RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E300K5R1 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | Corrib®280 | ±10% | Solder Lug | - | - | 5.1 Ohms | 300 W | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | 1.125 OD, 0.750 ID (28.58mm x 19.05mm) | - | 8.500 (215.90mm) | - | - | ||
![]() TS7Y103KR32 Vishay | In Stock | - | Datasheet | - | - | - | Top Adjust | - | - | - | - | 750 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | - | 70.71 V | Reel | TS7 | 10 % | - | 100 PPM / C | - | 10 kOhms | - | - | 500 mW | Vertical | - | - | SMD/SMT | - | - | - | - | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | - | ||
![]() TS7Y504KR32 Vishay | In Stock | - | Datasheet | - | - | - | Top Adjust | - | - | - | - | 750 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | - | 300 V | Reel | TS7 | 10 % | - | 100 PPM / C | - | 500 kOhms | - | - | 180 mW | Vertical | - | - | SMD/SMT | - | - | - | - | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | - | ||
![]() TSM3ZJ203MR10 Vishay | In Stock | - | Datasheet | - | - | - | Side Adjust | - | - | - | - | 500 | - | - | - | + 150 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | - | 50 V | Reel | TSM3 | 20 % | - | 100 PPM / C | - | 20 kOhms | - | - | 125 mW | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | 11 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 3.18 mm | 4 mm | 3.96 mm | - | ||
![]() TS7Y502KR32 Vishay | In Stock | - | Datasheet | - | - | - | Top Adjust | - | - | - | - | 750 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | - | 50 V | Reel | TS7 | 10 % | - | 100 PPM / C | - | 5 kOhms | - | - | 500 mW | Vertical | - | - | SMD/SMT | - | - | - | - | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | - | ||
![]() TSM3ZJ103MR10 Vishay | In Stock | - | Datasheet | - | - | - | Side Adjust | - | - | - | - | 500 | - | - | - | + 150 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | - | 35.36 V | Reel | TSM3 | 20 % | - | 100 PPM / C | - | 10 kOhms | - | - | 125 mW | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | 11 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 3.18 mm | 4 mm | 3.96 mm | - | ||
![]() TS7Y503KR32 Vishay | In Stock | - | Datasheet | - | - | - | Top Adjust | - | - | - | - | 750 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | - | 158.11 V | Reel | TS7 | 10 % | - | 100 PPM / C | - | 50 kOhms | - | - | 500 mW | Vertical | - | - | SMD/SMT | - | - | - | - | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | - | ||
![]() TS7Y203KR32 Vishay | In Stock | - | Datasheet | - | - | - | Top Adjust | - | - | - | - | 750 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | - | 100 V | Reel | TS7 | 10 % | - | 100 PPM / C | - | 20 kOhms | - | - | 500 mW | Vertical | - | - | SMD/SMT | - | - | - | - | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | - | ||
![]() TS7Y105KR32 Vishay | In Stock | - | Datasheet | - | - | - | Top Adjust | - | - | - | - | 750 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | - | 300 V | Reel | TS7 | 10 % | - | 100 PPM / C | - | 1 MOhms | - | - | 90 mW | Vertical | - | - | SMD/SMT | - | - | - | - | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | - | ||
![]() 82A1A-B20-A18L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | Details | 5/8 in | Smooth / Slotted | - | - | - | 0.740753 oz | 350 VAC | Bulk | 82 | 10 % | - | 150 PPM / C | Rotary | 50 kOhms | - | - | 2 W | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | - | - | - | - | - | - | - | - | ||
![]() 3852A-282-151AL Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | Details | 22.2 mm | Smooth / Slotted | - | - | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | Rotary Metal | 150 Ohms | - | - | 2 W | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | - | ||
![]() RV24A01F-10-15R1-B250K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | Details | 15 mm | Smooth | - | - | - | - | 500 V | - | RV24A01F | 20 % | - | - | Rotary | 250 kOhms | - | - | 500 mW (1/2 W) | - | - | - | Solder Lug | - | Rotary Switch | - | - | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | - | 6.35 mm | - | 24 mm | - | - | - | - | ||
![]() 53AED-C24-A10 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | N | 3/4 in | Flatted / D | - | - | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | Rotary Metal | 1 kOhms | - | - | 1 W | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Audio Potentiometers | - | - | 1/4 in | - | - | - | - | - | - | ||
![]() RV120F-20-15F-B100K-0075 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | 15000 Cycle | - | - | - | - | PCB Mount | Without Detent | - | - | - | - | - | Details | 15 mm | Flatted / D | - | - | - | 0.686034 oz | 150 VAC | - | RV120F | 20 % | - | - | Rotary | 100 kOhms | - | - | 80 mW | Horizontal | - | - | Through Hole | - | No Switch | - | - | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | - | 6 mm | - | 6 mm | - | - | - | - | ||
![]() RV16AF-10-20R1-B25K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | 15000 Cycle | - | + 70 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | Details | 20 mm | Smooth | - | - | - | 0.235580 oz | 150 VAC | - | RV16AF | 20 % | - | - | Rotary | 25 kOhms | - | - | 125 mW (1/8 W) | - | - | - | Solder Lug | - | No Switch | - | - | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | - | 6 mm | - | - | - | - | - | - |