- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Size Code | Rated Temperature | Switch Type | Thread Size | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2002102255 Kyocera AVX | In Stock | - | - | - | - | - | - | 500 | - | - | - | + 125 C | - 40 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | 250 V | No Switch | Bulk | TGN 805 M | 20 % | - | - | 150 PPM / C | Preset | 47 kOhms | - | 500 mW (1/2 W) | - | Vertical | - | - | - | Snap-In | - | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | - | - | 3.5 mm | 10.8 mm | 8.8 mm | ||
![]() PCW1J-C28-KAB102 Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - 55 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | - | 0.740753 oz | - | - | - | PC | 20 % | - | - | - | Rotary | 1 kOhms | - | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 6.35 mm | - | - | - | - | ||
![]() 51AEA-B28-B18 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 50 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | ||
![]() 51AEA-C28-B18 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 50 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | ||
![]() 51CAN-D20-D17 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 25 kOhms | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | ||
![]() 51CAD-E20-D15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 10 kOhms | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | ||
![]() 3852A-285-102AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 1 kOhms | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | ||
![]() 3852A-252-252AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 2.5 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | ||
![]() 51AED-B20-B10L (BCN 68-135-154) Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 1 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | ||
![]() 51AAD-B28-E18L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | 500 V | - | - | 51 | 10 % | - | - | - | Rotary | 50 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 0.25 in | - | - | 0.375 in | 0.375 in | ||
![]() 53RAD-R22-B13L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | BOURNS INC | 53RAD-R22-B13L | 53 | + 125 C | + 1 C | Panel Mount | - | 125 °C | 1 °C | Panel Mount, 4965 | - | 13.25 mm | 12.5 mm | - | Panel Mount | 8.89 mm | Active | 5.6 | Details | Yes | 270 deg | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | Bulk | 53 | 20 % | - | EAR99 | -1000,1000 ppm/°C | Rotary | 5 kOhms | 8533.40.80.70 | 500 mW (1/2 W) | CONDUCTIVE PLASTIC | - | Square | POTENTIOMETER | not_compliant | Solder Lug | 0.5 W | - | 4965 | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 6 mm | - | - | - | - | ||
![]() 3852A-162-253AL Bourns, Inc. | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | 45 | BOURNS INC | 3852A-162-253AL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | - | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | - | Active | 5.66 | Details | Yes | 250 deg | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 25 kOhms | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | - | 70 °C | - | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | ||
![]() 51AAA-C24-B20 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 100 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | ||
![]() 51CED-E16-E15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | - | - | Rotary | 10 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | ||
![]() 3856A-282-501AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | Bulk | 3856 | 10 % | - | - | 150 PPM / C | Rotary | 500 Ohms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | 3.75 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 6.35 mm | IP40 | - | - | - | ||
![]() 82C1A-E24-S25L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.539692 oz | - | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | ||
![]() PCL1D-C24-CAB501L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - 1 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | 0.740753 oz | - | - | - | PC | 20 % | - | - | - | Rotary Metal | 500 Ohms | - | 750 mW (3/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 6.35 mm | - | - | - | - | ||
![]() PTH902-030S-202B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 250 | - | - | - | + 50 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 20 % | - | - | - | Rotary | 2 kOhms | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | Rotary Switch | M7XP0.75 | 1 Turn | Audio | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | ||
![]() 53UAD-T13-A28 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary | 150 Ohms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 4 mm | - | - | - | - | ||
![]() 51CAD-D16-B20 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 100 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - |