- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV16AF-10-15K-A500K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | - | 150 VAC | - | RV16AF | 20 % | Rotary | 500 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV16AF-20-15K-A500K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.412264 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 500 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV170SF-10-15R1-A1K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | RV170SF-10-15R1-A1K | Details | Smooth | - | - | - | RV170SF | 20 % | Rotary | 1 kOhms | 50 mW (1/20 W) | - | Solder Lug | Rotary Switch | 1 Turn | Audio | 1 Gang | Carbon | Potentiometers | 0.25 in | - | ||
![]() RD901F-40-15F-B100K-00DL1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 50 V | - | RD901F | - | Rotary | 100 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RK09D1130-F30-C0-B502 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | RK09D1130A07 | - | Flatted / D | - | 20 VDC | - | RK09D | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RV16AF-10-15R1-B250K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | 11 Detent | - | Details | Smooth | - | 150 VAC | - | RV16AF | 20 % | Rotary | 250 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV16AF-10-15R1-B10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.267639 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 10 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV122F-20-15F-B1M-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 150 V | - | RV122F | 5 % | Rotary | 1 MOhms | 80 mW | Horizontal | Through Hole | - | 1 Turn | Linear | 2 Gang | - | Potentiometers | 6 mm | 6 mm | ||
![]() RV122F-20-15F-B5K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 150 V | - | RV122F | 5 % | Rotary | 5 kOhms | 80 mW | Horizontal | Through Hole | - | 1 Turn | Linear | 2 Gang | - | Potentiometers | 6 mm | 6 mm | ||
![]() RD701F-20B1-15F-A5K-005 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | - | Details | Flatted / D | - | - | Bulk | RD701F | - | Rotary | 5 kOhms | - | Horizontal | Through Hole | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RK12L12C0-F30-C0-A503 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | RK12L12C0A0H | - | Flatted / D | 0.160482 oz | 50 VAC | - | - | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6 mm | - | ||
![]() RV16AF-10-15R1-B1K-3CLA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Center Detent | RV16AF-10-15R1-B1K-0C | Details | Smooth | 0.412264 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV16AF-10-15R1-B1K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | 11 Detent | RV16AF-10-15R1-B1K-OD | Details | Smooth | 0.260760 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV170F-24-20K-B500OHM-3021 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RV170F-24-20K-B500-3 | Details | Knurled / Serrated | - | 200 VAC | - | RV170F | 20 % | Rotary | 500 Ohms | 100 mW (1/10 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() VW24F-10-19.5K-B100 OHM-019 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 0.579576 oz | 250 VAC | - | - | - | Rotary | 100 Ohms | 3 W | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Wirewound | Potentiometers | 6 mm | - | ||
![]() RV170SF-10-20K-A5K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 1.304431 oz | 150 VAC | - | RV170SF | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | - | Solder Lug | Rotary Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | - | ||
![]() RV16AF-10-20R1-B50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.284058 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 50 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV170F-10-15R1-B500K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 200 VAC | - | RV170F | 20 % | Rotary | 500 kOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV16BF-10-15R1-B1M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | - | - | Details | - | - | - | - | RV16BF | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | - | - | ||
![]() RV170F-10-15R1-B10K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.202606 oz | 200 VAC | Bulk | RV170F | 20 % | Rotary | 10 kOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - |