- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV110F-40-20B-B100K Alpha(Taiwan) | In Stock | - | - | 1 | - | - | Panel Mount | - | - | Details | Smooth | - | 50 V | - | RV110F | - | Rotary | 100 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | ||
![]() RV112FF-40B1-15F-0B20K-0068 Alpha(Taiwan) | In Stock | - | - | 1 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | 0.509810 oz | 5 VDC to 15 VDC | - | RV112FF | 20 % | Rotary | 20 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV110F-20E1-15A-A100K-0068 Alpha(Taiwan) | In Stock | - | - | 1 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC, 20 VDC | - | RV110F | - | Rotary | 100 kOhms | - | Horizontal | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV110F-40E1-15A-A100K-0068 Alpha(Taiwan) | In Stock | - | - | 1 | - | - | Panel Mount | - | - | Details | Smooth | - | 50 V | - | RV110F | - | Rotary | 100 kOhms | - | Vertical | Through Hole | No Switch | - | Audio | - | - | Potentiometers | 6 mm | - | - | ||
![]() RV110F-20-20B-B10K Alpha(Taiwan) | In Stock | - | - | 1 | - | - | Panel Mount | - | - | Details | Smooth | - | 50 V | - | RV110F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | ||
![]() RV112BCF-40-25A-A10K Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC | - | RV112BCF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Log | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.330402 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 100 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B20K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.254595 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 20 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B25K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | 11 Detent | - | Details | Smooth | 0.249126 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 25 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B10K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | 11 Detent | - | Details | Smooth | 0.280766 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 10 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV09AF-20-20K-B20K Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | - | 50 VAC | - | - | 20 % | Rotary | 20 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV112FF-40-25A-0B10K Alpha(Taiwan) | In Stock | - | - | 1 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | 0.108703 oz | 5 VDC to 15 VDC | - | RV112FF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-40-15R1-B500OHM-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | 0.546358 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 500 Ohms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV112BF-40-25A-A10K Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | RV112BF-40-25F-A10K | Details | Flatted / D | 0.652216 oz | 50 VAC | - | RV112BF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV112BF-40-25A-B5K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | RV112BF-40-25F-B5K | Details | Flatted / D | - | 150 V | - | RV112BF | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Vertical | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV24A01F-10-15R1-B500OHM-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | - | 500 VAC | - | RV24A01F | 20 % | Rotary | 500 Ohms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV112FF-40-15A-0B10K Alpha(Taiwan) | In Stock | - | - | 1 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 5 VDC to 15 VDC | - | RV112FF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV122F-20-15F-A100K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.412264 oz | 100 VAC | Bulk | RV122F | - | Rotary | 100 kOhms | 40 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV170F-24-20K-B500K-3021 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | - | 200 VAC | - | RV170F | 20 % | Rotary | 500 kOhms | 100 mW (1/10 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV142F-40-20BL-A50K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | - | Details | Knurled / Serrated | - | 50 V | Bulk | RV142F | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | - | 14 mm | 15 mm |