- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Adjustment Type | Ganging Number | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D25K1K25E Ohmite | 27 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 625V | Bulk | 2012 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 1.25kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | 25W | - | 25W | - | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() D25K500E Ohmite | 33 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | 2 | - | - | 625V | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 500Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | 25W | 625V | 25W | 14.3mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D100K1K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | 2 | Ceramic | - | 2.845kV | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | 100W | 2.84kV | 100W | 19.1mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | - | 6.500 165.10mm | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() D75K10RE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 10Ohm | - | 350°C | 25°C | - | - | - | 8533.39.00.80 | 75W | - | 75W | - | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D50K400E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | 2 | - | - | 1.625kV | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 400Ohm | - | 350°C | 25°C | - | - | - | 8533.39.00.80 | 50W | 1.62kV | 50W | - | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | - | ROHS3 Compliant | - | ||
![]() D12K1K5E Ohmite | 33 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 1.5kOhm | - | 350°C | 25°C | - | - | - | 8533.31.00.00 | 12W | - | 12W | 7.94mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | ROHS3 Compliant | - | ||
![]() D225K5K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | 2 | - | - | 4.595kV | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 5kOhm | - | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | 225W | 4.595kV | 225W | 28.6mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 10.500 266.70mm | Unknown | ROHS3 Compliant | - | ||
![]() E300K16RE Ohmite | 28 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | 2 | - | - | - | Bulk | 2006 | Corrib®280 | ±10% | e1 | yes | Active | Not Applicable | 3 | Solder Lug | EAR99 | 400 ppm/°C | 16Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 400°C | 25°C | Wirewound | - | - | - | 300W | - | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | 69V | - | - | - | Slide | - | 1.126 OD 0.748 ID 28.60mmx19.00mm | 47.63mm | 8.500 215.90mm | Unknown | ROHS3 Compliant | - | ||
![]() D75K2R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 2Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | - | 8533.39.00.80 | 75W | - | 75W | 14.3mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | Non-RoHS Compliant | - | ||
![]() D25K9K0E Ohmite | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 625V | Bulk | 2012 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | - | - | FLAMEPROOF | 8533.39.00.80 | 25W | - | 25W | - | - | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() D75K25KE Ohmite | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 25kOhm | - | 350°C | 25°C | - | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D12K600E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 600Ohm | - | 350°C | 25°C | - | - | FLAMEPROOF | 8533.31.00.00 | 12W | - | 12W | 7.94mm | - | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | ROHS3 Compliant | - | ||
![]() D25K750 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | 2 | - | - | 625V | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 750Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | 25W | 625V | 25W | - | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | Unknown | Non-RoHS Compliant | - | ||
![]() D25K4K5E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 625V | Bulk | 2012 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 4.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | - | - | FLAMEPROOF | 8533.39.00.80 | 25W | - | 25W | - | - | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() D12K600 Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 600Ohm | - | 350°C | 25°C | - | - | FLAMEPROOF | 8533.31.00.00 | 12W | - | 12W | - | - | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | Non-RoHS Compliant | - | ||
![]() D75K500 Ohmite | 17 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | - | 8533.39.00.80 | 75W | - | 75W | 14.3mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | Non-RoHS Compliant | - | ||
![]() D225K40K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 4.595kV | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 40kOhm | - | 350°C | 25°C | - | - | FLAMEPROOF | 8533.39.00.80 | 225W | - | 225W | - | - | POTENTIOMETER | - | - | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 10.500 266.70mm | - | Non-RoHS Compliant | - | ||
![]() D12K1R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | Ceramic | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | - | 8533.31.00.00 | 12W | - | 12W | 7.94mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | Non-RoHS Compliant | - | ||
![]() D25K75R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Radial, 3 Lead, Tubular | NO | LUG | PANEL MOUNT | - | - | 350°C | - | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | -260260 ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | - | - | - | 25W | - | 8533.39.00.80 | - | - | - | - | All-Welded | POTENTIOMETER | - | 25W | 625V | 25°C | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() D12K300 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | LUG | - | - | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 300Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | - | 8533.31.00.00 | 12W | - | 12W | - | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | Non-RoHS Compliant | - |