- Manufacturer
- Certificates
- Mounting
- Tolerance
- Capacitance
- Case - inch
- Type of capacitor
- Case
- Case - mm
- Series
- RoHS
- Material
- ESR value
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Accessory Type | Number of Poles | Throw Configuration | Terminal Placement | Inductor Type | Illumination Type | Number of Turns | Rated Current-Max | Actuator Orientation | Outside Diameter | Ganging Number | Resistance Law | Diameter | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5000 Ohmite | In Stock | - | Datasheet | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | Aluminium | - | - | 110°C | -55°C | - | - | - | 5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 50 ppm/°C | - | 500Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | Black | NON-INDUCTIVE, PRECISION | 8533.21.00.90 | - | - | - | - | - | FIXED RESISTOR | - | 1.5W | - | 10000V | - | 25°C | - | - | - | - | Dial Plate | - | - | - | - | - | - | - | - | - | - | - | 55.6mm | - | - | - | Unknown | Non-RoHS Compliant | ||
![]() 5001E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | NO | LUG | PANEL MOUNT | Aluminium | - | - | 120°C | -55°C | Bulk | 2007 | - | - | - | yes | Active | Not Applicable | 3 | EAR99 | - | - | 50Ohm | - | Potentiometer | Black | - | - | - | - | - | - | - | - | - | 2W | SHAFT | - | - | 70°C | - | - | - | - | Dial Plate | - | - | - | - | - | 100 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() H-25 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | YES | GULL WING | SURFACE MOUNT | - | - | - | 170°C | -55°C | - | - | - | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | 75 ppm/°C | - | 0.001Ohm | - | Potentiometer | - | - | - | - | TR, 13 INCH | - | - | Chip | FIXED RESISTOR | AEC-Q200 | 5W | - | - | 2512 | 70°C | - | - | - | - | Stacking Strap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 7070E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Repair Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 6532E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 6591E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Frame | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | - | Unknown | ROHS3 Compliant | ||
![]() H-117P Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mounting Hardware | - | - | - | - | - | - | - | - | 6.86 mm | - | - | - | 11.68mm | - | 4.06 mm | No SVHC | Non-RoHS Compliant | ||
![]() 6533E Ohmite | In Stock | - | Datasheet | 14 Weeks | Clip | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() H-116P Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mounting Hardware | - | - | - | - | - | - | - | - | 6.1 mm | - | - | - | 11.68mm | 6.1mm | 3.05 mm | No SVHC | Non-RoHS Compliant | ||
![]() 7072E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Repair Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() H-82 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | 100°C | -30°C | - | - | - | 20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | Potentiometer | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | 820 μH | 0.001MHz | 1.34Ohm | POWER INDUCTOR | Panel Seal | - | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | - | 0.43A | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 5310 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 53C | 20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5MOhm | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | 1 | SPST | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() H-65P-4 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 31612 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 1999 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.225mm | - | - | - | - | RoHS Compliant | ||
![]() H-65P-1 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | 14.99mm | - | - | No SVHC | Non-RoHS Compliant | ||
![]() H-385-3 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | Plastic | - | - | - | - | Bulk | 2001 | 3680 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Potentiometer | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Seal | - | - | - | - | - | 100000 | - | - | - | - | - | - | 60.76mm | - | - | No SVHC | Non-RoHS Compliant | ||
![]() 6532 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | ||
![]() H-38-9 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 91Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() H-38-2 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2003 | 3400 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() H-37-1 Bourns Inc. | In Stock | - | Datasheet | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lockwasher | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |