- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV24AF-10-15R1-A5K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.521988 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 5 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV16AF-20-15S1-C250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 250 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV16AF-20-15S1-C50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 50 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV24AF-10-20K-B2K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RV24AF-10-20K-B2K | Details | Knurled / Serrated | 0.549686 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 2 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | - | ||
![]() RV16AF-10-15K-C25K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 2.104268 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 25 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15K-A25K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 0.326108 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 25 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-10-15R1-B2.5K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.548828 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 2.5 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24AF-10-15F-B5M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 250 VAC | - | RV24AF | 20 % | Rotary | 5 MOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | 0.452 in | ||
![]() RV112BF-40E1-25A-A50K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | 0.336396 oz | 50 VAC | - | RV112BF | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-20-15K-A50K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.393799 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 50 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24A01F-10-15R1-B25K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | - | 500 VAC | - | RV24A01F | 20 % | Rotary | 25 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV112BF-40E1-25A-A10K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | RV112BF-40E1-25A-A10K | Details | Flatted / D | - | 50 VAC | - | RV112BF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-10-40R1-B50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.618344 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 50 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV16A03F-10-15R1-B50K-0030 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RV16A03F-10-15R1-B50K | Details | Smooth | - | 200 VAC | - | RV16A03F | 20 % | Rotary | 50 kOhms | 125 mW (1/8 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-20-15K-C2K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.317229 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 2 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV120F-20-15F-B5K-0075 Alpha(Taiwan) | In Stock | - | - | 1 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.253795 oz | 150 VAC | - | RV120F | 20 % | Rotary | 5 kOhms | 80 mW | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV09AF-40-20K-A1M Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.066116 oz | 50 VAC | - | RV09AF | 20 % | Rotary | 1 MOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV121SF-30-009J-B5K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Smooth | 0.163054 oz | 150 VAC | - | RV121SF | 20 % | Rotary | 5 kOhms | 80 mW | Vertical | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 4 mm | - | - | - | ||
![]() RV09AF-40-30K-B1M Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.117790 oz | 50 VAC | - | RV09AF | 20 % | Rotary | 1 MOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV120F-20-15F-A10K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.526067 oz | 100 VAC | - | RV120F | 20 % | Rotary | 10 kOhms | 40 mW | Horizontal | Through Hole | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - |