- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Body Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | RoHS | Shaft Type | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Termination Style | Voltage - Rated AC | Switch Type | Adjustment Type | Number of Turns | Taper | Ganging Number | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D75K5R0E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 2.625kV | - | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 5Ohm | - | 350°C | 25°C | - | - | 8533.39.00.80 | 75W | - | 75W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D75K100E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | 2.625kV | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 100Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 75W | 2.62kV | 75W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D50K5R0E Ohmite | 42 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 5Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 50W | 1.625kV | 50W | - | 14.3mm | All-Welded | POTENTIOMETER | - | 16V | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D12K10R Ohmite | 35 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | - | - | - | - | - | - | - | - | - | 565V | - | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | - | 12W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | Non-RoHS Compliant | - | ||
![]() D12K4K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 565V | - | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 4kOhm | - | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | - | 12W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | ROHS3 Compliant | - | ||
![]() RV16AF-10-20R1-A10K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | Details | Smooth | 0.652216 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | 60 mW | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV112BF-40-25A-B100K Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | Details | Flatted / D | - | - | 50 VAC | - | - | RV112BF | 20 % | - | - | - | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | - | 50 mW (1/20 W) | - | - | Vertical | - | - | - | Snap-In | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | - | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() D25K10R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | - | - | - | 625V | - | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() D75K800E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 2.625kV | - | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 800Ohm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | - | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D25K250E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | 625V | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 250Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | - | 14.3mm | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D175K40KE Ohmite | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 3.595kV | - | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 40kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 175W | - | 175W | - | - | - | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 8.500 215.90mm | - | ROHS3 Compliant | - | ||
![]() E300K2R5E Ohmite | 39 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | Ceramic | - | - | - | - | - | - | - | - | 6V | - | Bulk | 2012 | Corrib®280 | ±10% | e1 | yes | Active | Not Applicable | 3 | Solder Lug | EAR99 | 400 ppm/°C | - | 2.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 400°C | 25°C | Wirewound | - | - | 300W | - | 300W | - | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | - | - | Slide | - | - | - | - | - | - | - | 1.126 OD 0.748 ID 28.60mmx19.00mm | 47.63mm | 8.500 215.90mm | Unknown | ROHS3 Compliant | - | ||
![]() D75K750E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 2.625kV | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 750Ohm | - | 350°C | 25°C | - | - | 8533.39.00.80 | 75W | - | 75W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D75K12KE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 2.625kV | - | Bulk | 2014 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | 260 ppm/°C | - | 12kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | - | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D50K2K5E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | 1.625kV | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 2.5kOhm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 50W | 1.62kV | 50W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | - | ROHS3 Compliant | - | ||
![]() RV16AF-10-15S1-A10K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | Details | Smooth / Slotted | 0.251174 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | 60 mW | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV16A03F-10-15R1-B10K-0030 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | Details | Smooth | 0.292987 oz | - | 200 VAC | - | - | RV16A03F | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Solder Lug | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV120F-10-15F-A10K-0075 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Panel Mount | Without Detent | Details | Flatted / D | 0.228631 oz | - | 100 VAC | - | - | RV120F | - | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | 40 mW | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Log | - | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | - | - | - | ||
![]() RV170SF-10-15R1-B5K-0021 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Panel Mount | Without Detent | Details | Smooth | - | - | 200 VAC | - | - | RV170SF | 20 % | - | - | - | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | Solder Lug | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | - | - | - | - | - | - | ||
![]() RV24AF-10-15R1-B500K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | Details | Smooth | - | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 500 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | - | - |