- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Termination Style | Voltage - Rated AC | Switch Type | Adjustment Type | Number of Turns | Taper | Ganging Number | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK09D1130-F25-C0-A104 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RK09D1130C5E | Details | Flatted / D | - | 0.121519 oz | - | 20 VDC | Bulk | - | RK09D | 20 % | - | - | - | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | - | 50 mW (1/20 W) | - | - | Vertical | - | - | - | Snap-In | - | No Switch | - | 1 Turn | Audio | - | 1 Gang | - | Potentiometers | 6 mm | - | - | - | 9.8 mm | - | - | ||
![]() RV16A03F-10-15R1-B5K-0030 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 0.288188 oz | - | 200 VAC | - | - | RV16A03F | 20 % | - | - | - | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Solder Lug | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV24AF-40-15R1-B1M-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | - | - | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 MOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | Vertical | - | - | - | Through Hole | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | - | - | ||
![]() RV24A01F-10-15R1-B5K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | - | 0.898302 oz | - | 500 VAC | - | - | RV24A01F | 20 % | - | - | - | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | - | - | ||
![]() RV24AF-10-15R1-B1K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 0.600125 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | - | - | ||
![]() RV24AF-10-15R1-B5K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 0.593726 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | - | - | ||
![]() RV120F-10-15F-B10K-0075 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Flatted / D | - | 0.241186 oz | - | 150 VAC | Bulk | - | RV120F | - | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | 80 mW | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | - | - | - | ||
![]() RV24BF-10-15R1-B100K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 0.717642 oz | - | 250 VAC | - | - | RV24BF | 20 % | - | - | - | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | - | - | ||
![]() RV24AF-10-15R1-B10K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 0.507945 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | - | - | ||
![]() RV16AF-20-15S1-C1M-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | - | - | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 MOhms | - | - | - | - | - | - | 60 mW | - | - | Horizontal | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Reverse Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | - | - | - | ||
![]() RV24AF-10-15F-B1K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 0.496722 oz | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | 0.452 in | - | - | - | ||
![]() RV16BF-10-15R1-B10K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | - | 1.011152 oz | - | 200 VAC | - | - | RV16BF | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | 200 mW (1/5 W) | - | - | - | - | - | - | Solder Lug | - | Push-Pull Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV24AF-10-15F-B1M-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | - | - | 250 VAC | - | - | RV24AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 MOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | 0.452 in | - | - | - | ||
![]() D12K3K5E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 565V | - | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 3.5kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.31.00.00 | 12W | - | 12W | - | - | - | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | - | ROHS3 Compliant | ||
![]() 53RAA-R25-C18L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | Panel Mount | - | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | Bulk | - | 53 | - | - | - | - | - | - | - | - | - | Rotary Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | 1 Turn | - | - | 1 Gang | - | Audio Potentiometers | - | - | - | - | - | - | - | ||
![]() D25K8K0E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 625V | - | Bulk | 2012 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 25W | - | 25W | - | 14.3mm | - | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | - | ROHS3 Compliant | ||
![]() D175K15KE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 3.595kV | - | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 15kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 175W | - | 175W | - | - | - | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 8.500 215.90mm | - | - | ROHS3 Compliant | ||
![]() D12K2K5E Ohmite | 25 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | 565V | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 2.5kOhm | - | 350°C | 25°C | Wirewound | - | 8533.31.00.00 | 12W | 565V | 12W | - | 7.94mm | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | Unknown | ROHS3 Compliant | ||
![]() D25K15RE Ohmite | 11 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | - | - | All-Welded | POTENTIOMETER | - | 19V | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | Unknown | ROHS3 Compliant | ||
![]() D175K25KE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 3.595kV | - | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 25kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 175W | - | 175W | - | - | - | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 8.500 215.90mm | - | - | ROHS3 Compliant |