- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Switch Type | Thread Size | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3852C-122-504AL Bourns, Inc. | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | 45 | BOURNS INC | 3852C-122-504AL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | - | Active | 5.66 | Details | Yes | 250 deg | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 500 kOhms | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | 70 °C | - | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | 3.18 mm | - | - | - | ||
![]() 51CED-E20-B15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | + 125 C | + 1 C | PCB Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Knurled / Slotted | - | - | - | - | - | 20 % | - | - | - | Pro Audio | 10 kOhms | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | PC Pin | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 3.18 mm | IP64 | - | - | ||
![]() PCW1J-B24-CCB102L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | + 125 C | - 1 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | 0.740753 oz | - | - | PC | 20 % | - | - | - | Rotary Metal | 1 kOhms | - | 750 mW (3/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 3852A-202-501AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 500 Ohms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 82C1A-E24-A05L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio | - | - | - | - | - | Potentiometers | - | - | - | - | - | ||
![]() 51AAA-C28-A16 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | Rotary | 20 kOhms | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() PTM902-025S-204B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 250 | - | - | - | + 50 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | Rotary | 200 kOhms | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | ||
![]() 1624197-1 TE Connectivity / Holsworthy | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | 100 | TE CONNECTIVITY LTD | 1624197-1 | - | + 70 C | - 20 C | PCB Mount | Without Detent | - | - | , | - | - | RECTANGULAR PACKAGE | - | 17PCSA103MC19P | Active | 1.68 | - | Yes | - | Smooth | - | 0.352422 oz | 350 VAC/DC | Bulk | 17P | 20 % | Yes | EAR99 | - | Rotary | 100 kOhms | 8533.40.80.70 | 250 mW (1/4 W) | CARBON FILM | Horizontal | - | POTENTIOMETER | compliant | PC Pin | 0.25 W | SHAFT | - | No Switch | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Carbon | Audio Potentiometers | - | 6 mm | - | - | - | ||
![]() RK09L114001E ALPS ALPINE CO., LTD | 524 |
| - | - | - | - | - | 1000 | - | - | - | + 70 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | 50 VAC, 10 VDC | Tray | RK09L | 20 % | - | - | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | - | Vertical | - | - | - | Snap-In | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | - | Metal | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK14K124003J ALPS ALPINE CO., LTD | 949 |
| - | - | - | - | - | 800 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | - | Tray | RK14K | - | - | - | - | Rotary | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | - | - | - | 2 Gang | - | - | Potentiometers | - | - | - | - | - | ||
![]() RK09L1240015 ALPS ALPINE CO., LTD | 801 |
| - | - | - | - | - | 2000 | - | - | - | + 70 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | 50 VAC, 10 VDC | Tray | RK09L | 20 % | - | - | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | - | Vertical | - | - | - | Snap-In | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 2 Gang | - | Metal | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK09K1110AAR ALPS ALPINE CO., LTD | 778 |
| - | - | - | - | - | 1000 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | RK09K | - | - | - | - | Rotary | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Potentiometers | - | - | - | - | - | ||
![]() RK12L12H000D ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | 800 | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | 50 VAC | Tray | - | 20 % | - | - | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | - | Vertical | - | - | - | Snap-In | - | - | - | No Switch | - | 1 Turn | Audio | - | - | 2 Gang | - | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK09L12B0A4S ALPS ALPINE CO., LTD | 1010 |
| - | - | - | - | - | 1000 | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | 50 VAC, 10 VDC | Tray | - | 20 % | - | - | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Snap-In | - | - | - | No Switch | - | 1 Turn | Audio | - | - | 2 Gang | - | Metal | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK14K12D0A5V ALPS ALPINE CO., LTD | 1046 |
| - | - | - | - | - | 1000 | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | 50 VAC | Tray | - | 20 % | - | - | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | - | Vertical | - | - | - | Snap-In | - | - | - | No Switch | - | 1 Turn | Audio | - | - | 2 Gang | - | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK12L127000H ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | 800 | - | - | - | + 70 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | 50 VAC | Tray | - | 20 % | - | - | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | - | Vertical | - | - | - | Snap-In | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 2 Gang | - | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK14K1240-F25-C0-A203 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Flatted / D | - | - | - | - | RK14K | - | - | - | - | Rotary | - | - | - | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | - | - | - | 2 Gang | - | - | Potentiometers | - | - | - | - | - | ||
![]() RK0971210DBH ALPS ALPINE CO., LTD | 437 |
| - | - | - | - | - | 1600 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | - | Tray | RK097 | - | - | - | - | Rotary | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Potentiometers | - | - | - | - | - | ||
![]() RV142F-40-35BL-A10K Alpha(Taiwan) | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | - | PCB Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Knurled / Serrated | - | 0.206132 oz | 50 VAC, 20 VDC | Bulk | RV142F | 20 % | - | - | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | - | Vertical | - | - | - | Snap-In | - | - | - | - | - | 1 Turn | Audio | - | - | 2 Gang | - | - | Potentiometers | - | 6.9 mm | - | 14 mm | 15 mm | ||
![]() RV24AF-22-15R1-B1M-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | 1 oz | 250 VAC | - | RV24AF | 20 % | - | - | - | Rotary | 1 MOhms | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | - | Metal | Potentiometers | - | 6.35 mm | - | 24 mm | - |