- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | HTS Code | Power Rating | Technology | Voltage - Supply | Orientation | Construction | Resistor Type | Reach Compliance Code | Output | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Switch Type | Number of Turns | Taper | Actuator Orientation | Linearity | Resistance Tolerance | Ganging Number | For Measuring | Number of Gangs | Output Signal | Rotation Angle - Electrical, Mechanical | Resistance Law | Element Type | Product | Linear Range | Shaft Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53CAA-D24-A22 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth | Pro Audio | 0.194007 oz | - | - | - | - | 53 | 10 % | - | - | - | Rotary Metal | 250 kOhms | - | 1 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Audio Potentiometers | - | 1/8 in | - | ||
![]() 3852C-206-202AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 2 kOhms | - | 2 W | - | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() 3852C-283-102AL Bourns, Inc. | In Stock | - | - | - | - | NO | LUG | PANEL MOUNT | - | 3 | 45 | BOURNS INC | 3852C-283-102AL | 3852 | + 125 C | - | - 1 C | Panel Mount | - | 125 °C | -1 °C | - | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | Active | - | 5.66 | Details | Yes | 250 deg | Flatted / D | - | 1.058219 oz | - | - | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 1 kOhms | 8533.40.80.50 | 2 W | CERMET | - | - | Round | POTENTIOMETER | not_compliant | - | Solder Lug | 2 W | SHAFT | 70 °C | - | 1 Turn | Linear | HORIZONTAL | - | - | 1 | - | 1 Gang | - | - | LINEAR | Cermet | Potentiometers | - | 3.18 mm | - | ||
![]() 3852C-122-105AL Bourns, Inc. | In Stock | - | - | - | - | NO | LUG | PANEL MOUNT | - | 3 | 45 | BOURNS INC | 3852C-122-105AL | 3852 | + 125 C | - | - 1 C | Panel Mount | - | 125 °C | -1 °C | - | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | Active | - | 5.66 | Details | Yes | 250 deg | Smooth / Slotted | - | 1.058219 oz | - | - | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 1 MOhms | 8533.40.80.50 | 2 W | CERMET | - | - | Round | POTENTIOMETER | not_compliant | - | Solder Lug | 2 W | SHAFT | 70 °C | - | 1 Turn | Linear | HORIZONTAL | - | - | 1 | - | 1 Gang | - | - | LINEAR | Cermet | Potentiometers | - | 3.18 mm | - | ||
![]() 51AAA-B32-B13L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | - | 51 | 20 % | - | - | - | Rotary | 5 kOhms | - | 500 mW (1/2 W) | - | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Conductive Plastic | Audio Potentiometers | - | 0.25 in | - | ||
![]() 53RAA-R25-A12L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | - | 53 | - | - | - | - | Rotary Metal | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | - | - | - | - | - | - | 1 Gang | - | - | - | - | Audio Potentiometers | - | - | - | ||
![]() PCW1J-R24-AAB103L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | 0.740753 oz | - | - | - | - | PC | 20 % | - | - | - | Rotary Metal | 10 kOhms | - | 750 mW (3/4 W) | - | - | Vertical | - | - | - | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Conductive Plastic | Potentiometers | - | 6 mm | - | ||
![]() PCW1D-C24-BEB501L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 270 | - | - | - | + 125 C | - | - 1 C | PCB Mount | 30 Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | 0.532240 oz | 350 VAC | - | - | Bulk | PC | 20 % | - | - | - | Slimline | 500 Ohms | - | 750 mW (3/4 W) | - | - | Vertical | - | - | - | - | Through Hole | - | - | - | No Switch | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Conductive Plastic | Potentiometers | - | 6.35 mm | IP40 | ||
![]() 53AAA-C20-A13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | - | 53 | 10 % | - | - | - | Rotary | 5 kOhms | - | 1 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Audio Potentiometers | - | 1/4 in | - | ||
![]() 53AAA-C20-A12 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | - | 53 | 10 % | - | - | - | Rotary | 2.5 kOhms | - | 1 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Audio Potentiometers | - | 1/4 in | - | ||
![]() 535-9555 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 125 C | - | - 55 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | 0.749924 oz | - | - | - | - | 535 | 5 % | - | - | - | - | 5 kOhms | - | 1.5 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | - | - | - | - | - | - | - | - | - | - | Wirewound | - | - | 6 mm | - | ||
![]() 3856A-282-501A Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | - | - | 3856 | 10 % | - | - | - | Rotary | 500 Ohms | - | 2 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 3.75 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() 3852A-283-203AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | 1.058219 oz | - | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 20 kOhms | - | 2 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() 3852A-282-204AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 200 kOhms | - | 2 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() 51AAA-C28-A16L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | - | 51 | 10 % | - | - | - | Rotary Metal | 20 kOhms | - | 1 W | - | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Audio Potentiometers | - | 1/4 in | - | ||
![]() 68PASS-P Grayhill, Inc. | 36 |
| - | Panel Mount | Module, Flatted Shaft | - | - | - | - | - | 1 | - | - | - | + 85 C | Grayhill Inc. | - 40 C | Panel Mount | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | Flatted / D | - | - | - | No Switch | -40°C ~ 85°C | - | 68P | - | - | - | - | Long Life | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | Analog Voltage | PC Pin | - | Flatted Shaft | - | - | - | - | - | - | - | - | Rotary Position | - | Clockwise Increase | 0° ~ 360°, Continuous | - | - | Potentiometers | - | - | - | ||
![]() 3856A-286-102A Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | - | - | 3856 | 10 % | - | - | - | Rotary | 1 kOhms | - | 2 W | - | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | 3.75 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() 53AAC-B20-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | - | 53 | 10 % | - | - | - | Rotary Metal | 10 kOhms | - | 1 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Audio Potentiometers | - | 1/4 in | - | ||
![]() 3856A-282-251AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | - | Bulk | 3856 | 10 % | - | - | 150 PPM / C | Rotary | 250 Ohms | - | 2 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 3.75 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Audio Potentiometers | - | 6.35 mm | IP40 | ||
![]() 82A2A-B24-A05/A05L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | 350 VAC | - | - | - | - | 10 % | - | - | - | Control Potentiometer | 100 Ohms | - | 2 W | - | - | - | - | - | - | - | Wirewrap | - | - | - | No Switch | 1 Turn | Linear | - | - | - | - | - | 2 Gang | - | - | - | Cermet | Potentiometers | - | 6.35 mm | IP40 |