- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | RoHS | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Thread Size | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Shaft Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51AEA-C28-B20 Bourns, Inc. | In Stock | - | - | 25 | + 125 C | + 1 C | Panel Mount | - | N | Flatted / D | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | Rotary | 100 kOhms | 500 mW (1/2 W) | Horizontal | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | ||
![]() 53CAD-E12-A10 Bourns, Inc. | In Stock | - | - | 25 | + 125 C | + 1 C | Panel Mount | - | N | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | Rotary | 1 kOhms | 1 W | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Cermet | Audio Potentiometers | - | 1/8 in | - | ||
![]() PCL1J-C32-BAD103 Bourns, Inc. | In Stock | - | - | 45 | + 125 C | - 55 C | Panel Mount | Without Detent | N | Flatted / D | - | 0.740753 oz | - | - | PC | 20 % | Rotary | 10 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | - | - | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometers | - | 6.35 mm | - | ||
![]() 3852C-126-153AL Bourns, Inc. | In Stock | - | - | 45 | + 125 C | - 1 C | Panel Mount | - | Details | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | Rotary Metal | 15 kOhms | 2 W | Horizontal | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 3.18 mm | - | ||
![]() 86C2A-E24-A08/R51L Bourns, Inc. | In Stock | - | - | 17 | - | - | Panel Mount | - | Non-Compliant | - | - | 0.733698 oz | - | Tray | 86 | - | - | - | - | - | - | Rotary Switch | - | - | Audio | - | - | - | - | - | - | ||
![]() PTM902-020K-104B2 Bourns, Inc. | In Stock | - | - | 250 | + 50 C | - 10 C | Panel Mount | Without Detent | Details | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | 2 Gang | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | ||
![]() 53AAD-C32-A13 Bourns, Inc. | In Stock | - | - | 25 | + 125 C | + 1 C | Panel Mount | - | N | Flatted / D | Pro Audio | 0.194007 oz | - | Bulk | 53 | 10 % | Rotary | 5 kOhms | 1 W | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Cermet | Audio Potentiometers | - | 0.25 in | - | ||
![]() 53AEA-C24-B18 Bourns, Inc. | In Stock | - | - | 25 | + 125 C | + 1 C | Panel Mount | - | N | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | Rotary | 50 kOhms | 500 mW (1/2 W) | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | ||
![]() PCW1J-B24-KBB103 Bourns, Inc. | In Stock | - | - | 45 | + 125 C | - 55 C | Panel Mount | 10 Detent | No -RoHS Version Available | Smooth / Slotted | - | 0.740753 oz | - | - | PC | 20 % | Rotary | 10 kOhms | 750 mW (3/4 W) | Vertical | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometers | - | 6.35 mm | - | ||
![]() 82C1A-E24-S18L Bourns, Inc. | In Stock | - | - | 45 | - | - | Panel Mount | - | Details | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | ||
![]() 53AEA-C28-B15 Bourns, Inc. | In Stock | - | - | 25 | + 125 C | + 1 C | Panel Mount | - | N | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | Rotary | 10 kOhms | 500 mW (1/2 W) | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | ||
![]() 51UAL-T22-A15 Bourns, Inc. | In Stock | - | - | 25 | + 125 C | + 1 C | Panel Mount | - | N | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | Rotary | 10 kOhms | 1 W | Horizontal | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Cermet | Audio Potentiometers | - | 4 mm | - | ||
![]() PTH902-040F-102B2 Bourns, Inc. | In Stock | - | - | 250 | + 50 C | - 10 C | Panel Mount | Without Detent | Details | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | PTH90 | 20 % | Rotary | 1 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Rotary Switch | M7XP0.75 | 1 Turn | Audio | 2 Gang | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | ||
![]() 53AAD-B20-A13 Bourns, Inc. | In Stock | - | - | 25 | + 125 C | + 1 C | Panel Mount | - | N | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | Rotary Metal | 5 kOhms | 1 W | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Cermet | Audio Potentiometers | - | 1/4 in | - | ||
![]() PTM902-030F-102B2 Bourns, Inc. | In Stock | - | - | 250 | + 50 C | - 10 C | Panel Mount | Without Detent | Details | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | Rotary | 1 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | 2 Gang | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | ||
![]() PCL1J-R19-BAB103L Bourns, Inc. | In Stock | - | - | 45 | - | - | Panel Mount | Without Detent | Details | Smooth / Slotted | - | 0.740753 oz | - | Bulk | PC | 20 % | Rotary Metal | 10 kOhms | 750 mW (3/4 W) | Vertical | Through Hole | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometers | - | 4.76 mm | - | ||
![]() PTH902-135F-104B2 Bourns, Inc. | In Stock | - | - | 250 | + 50 C | - 10 C | Panel Mount | Center Detent | Details | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | PTH90 | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Rotary Switch | M7XP0.75 | 1 Turn | Audio | 2 Gang | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | ||
![]() PDA241-HRT00-104A2 Bourns, Inc. | In Stock | - | - | 108 | + 70 C | - 10 C | Panel Mount | - | Details | Knurled / Serrated | Pro Audio | 0.484925 oz | 250 V | - | PDA24 | 15 % | Rotary Metal | 100 kOhms | 250 mW (1/4 W) | - | Solder Lug | - | - | 1 Turn | Audio | 1 Gang | Carbon | Audio Potentiometers | - | 6 mm | - | ||
![]() 53AEA-C28-B11 Bourns, Inc. | In Stock | - | - | 25 | + 125 C | + 1 C | Panel Mount | - | N | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | Rotary | 2 kOhms | 500 mW (1/2 W) | - | Solder Lug | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | ||
![]() 3856H-282-203AL Bourns, Inc. | In Stock | - | - | 45 | - | - | - | - | Details | - | - | 1.058219 oz | - | Bulk | 3856 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |