- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Size Code | Rated Temperature | Switch Type | Thread Size | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53AEA-B28-B13 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 20 % | - | - | - | - | Rotary | 5 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() 86C2A-E24-E10/R51L Bourns, Inc. | In Stock | - | - | - | - | - | - | 17 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.733698 oz | - | - | Tray | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AAA-C28-S15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | - | Rotary | 10 kOhms | - | - | 250 mW (1/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() 51CAA-E16-B15L Bourns, Inc. | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | 45 | BOURNS INC | 51CAA-E16-B15L | 51 | + 125 C | + 1 C | PCB Mount | Without Detent | 125 °C | 1 °C | PCB Mount, 4565 | - | 13.25 mm | 11.4 mm | RECTANGULAR PACKAGE | PCB Mount | 8.89 mm | Active | 5.29 | Details | Yes | 270 deg | Smooth / Slotted | Pro Audio | 0.194007 oz | 350 VAC | - | Tray | 51 | 20 % | e3 | Yes | EAR99 | -1000,1000 ppm/°C | Control Potentiometer | 10 kOhms | Matte Tin (Sn) | 8533.40.80.70 | 500 mW (1/2 W) | CONDUCTIVE PLASTIC | Horizontal | Square | POTENTIOMETER | not_compliant | PC Pin | 0.5 W | SHAFT | 6.6 mm | 4565 | 70 °C | No Switch | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Conductive Plastic | Potentiometers | - | 3.18 mm | IP64 | - | - | ||
![]() 3852A-162-103HL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | BOURNS INC | 3852A-162-103HL | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Active | 5.66 | Details | Yes | - | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 5 % | - | - | - | - | Rotary Metal | 2.5 kOhms | - | - | 2 W | - | - | - | - | not_compliant | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 51RAD-R25-B22 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | - | Rotary | 250 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 6 mm | - | - | - | ||
![]() PTM902-030K-202B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 250 | - | - | - | + 50 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTM90 | 20 % | - | - | - | - | Rotary | 2 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | ||
![]() 82C1A-E24-S12L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.539692 oz | - | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | ||
![]() 53CAA-E12-D15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 20 % | - | - | - | - | Rotary | 10 kOhms | - | - | 250 mW (1/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | ||
![]() 51AEA-B28-B20 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | - | Rotary | 100 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() 53AEA-B28-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | - | Rotary | 10 kOhms | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() 82C1A-E24-A08L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.539692 oz | - | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio | - | - | - | - | - | Potentiometers | - | - | - | - | - | ||
![]() PTM902-130S-203B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 250 | - | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTM90 | 20 % | - | - | - | - | Rotary | 20 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | ||
![]() 3852A-283-102AL Bourns, Inc. | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | 45 | BOURNS INC | 3852A-283-102AL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | - | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | - | Active | 5.66 | Details | Yes | 250 deg | Flatted / D | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 1 kOhms | - | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | - | - | 70 °C | - | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 51AAA-C24-A15L Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | - | - | - | Rotary Metal | 10 kOhms | - | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() 3852A-245-252AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | - | Rotary Metal | 2.5 kOhms | - | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 3104601738 Kyocera AVX | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 90 C | - 40 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth | - | - | 500 V | No Switch | Bulk | AW | 10 % | - | - | - | 400 PPM / C | Rotary | 10 Ohms | - | - | 4 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | - | Wirewound | Potentiometers | - | 6 mm | - | 24 mm | 11.9 mm | ||
![]() 3852A-281-204AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | - | Rotary Metal | 200 kOhms | - | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 3852A-283-501AL Bourns, Inc. | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | 1 | BOURNS INC | 3852A-283-501AL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | - | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | - | Active | 5.66 | Details | Yes | 250 deg | Flatted / D | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 500 Ohms | - | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | - | - | 70 °C | - | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 53CAA-E20-H20L Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | BOURNS INC | 53CAA-E20-H20L | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Active | 5.6 | Details | Yes | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | Bulk | 53 | 5 % | - | - | - | - | Rotary Metal | 100 kOhms | - | - | 1 W | - | - | - | - | not_compliant | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - |