- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Lead Diameter | Size Code | Rated Temperature | Switch Type | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Shaft Diameter | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81A1A-B48-A18L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | 0.740753 oz | - | - | 81 | - | - | - | - | - | - | Rotary Metal | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Potentiometers | - | - | - | - | ||
![]() 51CAN-D20-G22 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | - | - | Rotary | 250 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | - | - | ||
![]() 51UAD-T16-G18 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 4 mm | - | - | - | ||
![]() 51CAD-E10-H15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 5 % | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 1/8 in | - | - | - | ||
![]() 51RAD-R22-B12 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | - | - | Rotary | 2.5 kOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 6 mm | - | - | - | ||
![]() CD225K150 Ohmite | 26 |
| - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | Solder Lug | - | - | - | 150 Ohms | - | - | - | - | 225 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 10.500" (266.70mm) | ||
![]() E1500K3R0 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | Solder Lug | - | - | - | 3 Ohms | - | - | - | - | 1500 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 20.000" (508.00mm) | ||
![]() E375K8R0 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | Solder Lug | - | - | - | 8 Ohms | - | - | - | - | 375 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | 1.126" OD, 0.748" ID (28.60mm x 19.00mm) | 10.500" (266.70mm) | ||
![]() D175K200 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | Solder Lug | - | - | - | 200 Ohms | - | - | - | - | 175 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 8.500" (215.90mm) | ||
![]() E1500F7R1 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | Solder Lug | - | - | - | 7.1 Ohms | - | - | - | - | 1500 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 20.000" (508.00mm) | ||
![]() 53AEA-B28-A13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 1/4 in | - | - | - | ||
![]() PDB241-E430P-253B0 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 70 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | Pro Audio | 0.317466 oz | 500 VAC | Bulk | PDB24 | 20 % | - | - | Solder | - | - | Rotary | 25 kOhms | - | 70 °C | -10 °C | Carbon | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | - | Carbon | Guitar Potentiometers | 6 mm | IP30 | - | - | ||
![]() 3852A-282-104FL Bourns, Inc. | In Stock | - | - | - | - | NO | LUG | PANEL MOUNT | 3 | 45 | BOURNS INC | 3852A-282-104FL | 3852 | + 125 C | - | - 1 C | Panel Mount | - | 125 °C | -1 °C | - | Panel Mount, | 19.05 mm | - | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | - | Active | - | 5.66 | Details | Yes | 250 deg | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | Yes | - | EAR99 | -150,150 ppm/°C | Rotary Metal | 100 kOhms | - | - | - | - | - | 8533.40.80.50 | 1 W | CERMET | - | Single Turn | POTENTIOMETER | not_compliant | Solder Lug | 1 W | SHAFT | - | - | - | 70 °C | - | - | 1 Turn | Audio | HORIZONTAL | 1 | 1 Gang | INVERSE AUDIO | Cermet | Potentiometers | 6.35 mm | - | - | - | ||
![]() 93A1A-B16-A15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 5 | BOURNS INC | 93A1A-B16-A15L | - | - | - | - | Panel Mount | - | 125 °C | -40 °C | - | PCB Mount, 6350 | - | 17.45 mm | 15.88 mm | - | PCB Mount | 12.7 mm | Active | - | 5.69 | Details | Yes | 240 deg | Smooth / Slotted | Pro Audio | 0.447979 oz | - | Bulk | 93 | 10 % | e3 | - | - | - | -150,150 ppm/°C | Rotary Metal | 10 kOhms | Tin (Sn) | - | - | - | - | - | 2 W | CERMET | Horizontal | Single Turn | POTENTIOMETER | not_compliant | Through Hole | 2 W | - | 12.7 mm | 0.81 mm | 6350 | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 1/4 in | - | - | - | ||
![]() 51RAA-R25-E23 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | - | - | Rotary | 500 kOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 6 mm | - | - | - | ||
![]() 51UAD-T22-A13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 4 mm | - | - | - | ||
![]() 53AAA-C24-B10 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/4 in | - | - | - | ||
![]() 53AAA-C28-A16 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | - | - | Rotary | 20 kOhms | - | - | - | - | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 1/4 in | - | - | - | ||
![]() 3852C-287-104FL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | - | - | Rotary Metal | 100 kOhms | - | - | - | - | - | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Cermet | Potentiometers | 3.18 mm | - | - | - | ||
![]() D175K30RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | Solder Lug | - | - | - | 30 Ohms | - | - | - | - | 175 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 8.500" (215.90mm) |