- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Orientation | Termination Style | Switch Type | Thread Size | Bushing Thread | Product Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T21AC-M0607-104A1010-16,0-TA Amphenol | In Stock | - | - | Amphenol Piher | M10 | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | - | - | 250 VDC | Bulk | - | 10 % | 300 PPM / C | Rotary | 100 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | Solder Lug | - | - | M10 x 0.75 | Potentiometers | - | Linear | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() T21AH-M0607-502A2020-16,0-TA Amphenol | In Stock | - | - | Amphenol Piher | M10 | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | - | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 5 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | PC Pin | - | - | M10 x 0.75 | Potentiometers | - | Linear | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() PC16SH-10IP06-473A2020-MTA Amphenol | In Stock | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | Knurled / Serrated | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 47 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | - | Linear | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() RK0971210DBH ALPS ALPINE CO., LTD | 437 |
| - | - | - | 1600 | - | - | - | PCB Mount | - | Details | Flatted / D | - | - | Tray | RK097 | - | - | Rotary | - | - | - | - | Through Hole | - | - | - | - | 1 Turn | - | 1 Gang | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() RV142F-40-35BL-A10K Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | PCB Mount | Without Detent | Details | Knurled / Serrated | 0.206132 oz | 50 VAC, 20 VDC | Bulk | RV142F | 20 % | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | Vertical | Snap-In | - | - | - | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | - | - | 6.9 mm | - | 14 mm | - | 15 mm | - | ||
![]() RV24AF-10-15F-A250K-LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | Panel Mount | Without Detent | Details | Flatted / D | - | 250 VAC | - | RV24AF | 20 % | - | Rotary | 250 kOhms | - | 250 mW (1/4 W) | - | Solder Lug | No Switch | - | - | - | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | - | - | 6 mm | - | 24 mm | - | - | - | ||
![]() RV112BF-40-25A-B50K Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | PCB Mount | Without Detent | Details | Flatted / D | - | 50 VAC | - | RV112BF | 20 % | - | Rotary | 50 kOhms | - | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | - | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | - | 6 mm | - | - | - | - | - | ||
![]() RV24BF-10-15R1-B5K-LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | Panel Mount | Without Detent | Details | Smooth | 0.748572 oz | 250 VAC | - | RV24BF | 20 % | - | Rotary | 5 kOhms | - | 500 mW (1/2 W) | - | Solder Lug | No Switch | - | - | - | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | - | - | 6.35 mm | - | 24 mm | - | - | - | ||
![]() RV142F-40-35BL-A20K Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | PCB Mount | - | Details | Knurled / Serrated | - | 50 V | Bulk | RV142F | 20 % | - | Rotary | 20 kOhms | - | 50 mW (1/20 W) | Vertical | Through Hole | - | - | - | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | - | - | - | - | 14 mm | - | 15 mm | - | ||
![]() RV100F-30-4K1-B50K Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | PCB Mount | Without Detent | Details | - | 0.025842 oz | - | - | RV100F | 20 % | - | Rotary | 50 kOhms | - | 30 mW (1/32 W) | Vertical | Through Hole | No Switch | - | - | - | 1 Turn | Linear | 1 Gang | Metal | Knob Operating Potentiometers | - | - | - | - | 14 mm | 2.2 mm | - | - | ||
![]() RV24AF-10D2-15R1-A10K-2LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | Panel Mount | Without Detent | Details | Smooth | 0.532240 oz | 250 VAC | - | RV24AF | 20 % | - | Rotary | 10 kOhms | - | 250 mW (1/4 W) | - | Solder Lug | No Switch | - | - | - | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | - | - | 6.35 mm | - | 24 mm | - | - | - | ||
![]() RD901F-40-15F-B10K-00DL1 Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | PCB Mount | Without Detent | Details | Flatted / D | - | 50 VAC | - | RD901F | 20 % | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | Vertical | Through Hole | No Switch | - | - | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | - | 6 mm | - | - | - | - | - | ||
![]() RV16AF-20-15K-C500K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | PCB Mount | Without Detent | Details | Knurled / Serrated | 2.104268 oz | 150 VAC | - | RV16AF | 20 % | - | Rotary | 500 kOhms | - | 60 mW | Horizontal | Through Hole | No Switch | - | - | - | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | - | - | 6 mm | - | 17 mm | 16.5 mm | 24.5 mm | - | ||
![]() RV24A02F-10-15S1-B100K-LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | Panel Mount | - | Details | Smooth / Slotted | - | 500 V | - | RV24A02F | 20 % | - | Rotary | 100 kOhms | - | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | - | - | - | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | - | - | 6 mm | - | 24 mm | - | - | - | ||
![]() RV24BF-10-15R1-A500K-LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | Panel Mount | Without Detent | Details | Smooth | 0.812183 oz | 250 VAC | - | RV24BF | 20 % | - | Rotary | 500 kOhms | - | 500 mW (1/2 W) | - | Solder Lug | No Switch | - | - | - | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | - | - | 6.35 mm | - | 24 mm | - | 22.86 mm | - | ||
![]() RV142F-40-35BL-A50K Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | PCB Mount | Without Detent | Details | Knurled / Serrated | - | 50 VAC, 20 VDC | Bulk | RV142F | 20 % | - | Rotary | 50 kOhms | - | 50 mW (1/20 W) | Vertical | Snap-In | - | - | - | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | - | - | 6.9 mm | - | 14 mm | - | 15 mm | - | ||
![]() RV24A02F-10-15S1-B1M-LA Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | Panel Mount | - | Details | Smooth / Slotted | - | 500 V | - | RV24A02F | - | - | Rotary | 1 MOhms | - | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | - | - | - | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | - | - | 6 mm | - | 24 mm | - | - | - | ||
![]() RV112BCF-40-25A-B1K Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | PCB Mount | Without Detent | Details | Flatted / D | - | 50 VAC | - | RV112BCF | 20 % | - | Rotary | 1 kOhms | - | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | - | - | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | - | 6 mm | - | - | - | - | - | ||
![]() RV120F-10-15F-B500K-0075 Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | - | - | Panel Mount | Without Detent | Details | Flatted / D | 0.228415 oz | 150 VAC | - | RV120F | - | - | Rotary | 500 kOhms | - | 80 mW | - | Solder Lug | No Switch | - | - | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | - | 6 mm | - | 6 mm | - | - | - | ||
![]() RV09AF-40-30K-A10K Alpha(Taiwan) | In Stock | - | - | - | - | 1000 | - | + 70 C | - 10 C | PCB Mount | Without Detent | Details | Knurled / Serrated | 0.085137 oz | 50 VAC | - | RV09AF | 20 % | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | - | - | 1 Turn | Log | 1 Gang | Metal | Potentiometers | - | - | 6 mm | - | - | - | - | - |