- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV121F-10-009J-A250K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 0.406091 oz | 100 VAC | Bulk | RV121F | 20 % | Rotary | 250 kOhms | 40 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | - | Potentiometers | 4 mm | - | - | - | ||
![]() RV09AF-40-30K-B100K Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.069966 oz | 50 VAC | - | RV09AF | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RD901SF-20-15R1-B1K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | RD901SF-20-15R1-B1K | Details | Smooth | - | 50 V | - | RD901SF | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV16BF-20-15R1-B10K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | RV16BF-20-15R1-B10K | Details | Smooth | - | - | - | RV16BF | 20 % | Rotary | 10 kOhms | 200 mW (1/5 W) | Horizontal | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 0.25 in | - | - | - | ||
![]() RV122F-20-15F-A1K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 100 V | - | RV122F | 5 % | Rotary | 1 kOhms | 40 mW | Horizontal | Through Hole | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV24A01F-10-15R1-A100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth | - | 250 V | - | RV24A01F | - | Rotary | 100 kOhms | 250 mW (1/4 W) | - | Solder Lug | Rotary Switch | 1 Turn | Audio | 1 Gang | - | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24A01F-10-15R1-B500K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth | - | 500 V | - | RV24A01F | 20 % | Rotary | 500 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV112FF-40B1-15F-0B10K-0068 Alpha(Taiwan) | In Stock | - | - | 1 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 50 V | - | RV112FF | - | Rotary | 10 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15R1-B1K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.244936 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15R1-B10K-3CLA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | Smooth | 0.384909 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 10 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15R1-B1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.327412 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 MOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15R1-B50K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | 11 Detent | - | Details | Smooth | 0.488133 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 50 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV142FPF-40B1-15K-0B10K-004 Alpha(Taiwan) | In Stock | - | - | 1 | - | - | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.504594 oz | 5 VDC to 15 VDC | - | RV142FPF | - | Rotary | 10 kOhms | - | Vertical | Snap-In | Push Switch | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV142FPF-40B1-15F-0B20K-004 Alpha(Taiwan) | In Stock | - | - | 1 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.869621 oz | 5 VDC to 15 VDC | - | RV142FPF | - | Rotary | 20 kOhms | - | Vertical | Snap-In | Push Switch | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-10-15F-B500OHM-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | 0.692629 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 500 Ohms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | 0.452 in | ||
![]() RV24A02F-10-15S1-B50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth / Slotted | - | 500 V | - | RV24A02F | - | Rotary | 50 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 6 mm | 24 mm | - | - | ||
![]() RD901F-20-15R1-B50K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | RD901F-20-15R1-B50K | Details | Smooth | - | 50 V | - | RD901F | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV24A01F-10-15R1-A10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | - | 250 VAC | - | RV24A01F | 20 % | Rotary | 10 kOhms | 250 mW (1/4 W) | - | Solder Lug | Rotary Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV16CF-40-16F1-B500K-0013 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | - | 200 VAC | - | RV16CF | 20 % | Rotary | 500 kOhms | 200 mW (1/5 W) | Vertical | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 5.5 mm | - | 0.67 in | - | ||
![]() RV16AF-10-15R1-A1M-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | 11 Detent | - | Details | Smooth | 0.310720 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 MOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - |