- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV16AF-20-15K-C100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | - | 150 VAC | - | RV16AF | 20 % | Rotary | 100 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() VW24F-10-19.5K-B1K-019 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Knurled / Serrated | - | - | - | - | 20 % | Rotary | 1 kOhms | 5 W | - | Solder Lug | - | 1 Turn | Linear | 1 Gang | Wirewound | Power Potentiometers | 0.236 in | 24 mm | - | - | ||
![]() RV112BF-40-25A-A50K Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC | - | RV112BF | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15S1-A500K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | 0.263034 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 500 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-40-25R1-B10K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | - | 250 VAC | - | RV24AF | 20 % | Rotary | 10 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV112BCF-40-25A-B50K Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | 0.324873 oz | 50 VAC | - | RV112BCF | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV170SF-10-15R1-B1M-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | RV170SF-10-15R1-B1M | Details | Smooth | 0.232200 oz | 200 VAC | - | RV170SF | 30 % | Rotary | 1 MOhms | 100 mW (1/10 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | - | - | - | ||
![]() RV112BF-40E1-25A-B10K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | 0.231341 oz | 50 VAC | - | RV112BF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RD901F-40-15R1-B100K-00DL1 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | 0.238341 oz | 50 VAC | - | RD901F | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15K-C100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 2.264236 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 100 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-20R1-A1M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.361805 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 MOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV121SF-30-009J-B1M-00K Alpha(Taiwan) | In Stock | - | - | - | - | - | PCB Mount | Without Detent | - | Details | Smooth | 0.172582 oz | 150 VAC | - | RV121SF | 20 % | Rotary | 1 MOhms | 80 mW | Vertical | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 4 mm | - | - | - | ||
![]() RV120F-20-15F-A1K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | - | 100 VAC | - | RV120F | 20 % | Rotary | 1 kOhms | 40 mW | Horizontal | Through Hole | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV16AF-20-15S1-A5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | 0.231341 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 5 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV170F-10-15R1-B5K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.276132 oz | 200 VAC | - | RV170F | 20 % | Rotary | 5 kOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV120F-20-15F-B500K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | - | 150 VAC | - | RV120F | 20 % | Rotary | 500 kOhms | 80 mW | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV170SF-10-15R1-A10K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | RV170SF-10-15R1-A10K | Details | Smooth | 0.236002 oz | 150 VAC | - | RV170SF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | - | Solder Lug | Rotary Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | - | - | - | ||
![]() RV121SF-30-009J-B500K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Smooth | - | 150 VAC | - | RV121SF | 20 % | Rotary | 500 kOhms | 80 mW | Vertical | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 4 mm | 12.5 mm | 7.2 mm | - | ||
![]() RV110F-40-15A-A100K Alpha(Taiwan) | In Stock | - | - | 1 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC, 20 VDC | - | RV110F | - | Rotary | 100 kOhms | - | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV120F-20-15F-B1K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.243249 oz | 150 VAC | - | RV120F | 20 % | Rotary | 1 kOhms | 80 mW | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - |